Products/Services for Molten Metal Resistant Gloves
-
Safety Gloves - (1105 companies)...for comfort and tear resistance. Image credit: JM test Systems Firefighter gloves are high strength, flame resistant, thermally efficient, waterproof gloves meant for firefighting operations. Structure fire and wildfire variants differ...ApplicationMaterialIndustry -
Solder - (266 companies)...wetting. Cadmium/Zinc (Cd/Zn) alloys are medium-temperature solders used to join most metals, especially aluminum and copper. Cadmium/zinc solders form strong, corrosion-resistant joints and are suitable for high-vibration and high stress... -
Welding Jackets and Clothing - (98 companies)...leggings, footwear, and coveralls. Welding jackets and clothing are items of personal protective equipment (PPE) intended to protect welders from metal splatter and high heat by the use of fire resistant and thermally insulating materials... -
Welding Gloves - (110 companies)Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers... -
Heat Resistant and Flame Retardant Coatings - (98 companies)Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
-
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can...
-
Metal Wire - (544 companies)...processes, heat treating processes, and finishing processes. Casting processes involve pouring molten metal into a mold cavity where, once solid, the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock...
-
Metal Powders (powdered metals) - (234 companies)...through a milling machine which physically grinds the metals to a powder form. Milling is not generally used for metals that are combustible in powder form. Atomized metal powders are made by separating molten metal into small droplets that are then frozen...
-
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
-
Refractory and Reactive Metals - (184 companies)How to Select Refractory and Reactive Metals. Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
zirconia ceramic molten steel flow control the amount of molten steel flowing into the crystallizer per unit time. Selecting a suitable orifice diameter to make the tundish nozzle is called a sizing nozzle; it can also be used for flow control of other molten metal solutions. 2. The ladle slide plate inlaid with zirconia plates and rings uses a high-temperature adhesive to embed them in the central working area and casting hole of the slide plate. Utilizing the excellent corrosion resistance and erosion resistance of zirconia ceramics, its slow... (read more)Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Guangdong Atmars Industry Co., Limited
Environmental Test Chamber with glove ports Glove Environmental test chamber is widely used in testing various types of materials for their tolerances of heat, cold, dry and humidity. It is designed for quality inspection for all types of electronic products, electric appliance, and products from communication, military, automobile, plastic, metal, chemical, building materials, medical and aerospace industries. Unique design with high-quality material, whether you 're testing which kind of samples, our High low alternating temperature... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
MPF Products, INC.
Power Feedthrough with Power Glove Connectors Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094 " Copper Conductors, 2.75 " Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Mid-Mountain Materials, Inc.
Flame-Resistant Textiles for Workplace Safety prevent these incidents from escalating into large-scale fires. 4. Molten Metal and Welding Hazards. Welding, metal cutting, and foundry operations produce molten metal splatter, slag, and high-temperature sparks. These materials can ignite flammable surfaces or burn through insulation. Flame-resistant barriers provide protection by containing sparks and preventing accidental ignition. 5. Overheating from Mechanical Friction. Rotating machinery and conveyor belts generate heat through... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Analytical Industries Inc.
O2 Monitors for Glove Boxes & Nitrogen Generators Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality, process integrity, and operator safety. Commonly used in laboratories, manufacturing environments, and gas generation systems, these monitors offer dependable performance and long-term stability. Their design supports continuous monitoring... (read more)Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
GGB
UV Resistant Bearings Brochure. Datasheet. EP (R)15. UV Resistant Bearings for Sun & Outdoor Applications. EP (R)15 Bearing forms made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS. UV?resistant bearings. Abrasion?resistant. Lightweight. Low coefficient of friction. Very good bushing performance in dry working conditions. Good bushing performance in lubricated or marginally lubricated applications. Corrosion?resistant... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Osborne Industries, Inc.
Abrasion and Corrosion-Resistant Composites OEM (Original Equipment Manufacturer) manufacturers frequently substitute plastic parts for metal parts where weight and chemical corrosion resistance are important. Plastic components are not typically thought of as viable alternatives for metal in rough, abrasive environments. The engineers and chemists at Osborne Industries have over 35 years experience with reinforced thermoset resins to withstand the most challenging applications. One example is a blower housing used on a cotton picker... (read more) -
Master Bond, Inc.
Flame Resistant Epoxy System . EP21FRNS-2 's handling is further facilitated by color coding --Part A is black and Part B is off-white. This tough and durable system bonds well to a wide variety of substrates including metals, glass, ceramics and many plastics. It can also withstand exposure to a range of chemicals, such as water, fuels, lubricants and acids, among others. As per the UL 94V-0 specification, EP21FRNS-2 is serviceable over the temperature range of -51 C to 90 C. Featuring a moderate viscosity, this epoxy... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
High Performance Alloys, Inc.
Corrosion Resistant Alloys as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions. CARPENTER (R) alloy 20Cb-3 (R). (UNS N08020) Ni 35, Fe 37, Cr 20, Cu 3.5, Mo 2.5. Excellent resistance to chemicals containing chlorides and sulfuric, phosphoric, and nitric acids. Resists pitting, crevice corrosion, SCC, and intergranular attack. Pickling tanks, gas scrubbers, piping... (read more)Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Osborne Industries, Inc.
A Comprehensive Guide to Heat Resistant Plastics to extreme conditions in the field. These materials include polyester, vinyl ester, DCPD (dicyclopentadiene), polyurethane, and more. Often, heat resistant plastics are used in place of metals for components because they are lighter weight and more resistant to chemicals, abrasion, and impact. learn more here... (read more)
-
Ansell Healthcare Launches WorkGuard 43-216, A Durable Protective Glove For Welders
WorkGuard 43-216 is a sturdy heat- resistant glove that offers high levels of protection against molten metal splashes and conductive heat.
-
Protective Performance of Polybenzimidazole-Blend Fabrics
They exceed asbestos gloves in abrasion resistance , mobility, and molten - metal splash resistance; and they are more economical because of longer wear .
-
Test procedures for WRAP 2A treatability study
Put on heat resistant gloves and, using a metal dipping ladle, carefully pour about 20-30 ml of molten sulfur into the cavity of the cylinder capper.
-
Test procedures for polyester immobilized salt-containing surrogate mixed wastes
Put on heat resistant gloves and, using a metal dipping ladle, carefully pour approximately 20 to 30 mL of molten sulfur into the cavity of the cylinder capper.
-
Subject Index
Z Zetex, 449,614-615 abrasion testing, 454 development of safety clothing, 450-454 cut resistance , 451 glove design changes, 451 irritation problems, 450 glove testing, 451-454 molten metal testing, 454-459 aluminized, 458-459 .
-
ANSI/ISEA Draft 103 - A Modern Success Story for ASTM
In the 22 years since its inception, Committee F23 has expanded its focus from gloves to include all types of protective clothing items … protective clothing, physical protective clothing, biological protective clothing, molten metal splash protection, and flame resistant clothing to name a…
Indicates content that may require registration and/or purchase.