-
Supplier: Robuster Quartz
Description: requirement of quartz crucible with high purity and the appearance of defects, internal quality, high temperature performance, thermal stability, dimensional accuracy. As a quartz crucible manufacturer from China. We can supply you quartz crucibles for Silicon from 10 inch to 32
- O.D. / Width: 10.0000054 to 24.7244228 inch
- Height: 7.086618 to 18.503947 inch
- Wall Thickness: 0.2362206 to 0.5118113 inch
- Melt Temperature: 1,500 C
-
Supplier: Newport MKS
Description: reference cell consists of a 2x2 cm monocrystalline silicon photovoltaic cell with a choice of two windows. The KG5 heat absorbing window offers high transmission for visible wavelengths and absorb IR wavelengths. For a wider wavelength transmission range, a fused silica (quartz)
-
Supplier: Newport MKS
Description: reference cell consists of a 2x2 cm monocrystalline silicon photovoltaic cell with a choice of two windows. The KG5 heat absorbing window offers high transmission for visible wavelengths and absorb IR wavelengths. For a wider wavelength transmission range, a fused silica (quartz)
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: achieve working state through cascading. The main application fields of SiC furnace tubes are engineering processing materials in solar power generation industry, semiconductor industry and piezoelectric crystal industry, which are used for cutting 3-12 inch monocrystalline silicon,
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/31033/27831912-MIT.pdf?sequence=2
Sand-size grains of fresh potassium feldspar and strain-free monocrystalline quartz become more common as matrix higher in the alluvial section.
-
Lateglacial–Holocene shoreface progradation offshore eastern Scotland: a response to climatic and coastal hydrographic change
very fine sand to coarse silt monocrystalline quartz biotite, plagioclase, polycrystalline quartz, altered rock fragments carbonate minerals, opaque minerals, apatite, chlorite, amphibole, garnet, epidote, ?pyroxene, zoisite/clinozoisite, staurolite, muscovite, zircon, microcline, bioclasts (rare), tourmaline ED10279 56-03/586 0.7 .
-
Integrated provenance record of a forearc basin modified by slab‐window magmatism: detrital‐ zircon geochronology and sandstone compositions of the Paleogene A...
In these strata, igneous detritus dominates conglomerate and sandstone detrital modes, including plutonic and volcanic clasts, plagioclase feldspar, and monocrystalline quartz .
-
Petrography, mineralogy, and geochemistry of deep gravelly sands in the Eyreville B core, Chesapeake Bay impact structure
… 54 Depth(m)1371.11371.41371.81372.31373.31373.81374.51375.51375.61389.81390.41390.51390.91391.41392.21396.51396.7 Matrix38.136.131.738.928.228.334.519.732.438.535.239.929.048.543.045.759.7 Mineralclasts Monocrystalline quartz .
-
Petrology and geochemistry of sandstones in the southern Benue Trough of Nigeria: Implications for provenance and tectonic setting
The components includes monocrystal- line quartz (Qm), polycrystalline quartz (Qp), feldspar grains (F), and lithic rock fragments (Lt).
-
The survivability of labile light‐mineral grains in fluvial, aeolian and littoral marine environments: the Permian Cutler and Cedar Mesa Formations, Moab, Utah
Less coarse perthitic alkali feldspar, twinned plagioclase, undulose mono- crystalline quartz , and polycrystalline quartz in the Cedar Mesa with respect to the Cutler suggest that compositional maturation was produced by breakage of mechanically weaker grains during grain-to-grain collisions.
-
http://etd.auburn.edu/bitstream/handle/10415/997/Peavy_Tara_19.pdf?sequence=1
Qm= monocrystalline quartz ; F=feldspar; Lt=total lithic fragments.
-
The Caves of Burnsville Cove, Virginia
of monocrystalline quartz grains cemented by silica as quartz overgrowths.
-
Deposition of the Upper Rewa Sandstone Formation of proterozoic Rewa group of the Vindhyan Basin, M.P., India: A Reappraisal
Petrographically, sandstone is quartzarenite and consists of mostly monocrystalline quartz , feldspar, mica, rock-fragments and heavy minerals such as hypersthene, zircon, hornblende, tourmaline, rutile, augite, kyanite and andalusite indicating sediment contribution from mixed sedimentary/metamorphic and igneous source terrain.
-
Late Paleozoic to Early Mesozoic provenance record of Paleo‐Pacific subduction beneath South China
The major detrital component is monocrystalline quartz along with variable but minor amounts of polycrystalline quartz, plagioclase feldspar, lithic fragments (generally sedimentary or volcanic), and mica with limited accessory grains (zircon and apatite).
Indicates content that may require registration and/or purchase.