-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Linear wave spring expanders are Carbon steel or Stainless Steel Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics.
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 347.6908607410044 lbs/in
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.450000243 inch
- Spring Rate: 328.5047662741006 lbs/in
- Features: Other / Specialty
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 1.050000567 inch
- Features: Other / Specialty
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Spring washers are used in seals, bearings, motors
-
Supplier: Dynapar Corp.
Description: lowers total cost.The Series HSD35 Sealed Hollowshaft is equipped withan unbreakable disk that resists contamination and meets the demands of the most severe shock and vibration generating processes. Its floating shaft mount and spring tether eliminate bearing loads and flexible shaft
- Resolution (counts per revolution): 1 to 2,500 (counts/revolution)
- Diameter or Width: 3.55 inch
- Maximum Mechanical Shaft Speed: 3,600 rpm
- Operating Temperature: -40 to 158 F
-
Supplier: Quantum Devices, Inc.
Description: degrees of rotation for commutation timing. Use QR12 with our QC201 Commutation Indicator for faster, easier motor encoder alignment. QR12 Optical Encoder Design Features: Low profile assembled height of less than 1″Bearing design simplifies encoder attachment Incremental resolutions
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
Find Suppliers by Category Top
Featured Products Top
-
Motor Bearing Preload & Reliability Multi-layer wave springs provide precise axial preload between motor bearings (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Wave Springs from Zhejiang Lisheng Spring Co., Ltd. are designed to provide high elastic performance, compact installation (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
component weight, and improve overall system efficiency while maintaining stable preload performance. Widely used across automotive, aerospace, industrial machinery, medical devices, energy systems, and precision equipment, wave springs support applications ranging from bearings and valves to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
springs are suitable for compact mechanical assemblies requiring controlled spring forces. Typical application areas include aerospace, new energy vehicles, medical equipment, construction machinery, mechanical seals, electrical connectors, motor bearing preload, pump valves, vacuum equipment and compressors. Lispring provides both standard and custom nested wave springs for different spring force, size and assembly requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
& EV Components Aerospace Equipment Medical Devices Motors & Actuators Custom Design & Manufacturing Lispring supports application-specific wave spring development, allowing engineers to define spring dimensions and (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Enabling Compact Design Without Compromise Wave springs are specifically designed to deliver required force within a reduced space (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-turn wave springs provide a compact alternative to conventional round-wire compression springs for applications where axial installation space is limited. Their flat-wire wave (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
features, balance slots, self-locking features and much more are examples of features that be customized. In the same vehicle, other applications include things such as a bearing preload which may be using a wave spring. Our wave springs can save up to 50% in axial space compared to conventional (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
, affecting overall stability. Wave spring washers are commonly used to address this issue. By applying a controlled and continuous preload, they help keep the bearing in a stable position, reducing internal clearance (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Optomechanical design of STRV-2 lasercom transceiver using novel azimuth/slant gimbal
MOTOR STATOR — BEARING PRELOAD WAVE SPRING .
-
The switching operation of asynchronous motors in video tape gripper looms
The switching operation lltBt follows itself how to describe: The idling motor (Tr ~ igheitsmoment J,~) drives the storage rubbing moment m ~ R the drive shaft with the electromagnetically developed torque m ~ l abztiglich ( spring constant %).
-
Improvement of dynamic characteristics of a HDD spindle system supported by ball bearing at elevated temperature
This motor has a wave spring between the inner race of lower bearing and the housing.
-
Studies on the shock of a ball against a flat plate
…5) is separately mounted yon of the motor shaft on a shaft that naeh is mounted the type of a Sehleifb ~ nkspindel in two ball bearings ; it is coupled a rotary spring dureh to the motor shaft .]) it, ~ npportantriebsmotor, was…
-
Code of construction practice production technique
Image 11-61 spur gear trains 1 gear housing; 2 covers; 3 feather key ; 4 drive shaft ; 5 spur gear massively; 6 groove ball bearings ; 7 drive shaft; 8 spur gear little; 9 floor covers .
-
Hydraulic system
1 drive shaft 3 thrust bearing , 4 pistons, 6, 2 swash plate, 5 spring , valve control .
-
Hydraulic system
1 drive shaft 3 thrust bearing , 4 pistons, 6, 2 swash plate, 5 spring , valve control .
-
Modeling and simulation of the dynamics of motor vehicles
These restoring forces and moments become in the swivel joints of both articulated shafts , in the translational and the rotational engine mounting as well as in the coupling through spring -damper-systems with corresponding characteristics (chapter 9), takes into account.
-
Wheel directions of the road vehicles
Longitudinal arms carry the wheel storage and the suspension struts support while the form freely rotating drive shafts transverse arms and its universal joints as inner handlebar bearing serve.
-
CAE methods in automotive engineering
• anchors The spring-damper-system via a rubber bearing on the suspension strut dome is connected by this McPherson suspension to the drive shaft .
Indicates content that may require registration and/or purchase.