Products/Services for Msha Approved Hardhats
-
Helmets and Hardhats - (429 companies)Image Credit: Select Safety Sales, LLC Helmets and hardhats are safety devices that protect a worker’s head from falling debris and other hazards. Helmets and hard hats are used in industrial, manufacturing, and construction... -
Degaussers and Demagnetizers - (49 companies)Degaussers or demagnetizers are electrical devices used to demagnetize, reduce or erase the magnetic field in components.
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow... -
Welding Helmets and Goggles - (131 companies)...or exceed one or more of the standards set by the American National Standards Institute. OSHA compliant products meet or exceed the requirements of the U.S. government's Occupational Safety and Health Administration. CSA-approved products meet... -
Automated Storage/Retrieval Systems (AS/RS) - (98 companies)Automated storage/retrieval systems (AS/RS) are automated systems that store and retrieve products from an inventory location. They are used for unloading, sorting, put-away, storage, order-picking, staging, and loading.
-
Compression Packing Seals - (265 companies)...or laminated construction. In addition to packing construction, the use of a wet or dry lubricant should be considered when selecting products. Some lubricants are approved for use with food processing applications by the U.S. Food and Drug...
-
Sight Flow Indicators - (187 companies)Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
-
Synthetic Fibers and Fabrics - (485 companies)...materials provide a barrier between a component and a heat source. UL approved/listed -- Materials meet applicable standards from Underwriters Laboratories, Inc. (UL). Hydrophobic/waterproof -- Waterproof materials do not dissolve or degrade when...
-
Rules and Length Gauges - (244 companies)Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
-
Intrinsic Safety Barriers - (92 companies)Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion.
Product News
-
New England Wire Technologies Corporation
Agency Approved Power Leads Agency Approved Power Leads. We manufacture a wide range of power leads with component recognition to UL and CSA for OEM installation. visit our UL Online Certifications Directory for the US (UL - Appliance Wiring Material - Component) and Canada ( UL - Appliance Wiring Material Certified for Canada - Component ) as well as our CSA Certification Listing (CSA) for more information. Need something different? Our in-house lab can perform preliminary testing to evaluate materials prior to submittal... (read more)Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
New Yorker Electronics Co., Inc.
Compact UL Approved Relays The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting. This relay operates with a coil... (read more)Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
LEMO USA, Inc.
LEMO connectors are medically approved. connections. A prime consideration is, of course, that LEMO connectors are medically approved. The LEMO Premium Plastic series has been designed to meet international safety and performance standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible. Fields of application. Specialist solutions can be designed and engineered based on customer requirements, including... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
QualiChem, Inc.
Boeing Approved Semi-Synthetic Coolants XTREME CUT 250C and XTREME CUT 290 are QualiChem 's premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
WAGO
Compact Connector Approved for Larger Conductors WAGO 's universal surface mount PCB solution - the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. Featuring: A low profile of just 2.7 mm, minimizing on-board shadowing. Wire cross-sections from 26 - 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors. 3 mm pin spacing. Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V(IEC). WAGO 's proven PUSH... (read more)Browse Electrical Connectors Datasheets for WAGO -
Finder S.p.A. con unico socio
APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00 x0) or yellow (7U.01.8.230.00 x2). Led version available. Other features: - Suitable for French systems. - 230 V AC (50/60 Hz). - Nominal current: 16 A. - Width 45 mm. - Assembly on 35 mm DIN rail (EN 60715) (read more)Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
SCHURTER Inc
SCHURTER Offers Medically-Approved Components SCHURTER 's high-performance AC connectors, circuit protection, switches and EMC products safely and reliably optimize performance for critically needed COVID-19 medical equipment including ventilators, respirators, diagnostic, therapeutic and medical laboratory equipment. The compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing... (read more)Browse Power Entry Modules Datasheets for SCHURTER Inc -
E-Labs, Inc.
Military & NASA-Approved Aerospace Testing AEROSPACE TESTING. We have extensive experience in Aerospace testing. We can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. All tests are performed to the appropriate Military and / or Commercial Specifications and Standards. Read more about our. Acceleration Testing. Acoustic Noise. Classic Shock Testing. Combined... (read more) -
General Plastics Manufacturing Co.
FAA-approved burn test facility GENERAL PLASTICS ' TESTING SERVICES: QUALITY TESTING AND FAST RESULTS. General Plastics ' testing services span the full range of quality assurance. We work with customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA-approved burn test facility... (read more) -
QualiChem, Inc.
XTREME GRIND TS is approved by Transor Filter USA XTREME GRIND TS is one of QualiChem 's premium Gas-to-Liquid (GTL) grinding oils, providing an ideal combination of viscosity, flash point, and grinding performance. XTREME GRIND TS meets the critical specifications for Transor 's OMF systems and is suited for a wide variety of grinding applications where low viscosity and fine filtration are required. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Personnel entering underground workings shall wear, as a minimum, hardhats conforming to subsection 8.2, appropriate eye … NIOSH- and/or MSHA - approved self-rescuers shall be available at headings, shaft bottoms, and all other underground work areas.
-
Comprehensive work plan and health and safety plan for the 7500 Area Contamination Site sampling at Oak Ridge National Laboratory, Oak Ridge, Tennessee
… protection only when downgraded by the SHSO. q:_ull..facedface shield mounted on hardhats with safety glasses … • uetermination of the medical fitness of potential user; • use of approved equipment that has been … … the National Institute for Occupational Safety and Health (NIOSH) and the Mine Safety and Health Administration ( MSHA ).
-
Federal Register > Tuesday, December 17, 1996 > [61 FR 66348] Health Standards for Occupational Noise Exposure
… in a hot, humid environment; they are more easily worn with safety glasses, hardhats , and other personal … MSHA has concluded, after reviewing the scientific literature, U.S. Armed Forces regulations, and standards from the … … training, under 30 CFR part 48 , but only if the latter is so approved and scheduled to …
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
… the same or longer rated service life of more than 2 hours is certified by NIOSH/ MSHA . Those agents which have been specifically approved for use on certain metal fires provide the best protection … Personal protective equipment shall consist of complete eye protection and hardhats secured by chinstraps.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
1) In addition to wearing hardhats each employee on a scaffold shall be provided with additional protection … Any alteration of the original equipment shall be approved by the manufacturer. … accordance with the requirements of 30 CFR part 36 (formerly Schedule 31) by MSHA , or shall be …
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
The OBA is not approved by NIOSH/ MSHA for commercial use, and its only authorized uses aboard ship are for damage con- trol, fire-fighting operations, and fixed flooding systems PMS. … UNREP personnel have removed all watches, bracelets, etc., and are wearing life jackets, hardhats , gloves (when handling …
-
Tiger team assessment of the Argonne Illinois site
Hardhats , respirators, safety glasses and faceshields, hearing protection, and gloves were used inconsistently. approved on September 14, 1990. OSHA Training for Other Federal Agencies DOE Accident Investigation MORT Training MSHA Safety Training .
-
Confined Space Entry and Emergency Response
… the work or a change in the alarm conditions for which entry was approved , a new Confined … … operations, 398, 400 for rappelling, 382-384, 386, 388 Hard linking, 295, 296 Hardhats , 166, 327, 328 … … 254, 256--258 Miller Full Body Splint/Litter™, 420 Mine Safety and Health Administration ( MSHA ), 12,13,35 …
Indicates content that may require registration and/or purchase.