-
Supplier: McWane Plant and Industrial
Description: Mud Valves are furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and
- Features: Other
-
Supplier: Waterman Industries, Inc.
Description: Typical Specifications Waterman Model MV-11 Mud Valve Mud valves shall be of the heavy duty type with rising or non-rising stems as provided in the schedule or on the plans. Frame, cover, yoke and stem extension conection shall be cast iron. Stems shall be brass or
-
Supplier: Rupture Pin Technology
Description: Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use
-
-
Supplier: GN Solids control Co., Ltd.
Description: GNSL series Jet Mud mixer is used to prepare and increase the drilling fluids weight by adding and mixing bentonite which changes the fluid density, the mud density, viscosity, and dehydration properties. The effect is more prominent when coupled with a Shear Pump. GNSL jet mud
- Feed Rate: 11,887.74 to 84,535.04 GPH
- Motor Power: 15 to 100 HP
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: General Pump
Description: HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves
- Maximum Discharge Flow: 19.6 GPM
- Maximum Discharge Pressure: 750 psi
- Horsepower: 9.6 HP
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Description: Description What is API Y Type Filter Valve API Y-type filter valve, also known as a Y-strainer or Y-type strainer, is a filtering device designed to remove solid particles from liquids or gases within a pipeline system. The Y-type filter valve features a Y-shaped body, which
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: National Oilwell Varco
Description: NOV parts such as gate valves, mud valves, check valves and plug valves combined with fittings, flanges, hubs and hammer unions, also made by NOV companies. We have a solution with fewer interfaces for the client. Brand names such as ANSON, MISSION, MD TOTCO and
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 20.088495575221238 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Features: Brushless
-
Supplier: McLellan
Description: FUEL TANK - DOT306/406 - Tank runs 20 gallons per inch of shell. - Standard capacities from 2500 gallons to 4500 gallons. - All heads and baffles are dished and flanged. - Full length fenders (with chain clearance) and mud flaps. - 4 point McLellan hold-down system. - Two full box type
- Dispense Rate: 227.27272727272728 L/min
- Container Size: 9,463,529.47283008 to 17,034,353.0510941 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Phelps Industrial Products
Description: possesses excellent resistance to high temperature and chemicals. This packing is uniquely suitable to handle abrasive media in wide range of industries: waste water & sewage pumps, pumps for slurry and mining, dewaxing units, mud pumps in oil drilling, mine dewatering pumps.
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 1,850 ft/min
- Operating Pressure: 500 to 3,000 psi
- pH Range: 3 to 11
-
Supplier: AMETEK Brookfield
Description: Applications include chemical compounds containing volatile materials, oil industry, drilling muds and fracturing fluids, processed foods, polymers and paints. Any test sample requiring absolute viscosity measurement under totally enclosed conditions is a viable candidate. FEATURES AND
- Dynamic Viscosity Range: 0.5 to 36,000,000 cps
- Shear Rate Range: 1,700 sec -1
- Industry / Application: Chemical Processing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: Palmetto, Inc.
Description: The Palmetto CHEKSEAL™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer” seal, preventing the loss of viscous lubricants such as heavy
- Seal Orientation: Axial Seal
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Equipment UndercarriageD-4 Track Size with 709 C3B Final Drives Track System 560 mm (22 in) Double Bar Grouser pads with Mud/Snow Relief Shoes 8 Lower Rollers, 2 Upper Rollers, All interchangeable Heavy Duty “D” Tow Rings Relief Sprockets 163 kN (36,600 lb-force) Tractive Effort 2 Speed Track
- Horsepower: 157 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Equipment UndercarriageD-5 Track Size with 709 BC Final Drives Track System 610 mm (24 in) Double Bar Grouser pads with Mud/Snow Relief Shoes 8 Lower Rollers, 2 Upper Rollers, All interchangeable Heavy Duty “D” Tow Rings Relief Sprockets 193 kN (43,400 lb-force) Tractive Effort 2 Speed Track
- Horsepower: 157 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Measurement While Drilling (MWD) Signal Analysis, Optimization and Design
This was blamed on any number of factors such as bad mud valves , bad software, electrical problems, and so forth.
-
SubSea MudLift Drilling: Design and Implementation of a Dual Gradient Drilling System
The mud valves , flow meters, pressure transducers, hydraulic valves, electric motor, hydraulic pump and electronic controls were tested to 4,000 psi in a flooded, low temperature hyperbaric chamber at Southwest Research Institute.
-
Development of a New Continuous Flow System for Managed Pressure Drilling
With concurrent operation of mud valves on a manifold skid, mud flow is redirected from the top drive to side flow port before breaking the top drive connection and back to the top drive after a new stand has been connected.
-
MWD North Sea Field Use, Aug. 1978-Feb. 1979 (With 1982 Update) (includes associated papers 11865 and 11929 )
MUD VAlVE _ .
-
The Subsurface Telemetry Problem-A Practical Solution
A measurement at the bottom of the hole is translated into a pulse code which periodically triggers a hydraulic mud valve in the drill collar.
-
Api Gate Valve - Api Gate Valve Manufacturers, Suppliers
Mud Gate Valve Our company adopts advanced overseas technology while developing and producing QH-DM series mud valves which have been widely applied on drilling stand-pipe manifolds, high pressure mud pipelines,...
-
Design of a laboratory system for the prediction of wireline tool sticking
To drain the mud, apply a few psi to the vessel and open the mud valve .
-
Variable-Stroke Drilling Mudpump:: A Concept To Meet Future Requirements
The mud valves are standard type, but built as a modular system for quick change out and maintenance.
-
A circulation mud system used in long-distance ore pipeline transportation
…pipes, the described high-pressure pipeline connection with the above process pool by the described rinsing pipeline, the described high-pressure pipeline connection with high-pressure water gun, the joint of the above rinsing pipeline and high-pressure pipeline set mud valve .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > REACTOR ...
…channel may be formed with a valley gutter running down the middle of each channel, so that washwater and solids flow away from the channel walls towards the channel center and then downslope towards a recessed mud valve located at the low…
Indicates content that may require registration and/or purchase.