-
Supplier: ValueTronics International, Inc.
Description: and Modulation/Sweep/Burst/Frequency Counter 2 Equivalent Performance Arbitrary Channels Frequency: 1µHz~60MHz Pulse Generator Frequency: 25MHz True Point by Point Output Arbitrary Waveform Function: 200MSa/s, 100MHz Repetition Rate, 14-bit Resolution,16k Point Memory
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and
- Total Number of Points: 128
- Operating Temperature: 14 to 158 F
- Operating Humidity: 5 to 95 %
- Power: 24V DC
-
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Transcat, Inc.
Description: Performance Arbitrary Channels Frequency : 1 Hz~60MHz RF Channel Frequency (FG/ARB/MOD) : 160/320MHz Pulse Generator Frequency : 25MHz Power Amplifier : Low Frequency, 100kHz, Output 20W True Point by Point Output Arbitrary Waveform Function : 200MSa/s, 100MHz Repetition
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: Channels: 4 (K1 to K4) Maximum Permitted Voltage: 24 V Cat I Input impedance: 4.7 kΩ Sampling Rate: 1 ms max. Pulse Counter: 0 to 10000000, accuracy 0.1% Frequency Measurement: 1 Hz to 10 kHz, accuracy 0.1% PWM Measurement: 100 Hz to 2 kHz, accuracy 0.1% Alarm Output Number of
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Higher order sensing using QCM sensor array and preconcentrator with variable temperature
They were connected to the one-chip oscillator circuits with their out- puts measured every second in parallel using a multichannel frequency counter implemented into a field-programmable gate array (FPGA).
-
Long-distance remote comparison of ultrastable optical frequencies with
1e-15 instability in fractions of a second
In the time domain, all frequencies are recorded simultaneously by using a multichannel frequency counter with syn- chronous readout and zero deadtime.
-
Reproduction of scent and video at remote site using odor sensing system and olfactory display together with camera
The sensor responses are measured by multichannel frequency counter implemented into a FPGA (Field Programmable Gate Array).
-
Study of Odor Classification in Dynamically Changing Concentration using QCM Sensor Array and Short-Time Fourier Transform
Multichannel frequency counter .
-
Environmental characterization with magnetics and STOLS
Specially developed multichannel frequency counter hardware is used to record magnetometer data and a 16-channel analog-to-digital converter monitors power levels, sensor current levels, and sensor platform orientation (pitch and roll).
-
Fundamental study of odor recorder for multicomponent odor using recipe exploration method based on singular value decomposition
The responses of the QCM sensors (AT-CUT, 20 MHz) were collected through the multi- channel frequency counter , where the sampling interval was set to 3 s.
-
Synthesis and evaluation of hexafluorodimethylcarbinol functionalized polymers as microsensor coatings
The SAW resonant frequency was monitored using a multichannel digital frequency counter with 1Hz resolution (Microsensor Systems, part no.
-
Miniature GC for in-situ monitoring of VOC`s within a cone penetrometer. Final report, July 1994--May 1996
5 volt power supplies, and a multichannel digital frequency counter to read the detector signal.
-
Isotope shift and HFS ofD 1 lines in Na-22 and 23 measured by saturation spectroscopy
The signal of the lock-in de- tector was monitored directly with a chart recorder and simultaneously fed into a voltage-frequency con- verter, the output of which was recorded either by a frequency counter or a multichannel analyzer.
-
Multilayer Characterization At LPARL
Signals from the various detectors are collected using a variety of computer -controlled devices, including a multichannel analyzer, a frequency counter , and an electrometer.
Indicates content that may require registration and/or purchase.