-
Supplier: Newark, An Avnet Company
Description: PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:Multicomp Pro Panel Mount Indicators RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, WHITE, 18CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:4V; Luminous Intensity:18cd; Viewing Angle:15°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, WHITE, 8CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.2V; Luminous Intensity:8cd; Viewing Angle:30°; Lens Shape:Dome; Product Range:-; MSL:-; No. of Pins:2Pins RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:118°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 7mcd, G 8.3mcd; MSL:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005960-MC20361 Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 1.5 cd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 2 Wavelength: 470 nm
- Peak Wavelength: 470 nm
- Forward Voltage: 3.8 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 1,500 milliCandela
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180666-MCL236PURGW Color: Green, Red Current Rating: 20 mA Power Dissipation: 85 mW Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 643 nm Categories: Optics - LEDs
- Peak Wavelength: 643 nm
- Viewing Angle: 120 degrees
- LED Type: Green, Multi-Colored, Red
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032370-MCL059YGW Color: Green, Yellow Current Rating: 20 mA Power Dissipation: 85 mW Viewing Angle: 45 ° Number of Pins: 3 Wavelength: 590 nm Categories: Optics - LEDs
- Peak Wavelength: 590 nm
- Viewing Angle: 45 degrees
- LED Type: Green, Multi-Colored, Yellow
- Features: Other
-
Supplier: Radwell International
Description: SUBSTITUTE LED FOR CHICAGO MINIATURE/ OSRAM/ MULTICOMP 120MB-10PK, LAMP, 10 PACK, LED UPGRADE, T3-1/4, BA9S BASE LED, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT), 120VAC/ DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MULTICOMP MCL236PURGW LED, Green, Red, Through Hole, 120 , Rectangular, R 20mA, G 20mA Product overview: MCL236PURGW from Multicomp is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Acceptance Angle: 120 degrees
- Light Guide Type: Fiber Optic
Find Suppliers by Category Top
More Information Top
-
Upgrade of the LHCb ECAL monitoring system
The production, installation and commissioning of the light guides. . range of interest: the blue LED Multicomp OVL-5523 selected for ECAL was used as a light source.
-
http://curis.ku.dk/ws/files/44311177/hausen.TEI_2012.statube.pdf
Each layer hosts two RGB LEDs ( Multicomp SMD OVS-5309).
-
CR4 - Thread: 3mm LEDs in Yellow Over 10,000 mcds
A quick check of 3mm yellow LED tells me that Multicomp makes a yellow 5cd @ 20mA DC.
-
Sensors and Microsystems
The light source is a Multicomp ® “warm-white” LED , while the spectrometer .
-
Latent Mixture of Discriminative Experts
Louis-Philippe Morency is currently a research assistant professor at the Uni- versity of Southern California (USC) and a research scientist at USC Institute for Creative Technologies where he leads the Multimodal Communication and Computation Laboratory ( MultiComp Lab).
-
Photobiological Interactions of Blue Light and Photosynthetic Photon Flux: Effects of Monochromatic and Broad‐Spectrum Light Sources
Each chamber contained one of three broad-spectrum LED arrays (warm, neu- tral and cool white [ Multicomp ; Newark, Gaffney, SC]), or one of five monochromatic LED arrays (pure red, pure blue and combinations of red and blue [RB] and red, green and …
-
Vanadium Pentoxide/Reduced Graphene Oxide Composite as an Efficient Electrode Material for High‐Performance Supercapacitors and Self‐Powered Systems
The commercial lead zirconate titanate (PZT) thin-film based nanogenerator was purchased from MULTICOMP (Cata- log no: EPX3FHDW) with dimension of 200.22 mm (diame- terthickness).
-
DIRECT ENERGY CONVERSION FISSION REACTOR ANNUAL REPORT FOR THE PERIOD AUGUST 15,2000 THROUGH SEPTEMBER 30,2001
In between each stage of MULTICOMP (three stages total), the internal stream was reduced in temperature back … As mentioned earlier, the He stream (OVHD-4A) from SEP-4 eventually leading into the compressor system …
-
http://www.nxp.com/documents/user_manual/UM10693.pdf
Multicomp solder hole for flying lead of transformer T1 (A) .
-
http://www.nxp.com/documents/user_manual/UM10694.pdf
Multicomp solder hole for flying lead of transformer T1 (A) .
Indicates content that may require registration and/or purchase.