Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: AUTORANGING MULTIMETER
- Operating Temperature: 0 to 70 C
- Packing Method: Bulk Pack
- Features: Other
-
Description: MULTIMETER RF 315/433/868/915MHZ
- Features: Other
-
Supplier: Yageo USA
Description: New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers
- Resistance Range: 324 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.25 watts
- Configuration: Single Resistor
-
-
Supplier: Renesas Electronics Corporation
Description: The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-digit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface with a liquid crystal display
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP
-
Supplier: Allied Electronics, Inc.
Description: Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating Custom one-chip LSI microprocessor circuit 0.7 in. 2000 count LED display 4-terminal kelvin connection 5 VDC test voltage Benchtop Meter 7 Ranges Covers 20 mΩ to 20 KΩ Full Scale High Resolution to 0.01 mΩ 1999
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
EDA vendors ponder 90-nm tools Major EDA vendors are preparing a clear message for chip designers: The 90-nanometer process node requires considerable retooling. Artisan libraries to work with Monterey tools Netlist-to-GDSII design tool company Monterey Design Systems and physical library vendor
More Information Top
-
Design and realization of ADXL203 posture detection platform based on LabVIEW
Analysis and applied design of intellegent multimeter chip [D].
-
Measurement of the electric power quality and related problems
The digital signal-processing techniques presently available allow for implementing a low-cost, single- chip multimeter for the accurate and precise measure- ment of all considered indices.
-
NJU92 datasheet : Datasheets for Electronic Components and Semiconductors
3 x 1/2 digit single chip digital multimeter LSI .
-
Page 5. Semiconductor parts with 920 in root number
3.1/2 DIGIT SINGLE CHIP DIGITAL MULTIMETER LSI .
-
New Japan Radio Co., Ltd. NJU9207 Series Datasheets. NJU9208, NJU9208F, NJU9207F, NJU9207BF, NJU9207, NJU9207B Datasheet.
3 x 1/2 digit single chip digital multimeter LSI in 80-pin QFP package.
-
Page 24. Semiconductor parts with 210 in root number
3.3/4 DIGIT SINGLE CHIP DIGITAL MULTIMETER LSI?
-
NJU9207 datasheet : Datasheets for Electronic Components and Semiconductors
3 x 1/2 digit single chip digital multimeter LSI .
-
Page 14. Semiconductor parts with 212 in root number
3.1/2 DIGIT SINGLE CHIP DIGITAL MULTIMETER LSI?
-
9212 datasheet : Datasheets for Electronic Components and Semiconductors
3 x 1/2 digit single chip digital multimeter LSI .
-
NJU9210C datasheet : Datasheets for Electronic Components and Semiconductors
3 x 3/4 digit single chip digital multimeter LSI .
Indicates content that may require registration and/or purchase.