-
Supplier: Newark, An Avnet Company
Description: Multi-pin Thermocouple Connector Bodies RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: MULTIPIN DESIGN THERMOCOUPLE CONNECTOR 12 PIN FEMALE FLANGED
-
Supplier: Conax Technologies
Description: Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
-
Supplier: Radwell International
Description: MULTI-PIN TC CABLE CONNECTOR, 24 PIN, THERMOCOUPLE ALLOY PINS AND SOCKETS, COMPATIBLE WITH MTC PRECISION CNC MACHINE CONTACTS OR HPC ECONOMICAL DESIGN CONTACTS, AIR AND MOISTURE RESISTANT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: connectors, multi-pin connectors, standard size connectors, connectors intended primarily for panel mounting, or high-temperature connectors (for example, those designed for continuous use at temperatures significantly above approximately 500 °F (260 °C)). The
-
Supplier: ASTM International
Description: connectors, multi-pin connectors, miniature connectors, or connectors intended primarily for panel mounting. High temperature connectors (for example, those designed for continuous use at temperatures significantly higher than about 500°F (260°C)) are not intended
-
Supplier: DigiKey
Description: MULTI-PIN THERMOCOUPLE CABLE CON
- Connector Type: Circular / Cylindrical Connector
-
Supplier: DigiKey
Description: MULTI-PIN THERMOCOUPLE CABLE CON
- Number of Contacts: 24 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: DigiKey
Description: MULTI-PIN THERMOCOUPLE CABLE CON
- Features: Other
- Geometry: Straight
-
Supplier: DigiKey
Description: MULTI-PIN THERMOCOUPLE CABLE CON
- Form Factor: Handheld
- Tool Type: Inserter
-
Supplier: Radwell International
Description: MULTI-PIN THERMOCOUPLE CABLE CONNECTOR, 55 PINS, FEMALE, -55 °C TO 200 °C (-67 °F TO 392 °F), FLANGED CONNECTOR, MTC SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Glenair, Inc.
Description: Electrical connector contacts used in multi-pin military standard and commercial equivalent connectors (MIL-DTL-38999, MIL-DTL-24308 and others) are controlled by the MIL-DTL-39029 specification (now SAE AS39029) which regulates materials, dimensions, plating thicknesses, electrical
- Terminal Type: Connector Pin, Connector Socket
-
Supplier: ValueTronics International, Inc.
Description: Optional interfaces include GPIB, RS-232, and TSP-Link® Technology 12 different switch, RF, and control modules to connect to as many as 80 DUTs in one test setup Up to 80 2-pole channels of thermocouple, RTD, or thermistor temperature measurements Scanning speeds as high as 800
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
also offer multi-pin screw or bayonet-style connectors. The lead wire between the probe and the connectors runs continuously, using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost saving option, Conax may transition to extension grade wire for the lead (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Correction for Thermal EMFs in Thermocouple Feedthroughs - Nasa Tech Briefs :: NASA Tech Briefs
One disadvantage of the traditional technique is that it is expensive and time-consuming to fabricate multipin custom thermocouple connectors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32434/61718647-MIT.pdf?sequence=2
* Multipin design thermocouple connectors (Female flanged Omega MTC-24-FF .
-
Home :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Tech Briefs :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Physical Sciences :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Physical Sciences :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Physical Sciences :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Physical Sciences :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
Physical Sciences :: NASA Tech Briefs
Expensive thermocouple -alloy multipin hermetic feedthrough connectors are no longer necessary.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA286337&Location=U2&doc=GetTRDoc.pdf
Conventional brass pin and socket terminations are used on the thermocouple cable assemblies at the multipin connector interfaces.
Indicates content that may require registration and/or purchase.