-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Unipolar operation with high sensitivity Operating temperature range from -40°C to 125°C Open drain output Wide range of supply
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Bipolar operation with high sensitivity Operating temperature range from -40°C to 125°C CMOS output Wide range of supply
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
-
Supplier: Radwell International
Description: RECEPTACLE, DC MICRO M12, STRAIGHT FEMALE, 4 PIN, 3-WIRE, 250 VAC/VDC VOLTAGE RATING, 4 AMPERES, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Gender: Female / Jack
- Geometry: Straight
Find Suppliers by Category Top
More Information Top
-
Detection of subnanotesla oscillatory magnetic fields using MRI
For exam- ple, the strongest type of neural oscillation, the alpha activ- ity, produces an equivalent current dipole of $100 nano ampere meters (nAm), whereas typically evoked potentials produce current dipoles of $10 nAm (18).
-
Tonotopic representation of missing fundamental complex sounds in the human auditory cortex
…LC, the lowest component of MF; MF, missing fundamental of complex sounds; MEG, magnetoencephalography; MRI, magnetic resonance imaging; N1, AEP at a latency of about 100 ms; N1m, AEF corresponding to N1 of AEP; nAm, nano Ampere metre , 10À9 Am; PET, positron…
-
Frontiers | Object repetition leads to local increases in the temporal coordination of neural responses | Frontiers in Human Neuroscience
A Wilcoxon Rank Sum test revealed that the power, averaged over time samples per trial, was greater for Repeated than for Novel trials (z = 2.73, P = 0.007). nAm/T ( nano Ampere meters per Tesla) is a measure of the amplitude of…
-
Effect of molecular hindrance on dc conductivity in dielectric liquids including water
The coilduction current was measured by nano ampere meter , and the conductivity was calculated from the current which was measured IO minutes later after the voltage applied.
-
The effect of the starting powders particle size on the electrical properties of sintered Co doped ZnO varistors
The current–voltage I(V) behavior was measured using a direct current power supply (1,500 V, 10-2 A), a Nano - Ampere meter and a Voltmeter.
-
Fabrication and characterization of fast response pyroelectric sensors based on Fe-doped PZT thin films
In addition a RIGOL digital oscil- loscope was used for pulse detection, a DEKTAK appa- ratus for thickness determination of thin films and also a nano - Ampere meter for pyroelectric current measurement.
-
Absorption and emission spectroscopic characterisation of F3 - colour centers in a LiF crystal
The photomultiplier signal was read out with a nano - Ampere meter (Keithley type 177).
-
A cooling device for the SIT camera tube of a TV image recording system for conventional transmission electron microscopy
The dark current ID of the SIT camera tube was measured with a nano - ampere meter in the input circuit of the video amplifier.
-
Markers from event-related potential subcomponents and reaction time for information processing dysfunction in schizophrenia
The magnitude of the dipole activity (source potential) were measured in units of nano - ampere - meters (nAm).
-
Encyclopedia of Computational Neuroscience
Estimates on the size of cortical volume that creates a minimally measurable primary current signal (~10 nano - Ampere - meter ) are ~106 PNs .
Indicates content that may require registration and/or purchase.