-
Supplier: SAE International
Description: In automotive components, filter serves as one of the most significant part of any vehicle. The efficiency and life of the filter plays an important role in determining the optimum wear protection of the engines. Currently, the cellulose media made on the wetlaid nonwoven
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 4,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Pulsatron dust collector requires
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
-
Supplier: Filter 1 Clean Air Consultants
Description: filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide even,
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
Find Suppliers by Category Top
More Information Top
-
Meltblown nanofiber media for enhanced quality factor
Abstract: Nanofibers definitely hold great advantage and promise in filtration as they have very high specific surface area, which ensures greater probability of capturing the particles and hence, the filtration efficiency of the nanofiber filter media is high.
-
Electrospun Nanofibers for Energy and Environmental Applications
It has been found that the proposed 3D model was able to reasonably predict the measured filtration efficiency, pressure drop, and quality factor for PU- based nanofiber filter media .
-
Stability and Characterization of Nanofibers on Liquid filtration media in Automotive Filters
Nanofiber filter media improves filter life by employing higher dust holding capacity.
-
Boehmite nanoparticles incorporated electrospun nylon-6 nanofiber web for new electret filter media
The filtration performance of nanofiber filter media has been evaluated by various kinds of challenging aerosols such as NaCl,6 silver,6 polystyrene latex (PSL)6,16 and ISO .
-
Performance Characterization of Nanofibers on Fuel Filtration Media in Automotive Filters
Nanofiber filter media improves filter life by employing higher dust holding capacity.
-
Recent progress in the preparation, characterization, and applications of nanofibers and nanofiber membranes via electrospinning/interfacial polymerization
The Ultra-Web nanofiber filter medium from Donaldson Co. has become available to the nonwoven and fil- tration industries for a broad range of filtration applications.
-
How to Get Cleaner Air: Your Bottom Line for Dust Collection
Combined with new pleat configurations, increased space between pleats, shorter 1.5-inch pleat height, and improved nanofiber filter media technology, oval-shaped filters provided more effective media area and virtually eliminated clogging problems.
-
Intelligent Textiles and Clothing for Ballistic and NBC Protection
Grafe et al. [75], showed that the use of nanofiber filter media extends the service life of vehicle engines in many off-road and on-road applications.
-
Electrospinning of nanofibers
…device that could effectively overcome the traditional draw- backs of low output and high production cost.36 Donaldson filtration has its own patented process setup for making tens of thousands of square meters of electrospun nanofiber filter media .37 From the avail…
-
Aerosol filtration using electrospun cellulose acetate fibers
The filter clogging study showed predominantly cake formation during filtration of NaCl particle using nanofiber filter media .
Indicates content that may require registration and/or purchase.