Products & Services

See also: Categories
  • Supplier: Bervina Ltd.

    Description: where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings

    • Bore Diameter: 0.11023628 to 0.17322844 inch
    • Coupling Diameter: 0.50000027 inch
    • Coupling Length: 0.90157529 inch
    • Angular Misalignment: 5 degrees

  • Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching

    • Length: 0.0787402 to 1.968505 inch
    • Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
    • Fastener Standards: AIA / NAS, AN / MS
    • Head Type: Flat Head, Oval Head

  • Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching

    • Length: 0.0787402 to 1.968505 inch
    • Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
    • Fastener Standards: AIA / NAS, AN / MS
    • Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8

  • Supplier: Sandvik AB

    Description: " SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 70 MM OVERALL LENGTH 31 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD DIN, NAS 907 TYPE C CUT MATERIAL IRON, STEEL DRILL DIAMETER 6.2

    • Cutting Diameter: 0.24409462 inch
    • Material: High Speed Steel
    • Product: Individual Drill
    • Units: Metric

  • Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with a resilient

    • Length: 0.0787402 to 1.968505 inch
    • Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
    • Fastener Standards: AIA / NAS, AN / MS
    • Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8

  • Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head,

    • Length: 0.0787402 to 1.968505 inch
    • Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
    • Fastener Standards: AIA / NAS, AN / MS
    • Screw Type: Cap Screw