Products/Services for Natural Cork Floats

  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water’s surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation...
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  •  
    Flooring (industrial) - (877 companies)
    ...or dustproof finishes. Hardwood flooring is often used in residential applications because it improves the resale value of a home. Industrial flooring products also include: Indoor and outdoor carpeting and rugs - Carpets and rugs are made from natural...
  •  
    Float Collars - (12 companies)
    Float collars are short sections of casing with a backpressure valve that prevents fluid flow back during cementing and case running operations. Float collars are a cementing component installed near the bottom of the casing string. Their primary...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1427 companies)
    ...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
  •  
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
  •  
    Liquid Level Floats - (58 companies)
    Liquid level floats, sometimes known as float balls, are spherical, cylindrical and similarly-shaped objects - made from either rigid or non-rigid material - that are engineered for buoyancy in water and other liquids. They are used for surface...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Balls and Sphere Shapes - (211 companies)
    ...resistance is required. Examples of applications that require non-ferrous balls and sphere shapes include: chemical. paper. textile. food. pharmaceutical. Hollow aluminum and stainless steel balls and sphere shapes are used for float applications...
  •  
    Washers - (1243 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire