Products/Services for NBC Air Filter Systems
-
Filtration Equipment - (1217 companies)Additional standards can be found at the IHS standards store. AHRI 850 I-P - This standard applies to factory-made Air Filter Equipment and Air Filter Media as used in such equipment, for removing particulate matter, when used in environmental conditioning...Application / Industry UseSedimentation EquipmentGravity Filtration Equipment -
Air Filters (industrial) - (933 companies)Industrial air filters reduce the number of particles in the air that passes through them. Industrial air filters are devices designed to remove solid particulates and molecular contaminants for the purpose of improving air quality in a system... -
Gas Dryers, Filters, and Purifiers - (383 companies)Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications. How to Select Gas... -
Compressed Air Filters - (512 companies)Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply. In a standard compressed air filter the following components will be found between the point where the compressed air enters... -
Respirators and Dust Masks - (432 companies)...from particulate matter is an air purifier, and typically comes with a filter or respirator cartridge that is replaced periodically. These disposable respirator cartridges lock into place and are rated by their ability to protect wearers from vapors... -
HEPA Filters and ULPA Filters - (158 companies)High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 um High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air...
-
Air Purifiers - (286 companies)Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Air Handlers - (344 companies)...of a blower, a heat exchange medium for heat or air conditioning, and housing. An air handler unit is the main component of an air conditioning system. An air-handler unit includes: various dampers. air filter. heating and cooling coils. fan. Dampers...
-
Air Compressors - (1121 companies)...with paper or polyester filters that remove oil, dust, vapors, and other debris are also available. Oil-free air is especially important in applications such as food processing and semi-conductor manufacturing, where as little as one part per billion...
Product News
-
Ducon Environmental Systems
Pulse-air and reverse air type baghouse filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reverse Air type Baghouse Filters Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Festo Corporation
MS2, Compressed air filter regulator valve The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m... (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Harbory Filtration
How to choose air filter media efficiency level? Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application requirements. A higher-efficiency filter can capture smaller particles, but it may also create greater airflow resistance if the media is not properly designed. 1. Identify the required filtration target. First, determine what contaminants need to be removed: Coarse dust, fibers, and larger particles --> low-efficiency media... (read more)Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Harbory Filtration
Why choose pp air filter media in air filtration? PP is used across nearly every filtration sector: HVAC Systems: Commercial and residential building ventilation. Automotive: Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: Dust collection, cleanrooms, and household air purifiers. Furthermore, the performance of PP media can be highly customized by adjusting fiber diameter, thickness, porosity, and electrostatic... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
Why choose Merv Air Filter Media? laboratories. MERV 13 -16. 0.3 -1 um (bacteria, smoke, aerosols). Cleanrooms, pharmaceutical, food processing. Key Benefits of MERV Air Filter Media. 1. Optimized Indoor Air Quality. Higher MERV ratings capture finer particles, including bacteria, smoke, and fine dust. Harbory Filtration's MERV-rated media helps facilities meet indoor air quality standards for occupants, products, and processes. 2. Energy Efficiency. Higher MERV does not always mean higher energy costs. Harbory Filtration offers... (read more)Browse Filter Media Datasheets for Harbory Filtration -
STEGO
STEGO Filter-Fan Plus air-flap technology Cooling. Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to electrical and electronic components malfunctioning. Our filter fans and fans for control cabinets reliably prevent overheating and damage to components. Follow us on: Facebook. YouTube. LinkedIn. STEGO Blog. Perfect thermal management. SIMPLY INNOVATIVE. BETTER FOR SURE. STEGO develops and manufactures products... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Harbory Filtration
High-performance PP Melt Blown Air Filter Media PP Air Filter Media Introduction. PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient airborne particle removal, low-pressure-drop operation, and long service life in industrial and commercial air filtration applications. With excellent chemical resistance, moisture resistance, and mechanical... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
XBM Bag Air Filter Media: M5 to F9 Grades High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding industrial ventilation environments. Product Overview. The XBM series is manufactured by Harbory Filtration using 100% non-toxic, odorless polypropylene with a multi-layer media structure. This design creates a larger dust-holding capacity compared to standard medium-efficiency bag... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Finder S.p.A. con unico socio
EXHAUST FILTER - for cabinets and switchboards Type 7F.03 Exhaust Filter for cabinets and switchboards - for external use. Time saving installation and maintenance. Air volume and sizes, depending on models. (read more)Browse Filter Media Datasheets for Finder S.p.A. con unico socio
-
Advanced Integrated Collective Protection System (AICPS)
The Advanced Integrated Collective Protection System (AICPS) is an advanced NBC air filtration system integrated with environmental control and auxiliary exportable power.
-
MID armoured engineering vehicle
They are provided with an NBC air filtration system and detection equipment.
-
ARMY
The tanks were used instead of bulldozers because the armour offered radiation protection and because the MBTs are fitted with a nuclear, biological, and chemical ( NBC ) air filtration system .
-
SDF continues to lead quake, tsunami relief efforts
The tanks are being used instead of bulldozers because the armour offers radiation protection and they are fitted with an NBC air filtration system .
-
Global Armour EOD helmet
This can be replaced with an NBC forced air filtration system .
-
SHOW REPORT
Other modifications include an improved cooling and lubrication system for the engine, an NBC air - filtration system , fire-suppression device, GPS and digital map display.
-
Marauder and Matador enter production
Optional features include: a nuclear, biological and chemical ( NBC ) filtration system and air -conditioning; customer-specified weapon mounts; and a series of auxiliary power units (APU) that can be integrated into the sacrificial stowage bins located on either side of the hull.
-
M93/M93A1 Fox NBCRS vehicle
In addition to the vehicle's base armour, which gives protection to blast and ballistic threats, the vehicle is fitted with an air conditioning system featuring NBC filtration and over pressure.
-
FIDA Spa clinches sheltered systems deal
The systems will also include air conditioning, NBC filtering systems , emergency lights, fire alarms and integrated power supplies.
-
Jordan plans new armored carrier family
In addition, it is planned to give the Temsah a General Dynamics AVDS1790-2C engine uprated to 950hp with a Gold Medallion kit, coupled to an upgraded Allison CD850 transmission, plus a new air conditioning/ NBC filtration system and improved internal stowage.
Indicates content that may require registration and/or purchase.