Products/Services for NBC Filtration Systems

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • FA Range of NBC Filtration and Ventilation Systems for Vehicles, Containers and Mobile Shelters
    FA 230/150 T and FA 270/180 T NBC Filtration and Ventilation System for Containers and Mobile Shelters The FA 230/150 T and FA 270/180 T are heavy duty ventilation and NBC filtration systems primarily for containers and mobile shelters.
  • NBC ventilation/filtration system with integrated air conditioning
    The box unit can have optional ballistic protection and contains the NBC filtration system consisting of an external air intake, cyclone prefilter, High-Efficiency Particulate Air (HEPA)/carbon NBC filter, fan and the filtered air outlets.
  • Mitigation and Response Capability
    Fully equipped with an array of instruments - including a nuclear, biological and chemical ( NBC ) filtration system - each laboratory is housed within an air- and water- tight 20-feet ISO 1C container.
  • Marvin Land Systems Corporation AFV upgrades
    … family of armoured personnel carriers, as well as special purpose kits, including an add-on armour kit, a belly armour kit, an environmental control system (which includes a heater, an air conditioning system and an NBC filtration system ), a dual-shot fire …
  • Environmental Life-Support System (ELSS)
    The ELSS is designed to be used in conjunction with NBC filtration systems , such as those offered by Ametek.
  • Aero Sekur Self-Inflating NBC Modular Shelter
    The shelter system consists of the main shelter body, a decontamination ante-chamber shower unit and electricity, lighting, air-conditioning and NBC filtering systems .
  • NOVEK Constructions BV
    Design and produce AC systems, aircraft support equipment, loaders, NBC filter systems , trailers, spuds, ship winches and cranes, hydraulic and electric steering equipment for aerospace, defence and marine industries.
  • FU-340 Non-Magnetic CBRN Filtration Unit
    The FU-340 Non-Magnetic CBRN Filtration Unit, previously known as the YSB NBC filter system , was originally developed by Filtrator AB for Kockums AB for installation on four Swedish Styrsö-class Mine Counter Measures Vessels (MCMVs).


Product Announcements
Kaydon Filtration Corporation
Kaydon Filtration Corporation
Kaydon Filtration Corporation