-
Supplier: IC Realtime, LLC
Description: accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC
- Image: Color
-
Supplier: EIC Solutions, Inc.
Description: maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.
- Length / Height: 36 inch
- Width/Diameter: 30 inch
- Depth: 16 inch
- Height: 36 inch
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. If you need to connect multiple cameras or other 802.3af compatible devices, we offer the AW58103HTS, identical
- Number of Channels: 4 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Features: Point-to-Point, Power-over-Ethernet (PoE) Ready
-
-
Supplier: Metaphase Technologies, Inc.
Description: MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Other
- Application: Commercial, Outdoor
- Lamp Type: LED
-
Supplier: Metaphase Technologies, Inc.
Description: MetaBright™ Long Range Strobe (Wide Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. This weather proof and compact strobe features a frequency following drive circuit which allows a
- Light Fixture Voltage: 24 volts
- Features: Bulb Included, Other
- Application: Commercial, Outdoor
- Lamp Type: LED
-
Supplier: L-com, Inc.
Description: Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination
- Features: Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination
- Features: Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination
- Features: Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: Both enclosure options are outdoor qualified NEMA 3R type enclosures with easy mounting flanges. The LPXT-WP Wallmount/ Pole Mount series feature RJ-45 protection circuits for the Ethernet data pairs pins (1,2) (3,6) and DC un-polarized power pins (4,5) (7,8) for any combination
- Features: Dataline and DC Signal
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Ethernet connections that link "fringe" IP devices such as video surveillance cameras or other devices needing robust and secure high data rates. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58100
- Number of Channels: 4 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Features: Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Ethernet connections that link “fringe” IP devices such as video surveillance cameras or other devices needing robust and secure high data rates. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58300
- Number of Channels: 2 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Features: Point-to-Multipoint, Point-to-Point, Power-over-Ethernet (PoE) Ready
-
Supplier: Tripp Lite by Eaton
Description: 802.3u, 802.3x, 802.3, 802.1q, 802.1d, 802.1w, 802.3ad and 802.3az standards Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. racks and rack enclosures NEMA 5-15P plug with 6 ft. AC power cord
- Number of Ports: 26 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Atlas Inspection Technologies, Inc.
Description: and flammability requirements of UL Standard 508C and 746C UL94 5VA Flammability Rated Assembly IP 65/NEMA 4 Rated both open and closed Allows for safe thermal imaging of fully energized electrical components through closed doors Works with all infrared cameras Manufactured with non
Find Suppliers by Category Top
Featured Products Top
-
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet-resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
that Advantech met that challenge with a solution that is designed and built to withstand the demands of the real world.” Utilizing NVIDIA AI software stacks with up to 4x the CUDA cores, the MIC-733-NEMA can support (read more)
Browse Computers Datasheets for Advantech -
implementation. 4. Compliance and Protection Vortec coolers are UL-listed and rated for NEMA 4, 4X, and 12 enclosures, offering proven protection against ingress of dust, water, and corrosion. Real-World Impact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
the lid holes are located outside the gasket channel for increased ingress protection. The 1550ZF series has been independently tested to meet IP66, IP67, and IP68 as well as NEMA Type 4, 4X, 12 and 13 ratings and is cUL and UL listed. Features: (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Ideal for protecting instruments and electronic devices in industrial environments, the watertight 1590Z series is constructed of thick diecast aluminum alloy walls and designed to meet IP68 (NEMA 4, 4X, 6, and 6P). These tough enclosures have an impact rating of IK08 per IEC62262 (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
http://www.cisco.com/en/US/prod/collateral/wireless/ps5679/ps8368/data_sheet_c78-532987.pdf
… Power-over-Ethernet (PoE) interface makes it easy to connect IP devices, such as IP video cameras . NEMA Type 4X enclosures help ensure a robust system that can withstand rough weather conditions.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L_HP241WPZ_D.pdf
The power supply provides inherent synchronization of line-locked cameras and features built-in thermal protection. This power supply features a water-tight, dust-tight, corrosion-resistant NEMA 4X rated enclosure .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/L_HP241WPS_D.pdf
The power supply provides inherent synchronization of line-locked cameras and features built-in thermal protection. This power supply features a water-tight, dust-tight, corrosion-resistant NEMA 4X rated enclosure .
-
Cisco Aironet 1550 Series Outdoor Access Point Data Sheet - Cisco
… Power-over-Ethernet (PoE) interface makes it easy to connect IP devices, such as IP video cameras . NEMA Type 4X enclosures help ensure a robust system that can withstand demanding environments.
-
Improved Hairline Crack Detector and Poor Shell-Quality Eggs
… in the chamber, which in turn caused the pressure sensor to trigger the camera for the negative … A touch-screen, housed in a NEMA 4X stainless-steel enclosure , was also implemented along with improved control and data management software.
-
An Independent Remote Monitoring System for Gulf of Mexico Deepwater Floating Production Systems
Fiberglass electronics enclosures fully compliant with NEMA 4X , IP56, UL listed • Digital camera system with video sample rate up to 4Hz and 640 x 480 imagery; system supports …
-
10 Things You Need To Know About IR Windows
… non-transmissive in the 8μm to 14μm (LW) portion of the spectrum where PdM cameras typically function). … 60529) that classifies products as“dust tight,”with complete protection against contact (with parts contained within the enclosure ). NEMA 4/4X and IP65 are equivalent ratings. 4X also must resist corrosion.
-
Advanced Search
ENCLOSED NEMA 4X /7/9 Camera Solutions .
-
Evaluation of LED and Tungsten-Halogen Lighting for Fecal Contaminant Detection
In the demanding poultry processing environment, where all equipment must run continually and be protected in a NEMA 4X enclosure , LED lighting has the potential to be a better alternative than traditional tungsten-halogen lighting for multispectral imaging systems. … was used to draw a rectangle on the cutting board equivalent to the camera field of view …
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
Such enclosures are NEMA 3, 3X, 4, 4X , 6, 12 or 13 enclosures . DVCAM Digital videocassette camera video format; potential emerging video produc- tion standard promoted by SONY.
Indicates content that may require registration and/or purchase.