-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications.
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Trim-Lok, Inc.
Description: Rubber edge trim is a highly flexible trim made of dense neoprene rubber for edging applications with excellent wear and ozone resistance that fits most tight radius applications. Rubber Edge Trim is a highly flexible trim made of
- Width: 0.1875 to 1 inch
- Operating Temperature: -40 to 225 F
- Type: Edge Trim
- Material: Ethylene Propylene (EPDM), Neoprene
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
-
Supplier: National Rubber Corporation
Description: National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Custom Gasket, Other, Weatherstripping
- Type: Trim Seal
-
Supplier: Device Technologies, Inc.
Description: Trim-Fast™ S Series EPDM Edge or Door Trim – An EPDM gasket with steel or stainless steel wirefor durability and strength, while providing a lower cost alternative in broad array of applications and environments. Key Benefits Fast easy application to protect your critical
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental seal around
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series SiliconeA better, cleaner, faster way to protect your equipmentfrom environmental issues such as dust, low and high temperatures and moisture. Key Benefits Long term performance protects your critical equipment 100’s of COTS (Commercial Off The Shelf) variations
- Type: Edge Trim
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Edge Seal D Series PVC/EPDMA better, cleaner and faster way to protect your equipment from environmental conditions;dust, low and high temperatures and moisture. Seal-Fast Features Greater flexibility for tight corners Smaller profile Excellent grip strength Excellent resistance to
- Type: Edge Trim
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C
- Features: Adhesive Backed, Custom Gasket, Gasket Strip, Other, Tadpole Gasket, Tape, Window Gasket
- Type: Edge Trim, Trim Seal
- Material: Silicone Rubber
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these edge trims? Wide range of uses, from edge protection to weatherproofing windows and doors Made from high quality 70 durometer SBR for durability Available in a wide range of sizes to meet any need Can be used with adhesive for a watertight,
- Type: Edge Trim
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyethylene (PE), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Trim-Lok, Inc.
Description: Many Applications Car Door Edge Guards Furniture Vending Machines Running Boards Fender Flares
- Width: 0.3125 to 0.4375 inch
- Operating Temperature: -20 to 150 F
- Features: Color Options
- Type: Edge Trim
-
Supplier: Daemar Inc.
Description: Caplugs Edge Liner offers a convenient method for covering the sharp edges of large or irregularly shaped holes in sheet metal. It is pressed into place around the perimeter of the hole. Series EGL-22 is designed specifically to provide spacers when stacking sheet metal or board to
- Width: 0.28 inch
- Grip Size: 0.13 to 0.283 inch
- Type: Edge Trim
- Material: Polyethylene (PE)
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available
- Features: Custom Gasket, Other, Sheet / Die-cut, Weatherstripping
- Type: Edge Trim, Trim Seal
- Material: Ethylene Propylene (EPDM), Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: EMKA Incorporated
Description: steel spring core
- Width: 0.3543309 to 0.41338605 inch
- Operating Temperature: -20 to 212 F
- Grip Size: 0.0393701 to 0.17716545 inch
- Type: Edge Trim
-
Supplier: Trim-Lok, Inc.
Description: Plastic Sewable J-Clip.
- Width: 1.18 inch
- Type: Edge Trim
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
News One-piece seals perform better than seals with unbonded terminal ends, as a result there is a growing trend for OEM’s to prefer and design in one-piece seal solutions to their products. One-piece rubber seals are made by (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and rectangular shapes (standard (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
Bumpers Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. They are available in round, square, and (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
superior edge quality. We will be able to cut sheet from 0.018” up to 4” plate. Cutting from drawings in DXF, DWG, OR IGS formats as well as many others. Drawings can also be created based on sketches of PDF files. HPAlloys caters to special (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
-water in the highly pressurized underwater environment. Manufactured from highly corrosion resistant metals, ZAGO’s self-sealing fasteners are engineered with a groove to accommodate a rubber O-ring that seals out the hazards posed by the undersea environment. In addition, ZAGO’s fasteners (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Polymer Technology
The pres- sure-roll is also metal but is covered with a rubber sleeve, usually neoprene or silicone rubber . .... After leaving the chill-roll, the coated material is drawn over a driven slitter-roll where the edges are trimmed to remove the uncoated edge and the small bead of polymer which builds up at the edges of the film.
-
NASA Aircraft Management Information System
…05 09 GP N 000000000 0 0 L/P WATER PUMP 8507K16 FT $1.02 09 BL N 002471103 4 1 L/P NEOPRENE,EDGE TRIM 8507K33 FT $1.81 09 BG N 002471103 0 0 L/P NEOPRENE EDGE TRIM 8475013931182-S EA $787 … TURRETS 8612K21 FT $29.50 09 ER N 000000000 0 0 L/P SILICON RUBBER ,FABRIC-REINFO 8609K23…
-
A Mechanical Trimmer for Crisphead Lettuce —Refinements, Field Tests, and Performance
Slippage of Heads While in the Trimmer A number of modifications were made to reduce head slippage .... These included, (a) cover-ing the disc periphery with a roughtop belting, (b) covering the top surface with 0.32 cm (1/8 in.) neoprene rub-ber with no overhung and … a 1.27 cm (1/2 in.) rubber overhang of the disc … design produced a good grasp on the lettuce butts, elim-inated the square edge of the disc…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
…rotor poles; rotor supports; rotor yokes; round bars; rubber boots; rubber dust caps; rubber hoses; rust inhibitors … brake assembly spacers; exciter panel spacers; exhaust manifold bolt spacers; machined steel spacers; neoprene cable spacers; operator .... thrust rings; thyristors; tie bar sets; tie rings; tie wraps; tier springs; toilets; toilet cover dispensers; tool boxes; toothed couplings; top plates; torque tubes; traction pins; transducers; transformers; transmissions; transponders; tray cablings; treaded plugs; treaded rods; trim edges ; trim strips; tripod seat…
-
Kanerva's Occupational Dermatology
Uppers, toe-caps, quarters, linings, and insoles are cut and edged which includes fold- ing, glueing, and .... After assembly, the shoe is finished and trimmed . .... Possible occupational exposure covers a broad spectrum of allergens: preservatives, dyes, tanning agents, neoprene materials and neoprene glues, polyurethane materials and polyurethane glues, epoxy resins, diluents and epoxy resin glues, rubber materials and rubber glues, and acrylic resins (Mancuso et al. 1996).
-
Issue of use of adhesive and adhesion in automobile (automotive production technical special feature)
…is the thing based on copolymer of Crow roprene and atarilonitrile and because the adhesiveness for getting outstanding outstanding oil resistance and vinyl of weather resistance, 耐 febrile, wear resistance, 耐 OZON 性 and nitrile rubber of neoprene is being combined, progressively … panel in case and with case makes with covered with ceiling and the edge part is 折 .... Numerous thing of S B R origin is being used as trim cement with America.
-
An Economical Design for a Microclimate Vitrine for Paintings using the Picture Frame as the Primary Housing
Closed-cell neoprene , felt fabric lightly impregnated with microcrystalline wax, or any of a variety of proprietary .... If the frame rabbet is uneven or out of plane, a thickened silicone- rubber mold material can .... After curing, any excess can be easily trimmed from the front along the edge of the sight opening and from the back along the edge of the glass.
-
Proceedings of the Physiological Society, 17‐18 December 1987, St. Bartholomew's Meeting: Demonstrations
After the plastic had cooled and set, the sheets were removed from the subject and trimmed . .... Windows were cut in the inner foam layer overlying the carotid sinus regions and the edges and midline were covered with neoprene foam (2-5 cm wide, 5 mm thick). .... An inflatable rubber seal, made from a length of bicycle inner tube with valve and sealed at…
-
Rubber - Raw Materials - Grainger Industrial Supply
Rubber , Neoprene ,1/4 In Thick,12 x 36 In. .... TRIM LOK INC. .... Edge Guard Black,5/16 In.
-
Handbook of Die Design, Second Edition > METAL STAMPING DIES AND THEIR FUNCTION
Steel-rule dies (Fig. 3-15) are usually equipped with neoprene or rubber strippers slightly exceeding the height of the blades. .... Recent research into the cutting blades’ material shows that an edge -hardened material with a softer, durable .... Steel-rule dies may perform blanking, trimming , piercing, forming, embossing, and extruding operations.
Indicates content that may require registration and/or purchase.