Products/Services for Netzsch Progressive Cavity Pump

  • Progressing Cavity Pumps-Image
    Progressing Cavity Pumps - (191 companies)
    Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through...
    Power Source
    Housing Material
  • Screw Pumps-Image
    Screw Pumps - (160 companies)
    ...fluids along an axis. A classic example of screw pumps is the Archimedes screw pump that is still used in irrigation and agricultural applications. Features. Although progressive cavity pumps can be referred to as a single screw pumps, typically, screw...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    ...on the principle of positive displacement. Positive displacement pumps use expanding and contracting cavities to move fluids. In the case of hydraulic pumps, these cavities apply force directly to a hydraulic fluid, allowing it to exit the pump at high...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  • Submersible Pumps-Image
    Submersible Pumps - (760 companies)
    Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    ...it, as is typical in many displacement pumps. Operation. All hand pumps and foot pumps operate on a positive displacement principle. Positive displacement pumps use expanding and contracting cavities to move fluids. Hand pumps and foot pumps can use...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    ...they use contracting and expanding cavities to move fluids. Specifically, they are reciprocating pumps, which have cavities that expand and contract in a reciprocating (back and forth; up and down) motion rather than a circular (rotary) motion. For more...
  •  
    Metering Pumps - (467 companies)
    ...and contracting cavities to move fluids. This method of operation provides the steady flow and consistent volume characteristics of metering pumps, and also makes it more apt to handling viscous liquids and slurries which generate more resistance...
  •  
    Wastewater Pumps - (467 companies)
    Mixing pumps work with drums, tanks, or other containers. Progressive cavity pumps use pipelines or storage tanks to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump. Other...
  •  
    Sump Pumps - (311 companies)
    Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire