-
Supplier: SAE International
Description: This specification covers a nickel alloy in the form of wire, rod, strip, and powder.
-
Supplier: SAE International
Description: This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder and procured in metric units.
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable binder.
-
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM®
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Applications: Automotive / Vehicular, Resistance Alloy / Heating, Wear Parts / Tooling
- Shape / Form: Bar Stock, Profile / Structural Shape, Rod / Round Bar Stock, Wire / Shaped Wire
- Features: Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuZn-D AWS A5.8 Class RBCuZn-D ASME SFA5.27 Class RBCuZn-D ASME SFA5.8 class RBCuZn-D QQ-R-571C, MIL-R-19631B Type RcuZn-D QQ-B-650 (BcuZn-D) Description Washington Alloy Nickel Silver filler metal contains 10% nickel and is used primarily for
-
Supplier: ASTM International
Description: This specification covers the property requirements and corresponding test methods for two iron-nickel-cobalt alloys in the forms of wire, rod, bar, strip, sheet, and tubing, intended primarily for brazed metal-to-ceramic seals with alumina ceramics, for vacuum electronic applications.
-
Supplier: ASTM International
Description: This specification covers the property requirements and corresponding test methods for two iron-nickel-cobalt alloys in the forms of wire, rod, bar, strip, sheet, and tubing, intended primarily for brazed metal-to-ceramic seals with alumina ceramics, for vacuum electronic applications.
-
Supplier: ESAB Welding and Cutting Products
Description: Features A high strength brazing alloy for joining ferrous and non-ferrous metals (except white metals), and carbon and alloy steels. Higher strength than ordinary bronze rods, can replace many higher cost silver alloys.
- Tensile Strength (UTS): 85,000 psi
- Features: Nickel Alloy, Other
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: should be fluxed with Handy Flux or Sure Flo Brazing Flux to assure a sound braze joint. While this filler metal is widely used in the air conditioning and plumbing industries, it is not recommended for ferrous or nickel based materials because the joint will become brittle and may
- Melting Range: 1,460 F
- Conductivity: 51,040,000,000 µS/cm
- Braze Alloy: Copper Alloy Braze, Silver Alloy Braze
- Features: Other
-
Supplier: All-Spec Industries
Description: This unit requires the (7728-100) charging stand or otherwise the unit operates only on battery power (sold separately) Lightweight balanced design Lighted iron illuminates work environment 7750 Includes: 7733 - Nickel cadmium rechargeable battery included
- Output Temperature: 900 F
- Features: ESD Safe / Static Control
- Equipment Type: Gun / Iron / Torch
- Process Capability: Hot Rod / Iron, Soldering Equipment
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a high-temperature vacuum
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: All-Spec Industries
Description: indicator light when Ni-Cad battery is fully recharged Tip detaches instantly without tools 7800 Includes: 7840 - 1 ISO-TIP "60" Pro Charge cordless iron 7833 - Nickel cadmium rechargeable battery 7545 - 1 Fine tip 7577 - 1 Chisel tip 7828-100 - 1 Charging stand
- Output Temperature: 900 F
- Features: ESD Safe / Static Control
- Equipment Type: Gun / Iron / Torch
- Process Capability: Hot Rod / Iron, Soldering Equipment
-
Supplier: Plansee SE
Description: steel taps, high quality material alternate threading Brazing Quaternary silver or copper based brazing alloy Directions for shrink fitting Conical, hardened steel Ring diameter: 2 times the shaft diameter Cone length 1.5 times the Densimet 176S shaft diameter Shrinking temperature:
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Audel Welding Pocket Reference
rod or a nickel brazing rod together with a matching flux.
-
CR4 - Thread: Repairing old wrought iron furniture
They gave me a nickel brazing rod for an electric arc welder.
-
Welding German Silver (nickel silver)
Nickel Silver brazing rod will have a slightly gold tint to it when ground.
-
Not a welder, need project advise please!!!
Or, nickel mix brazing rod .
-
Welding German Silver (nickel silver)
Nickel silver brazing rod is not a good color match. BTDT.
-
TurboTorch NS-1 Nicsil Flow 1 Lb. Pack (0386-0431) at PlumberSurplus.com
• NicSil-Flow (for stainless steel and chrome-plated products) Nickel content brazing rod .
-
Development of variable-width ribbon heating elements for liquid-metal and gas-cooled fast breeder reactor fuel-pin simulators
minals and returned 'ia a nickel central rod brazed to a copper central .
-
ZASMHBA0001547
Hardfacing and brazing rods of nickel -base alloys classified by the American Welding Soci- .
-
Joining Techniques for Core Flow Test Loop Fuel Rod Simulators
If a 45-deg tapered joint were used, samples of nickel and copper rod brazed with Cu-35% Au-3% Ni consistently failed in the copper rod away from the braze joint during room temperature tensile testing.
-
Cast iron to mild steel...use....
Instead of welding with "Ni-rod", high nickel rod , " braze welding" is may be a better choice.
Indicates content that may require registration and/or purchase.