-
Supplier: Newark, An Avnet Company
Description: NICKEL PLATED COPPER TUBING TERM #2AWG/2AN / ABB INSTALLATION PRODUCTS-FORMALLY T&B
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVE, 20MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:25mm; I.D. Min:15mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVE, 6MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:8mm; I.D. Min:4.5mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:4.5mm; I.D. Min:3mm RoHS Compliant: Yes
-
Supplier: ICO RALLY
Description: HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD
- Diameter: 0.5 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
-
Supplier: Xoxide
Description: restriction. The CPU-370 contains a copper cold plate with brass top. As with all Koolance products, nickel plating is added to improve corrosion resistance. Two universal steel mounting brackets are included for mainstream Intel and AMD processors. The CPU-370 has standard G 1/4 BSP
- Device: Cold Plate
-
Supplier: Custom Thermoelectric
Description: barb fittings available. Will accomodate per side; Single TECs or TEGs up to 31.7 x 31.7mm 2, 3, or 4 TECs up to 15 x 15mm CNC Machined from a solid billet of copper. Plated with Nickel. 100 psi rated watertight seal. The flow path is a simple "U" shape within a single solid
- Primary Material: Copper
-
Supplier: TE Connectivity
Description: Gold over Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM [.216 INCH ] Electrical
- Frequency Range: 18 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: TE Connectivity
Description: Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
- Gender: Male / Plug
-
Supplier: Aztalan Engineering, Inc.
Description: than the two metals being joined. Braze joints are liquid- and gas-tight, can withstand shock and vibration, are unaffected by normal temperature changes, provide good electrical conductivity and can be easily plated using conventional processes. Soldering Soldering is the process of joining
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing, Soldering
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
- Process Capability: Gas / Oxyfuel Torch, Induction / RF
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium,
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Washington Alloy Co.
Description: Monel®, cast iron, nickel, copper, brass and bronze. Columbia 14G is ideal for stainless steel food handling equipment where a good color match and conformance to FDA requirements is necessary. Ideal for electrical work and instrument assembly where higher conductivity (than that
-
Supplier: SAE International
Description: elements and their quantities shall also be reported: copper, chromium, nickel, molybdenum, and silicon. When the amount of any one of these last five elements is less than 0.02% that analysis may be reported as "<0.02%." In addition to the standard steels noted in the tables
Find Suppliers by Category Top
Featured Products Top
-
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
The USUSTK Copper Pin-Fin Liquid Cold Plate is designed for thermal management of IGBT and SiC power modules used in electric vehicles, electric drive systems, inverters and other high-power electronic equipment. Manufactured from T2 copper or C11000 copper, the cold (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK Copper Tube Cold Plate is designed for thermal management in high-power laser systems, photonics equipment and industrial optoelectronic applications. The cold plate combines a CNC-machined AL6063 aluminum base with embedded C1020 copper tubing. The copper tube is arranged (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
. *Current Carrying Capacity. Values are based on copper in free air at 65°F. Larger sizes & construction variations are available to order. Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order. (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
temperatures, extreme corrosion, and wear applications, cobalt- or nickel-based alloys might be the only viable options. Copper-nickel or Monel® tubing is useful in desalination and marine applications. Aluminum tubing might be the best option where high thermal conductivity or lightweight (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tubing and heat transfer plates made by MP Metals are your best bet when increasing the efficiency of your heating systems. Omega shaped transfer plates allow for faster and more efficient heat dissipation. They are made in a variety of gauges, shapes and sizes (read more)
Browse Datasheets for MP Metal Products
More Information Top
-
Effect of surface roughness on the rate of mass transfer to a pipe wall in the mass transfer entry region
The three sections were made of a nickel plated copper tube of 2.4 cm diameter.
-
An alternate to the Dengler and Addoms convection concept of forced convection boiling heat transfer
Akin and McAdams (1939) published the results of their investigation of nucleate boiling of distilled water at atmospheric pressure on the outside of a nickel plated copper tube .
-
Peak heat fluxes in boiling as determined by steady state and transient experiments
Akin and McAdams boiled distilled water on the outside of a horizontal, steam heated 3/4 in, nickel plated copper tube .
-
Corrosion inhibition in pipelines by drag reducing polymers
The three sections were made of 15 mm 'dia. nickel plated copper tube .
-
Journal of Spacecraft and Rockets > Deposit formation and heat-transfer characteristics of hydrocarbon rocket fuels
The rates of carbon deposition in heated copper and nickel - plated copper tubes were deter- mined for RP-1, propane, and natural gas using a continuous flow test apparatus that permitted independent variation and evaluation of the effect on deposit formation of …
-
Effect of drag reducing polymers on the rate of mass transfer in relation to their use as corrosion inhibitors in pipelines under turbulent flow conditions
The three sections weremade of a nickel - plated copper tube with a diameter of 2.4 cm.
-
Electrification accompanying melting of ice and snow
Dinger and Gunn (1946) measured the charge acquired by air passing over freezing water or melting ice contained in a nickel - plated copper tube .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32683/34578446-MIT.pdf?sequence=2
nickel - plated copper tube , boiled several alcohols .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87469/879662127-MIT.pdf?sequence=2
Specifically, it consists of two independent 7 turn, 7" cooling coils made of 0.375" o.d. nickel - plated copper tubing , which independently cool the drive and bearing gas and permit the two to be adjusted independently.
-
Renovation of the hot press in the Plutonium Experimental Facility
The induction coil is a water cooled, nickel plated , copper tube .
Indicates content that may require registration and/or purchase.