-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.0659080034125 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.000656852801085 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2500 Series direct read rotometer kits offer versatility at a low cost. Each kit includes seven interchangeable direct read scales for air, water, Argon, CO2, Helium, Nitrogen and Oxygen. These economical kits are ideal for laboratories, schools or processes that use multiple gases.
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0333333333333333 to 1.83333333333333 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
-
Supplier: OMEGA Engineering, Inc.
Description: directly in SCCM or SLM for nitrogen (other gas calibrations available on special order). Due to their low cost, digital display, analog output capability, and insensitivity to variations in gas temperature and pressure, the FMA1700/1800 Series are ideal substitutes for many
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.3107344632768 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 500 psi
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: -4 to 120 F
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
and companies. Before making the switch to generating nitrogen, NW Wine Company had stored nitrogen in dewars. Dewars contain liquid nitrogen that is managed by a third-party gas company who replaces empty dewars with full ones. Depending on levels of nitrogen consumption, a dewar may last as (read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency.
(read more)
Browse Gas Generation Equipment Datasheets for Rogers Machinery Company, Inc. -
Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Cryo H&I: On-site LN2 Generator Produce high-purity liquid nitrogen anywhere with Cryo H&I. Our generator provides a reliable (read more)
Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
maintenance. Calibrated to sense 0.1 to 25% O2, applications include oxygen & nitrogen generators, additive manufacturing and process control. Key features include: Easy Installation - Quickly deploy in process chambers and gas flow lines via screw (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
distinctive taste, but gases like oxygen, carbon dioxide, and nitrogen need to be removed before the water can be bottled or used in other food or drinks. Keep Reading (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
Dexter Research Center, Inc. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature (read more)
Browse Datasheets for Dexter Research Center, Inc. -
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
-controlled automation to manage bulk fluid transport with total precision. To handle volatile organic solvents safely, the CDS includes Nitrogen (N2) blanketing and secondary containment with automated leak detection. By combining advanced metallurgy with smart monitoring, the 316L Electropolished CDS (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
embedded into the PLC logic. Jewellok-engineered systems feature automated leak detection and emergency shut-off protocols that can isolate a section of the manifold in milliseconds. Furthermore, the PLC manages Nitrogen (N2) blanketing for volatile solvents, maintaining an inert environment to prevent (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Proceedings of the 20th International Conference on Fluidized Bed Combustion
1 Nitrogen gas bottle 2 Rotameter 3 Gas heating device .
-
Equipment for distilling the volatile constituents from polymer products
On attaining the required residual pressure, the three-way cock is opened to allow the inert gas ( nitrogen ) through a rotameter .
-
Wall-to-Bed Mass Transfer in a Three-Phase Fluidized Bed with Twisted Tape as Internal
After the flow was stabilized, nitrogen gas was metered through rotameter (R2).
-
Dry Sorbent Injection (DSI) System for the Abatement of VOCs from Gas Streams
Fig. 2 The DSI system experimental set up: (1) nitrogen gas cylinder, (2) rotameters , (3) evaporator, (4) constant temperature water bath, (5) thermometer, (6) plate heater, (7) rotor, (8) bunker, (9) screw conveyor, (10) sampling zones, (11) DSI system column, (12) column …
-
Pilot-plant application of filtration-extraction to soybeans
For blowback, nitrogen gas is introduced continuously ( rotameter ) at a point directly beneath the screen section onto which the slurry is deposited.
-
Vertical, Bubbly, Cross-Flow Characteristics over Tube Bundles
The discharge of nitro- gen gas was measured by a rotameter .
-
A process for prestaging thermosetting towpreg
Unheated nitrogen gas also flows through a rotameter into the compactionroller enclosure.
-
Melting and spheroidization of hexagonal boron nitride in a microwave-powered, atmospheric pressure nitrogen plasma
UHP nitrogen gas flow was controlled with rotameters so that the plasma gas flow rate ranged from 1.3 to 3.0 standard liters per minute (slpm) and the aerosol gas flow rate ranged from 0.06 to 1.2 slpm.
-
AIAA Journal > Effects of Pulsation Intensity on Flow and Mixing of Swirling Double-Concentric Jets
The flow-rate measurements of the air jet and the carbon dioxide/ nitrogen -mixture gas using calibrated rotameters had a maximum uncertainty of 2% of the reading at low flow rates.
-
Melting and spheroidization of hexagonal boron nitride in a microwave-powered, atmospheric pressure nitrogen plasma `
UHP nitrogen gas flow was controlled with rotameters so that the plasma gas flow rate ranged from 1.3 to 3.0 standard liters per minute (slpm) and the aerosol gas flow rate ranged from 0.06 to 1.2 slpm.
Indicates content that may require registration and/or purchase.