-
Supplier: Accuris
Description: Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
-
Supplier: ASTM International
Description: 1.1 This test method is used to determine the percent nodularity and the nodule count per unit area (that is, number of nodules per mm2) using a light microscopical image of graphite in nodular cast iron. Images generated by other devices, such as a scanning electron microscope, are not
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINING NODULARITY AND NODULE COUNT IN DUCTILE IRON USING IMAGE ANALYSIS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: This specification establishes the requirements for electrolytic copper cathode; electrorefined and electrowon. The cathode furnished shall conform to the chemical composition requirements specified. Cathodes shall withstand ordinary handling without breakage or excessive separation of nodules.
-
Supplier: Technic, Inc.
Description: Technic ISA Insoluble Anode System: The Technic ISA system eliminates high consumption of additives and utilizes copper oxide to maintain copper concentration in the plating solution. By eliminating soluble anodes, the Technic ISA system provides; A defect free surface by eliminating a major source
- Chemical / Composition: Copper Plating
-
Supplier: ASTM International
Description: This specification covers standards for castings of ferritic, pearlitic, tempered pearlitic, and tempered martensitic grades of malleable iron used in automotive products and industries. Castings shall be heat treated and shall be of Grades M3210, M4504, M5003, M5503, M7002, and M8501. Materials
-
Supplier: ASTM International
Description: This specification covers pearlitic malleable iron castings for general. The chemical composition of the iron shall be such as to produce the mechanical properties required by this specification. Hardness test and tensile test shall be made to conform to the requirements specified. The
-
Supplier: Ventana Medical Systems, Inc.
Description: Glypican-3 (GPC3) is a glycosylphosphatidyl inositol-anchored membrane protein, which may also be found in a secreted form. Recently, GPC3 was identified as a useful tumor marker for the diagnosis of HCC, hepatoblastoma, melanoma, testicular germ cell tumors, and Wilms tumor. In patients with HCC,
-
Supplier: AMETEK Programmable Power
Description: High-density RF Tree (1x31) Can be Mixed and Matched with Combiners/Splitters and other SMIPII Nodules to Create Application Specific Configurations No Unterminated Stub Effects 10W Maximum Switching Power Excellent Crosstalk and Isolation Specifications The SMP6103 is a very high-density coaxial
- Operating Speed (Bandwidth): 2,000,000 kHz
- Switch Topology: Multiplexer
- Switch Type: RF Switch
- Features: Switches
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced
- Column Type: Analytical Column
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked replacement column UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing resolution or capacity. In continuous-bed technology, advanced monomers and ionomers are
- Column Type: Analytical Column
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing
- Column Type: Analytical Column
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 12 x 53 mm, 6 ml, prepacked monolith ion exchange column, 90 mg max protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without sacrificing
- Column Type: Analytical Column
Find Suppliers by Category Top
Conduct Research Top
-
LIBS-based Device Scans Ocean Floor for Metal-Rich Minerals
manganese nodules and analyze material composition in situ. The researchers claim that such systems will enable mapping of mineral compositions of sea beds easily at low cost, and have a minimal impact on the environment.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44654/15368255-MIT.pdf?sequence=2
grinding in a mill, homogenizing and nodulizing in a pan type nodulizer .
-
Advanced Engineering Materials II
… formation of MgS, RES slag, reducing the rate of spheroidization; sulfur higher consumption nodulizer more, it is …
-
EPD Congress 2009: Extraction and Processing Division
… were used for optimization of the amount and sequence of the addition of nodulizers for ductile iron …
-
MRS Online Proceedings Library - Influence of Nodulizer Type on the Quality of Solder Ball - Cambridge Journals Online
• Influence of Nodulizer Type on the Quality of Solder BallInfluence of Nodulizer Type on the Quality …
-
rare earth ferro silicon magnesium - offers from rare earth ferro silicon magnesium manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ferro Silicon Magnesium, Ferro Silicon Alloy, Ferro Silicon magnesium Nodulizer , FeSiMg alloy ] .
-
Effect of Yttrium-Containing Nodulizer on the Microstructure Formation and Mechanical Properties of Heavy Section Ductile Iron Castings
• Effect of Yttrium-Containing Nodulizer on the Microstructure Formation and Mechanical Properties of Heavy Section Ductile …
-
Electrical Information and Mechatronics and Applications
At present, China still has some challenges during the production process, such as nodulizer consumed largely, working …
-
Interfacial Energies and the Graphite Crystallization in Cast Iron
After the addition of the nodulizer (the most commonly used is magnesium or one of its alloys …
-
ferro silicon magnesium alloy - offers from ferro silicon magnesium alloy manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Ferro Silicon Magnesium, Ferro Silicon Alloy, Ferro Silicon magnesium Nodulizer , FeSiMg alloy ] .
-
High Silicon Cast Iron with Mixed Graphite (MG) Shapes for Elevated Temperature Applications
… combined properties of CG and SG, better castability by reducing the amounts of nodulizer and inoculant, elimination …
Indicates content that may require registration and/or purchase.