-
Supplier: Isabellenhutte USA
Description: Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Applications: Automotive / Vehicular, Resistance Alloy / Heating, Wear Parts / Tooling
- Shape / Form: Bar Stock, Profile / Structural Shape, Rod / Round Bar Stock, Wire / Shaped Wire
- Features: Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
Supplier: Reid Supply
Description: CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is
- Overall Width / OD: 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ESAB Welding and Cutting Products
Description: Features A high strength brazing alloy for joining ferrous and non-ferrous metals (except white metals), and carbon and alloy steels. Higher strength than ordinary bronze rods, can replace many higher cost silver alloys.
- Tensile Strength (UTS): 85,000 psi
- Features: Nickel Alloy, Other
-
-
Supplier: Washington Alloy Co.
Description: are strong, easily machined and work hardened with use. Description A general purpose rod for brazing cast iron, steel, copper, brass, bronze and galvanized iron. Applications Rainier 1G and 1G FC is designed for torch brazing of ferrous and non-ferrous
-
Supplier: Mi-Tech Metals
Description: possible, with ratios of up to 9:1, depending on the tool’s diameter. Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so
- Overall Width / OD: 1.375 inch
- Overall Thickness: 1.375 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 110,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: Tubes, Beater Bar, Welding Rods, Pressure Responsive Elements
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.09375 to 12 inch
- Overall Thickness: 0.09375 to 12 inch
Find Suppliers by Category Top
Featured Products Top
-
-- hardness >= 1500 HV and self-lubricating surface properties reduce friction in sliding contact applications. - Electrical insulation -- resistivity > 10^14 ohm.cm makes Si3N4 suitable for RF window and insulator components in plasma chambers. - Chemical stability -- resistant to molten non-ferrous (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Welding Rods - Grainger Industrial Supply
• Brazing Alloy Rod , Contents 56% Silver, 22% Copper, 17% Zinc, 5% Tin, Dia 1/16 In, Length 18 In, Brazing Range 1145 to 1205 F, Container Tube, For Ferrous and Non Ferrous Alloys Good for Stainless Steel, AWS A5.8, Bag-7…
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
…arc welding of 18-8 stainless steel; recovery; mechanical properties; heat treat- ment; resistance welding; 18-8 welding rods ; welding 18-8 to plain steel and to non - ferrous metals; welding 18-8 … soft soldering; silver soldering; brazing ; forge welding; pickling and…
-
Planning, installation and operation of airfields
Tip or sharp objects that can cause violations including axes and hatchets, arrows and darts, edging hook, harpoons and spears, ice picks, skates, all that … once-razors with ring in cassette) sabers blades and … blades, all saws, spud bars , pliers, wrench, blowtorches .
Indicates content that may require registration and/or purchase.