-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
- Threaded Length: 1.75 inch
- Eye Inside Diameter: 0.5625 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Snap-on Industrial Brands
Description: APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-3/16 INCH EYE OUTER DIAMETER 3/4 INCH EYE INNER DIAMETER 1-3/16 EYE OUTER DIAMETER - FRACTIONAL 1.1875 EYE OUTER DIAMETER - DECIMAL .75 EYE INNER DIAMETER -
- Maximum Load Capacity: 0.22 tons
- Threaded Length: 1 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Proto® Industrial Tools
Description: DIAMETER 1.44 INCH EYE INNER DIAMETER 2.81 EYE OUTER DIAMETER - DECIMAL 1.44 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 5000 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER -
- Maximum Load Capacity: 2.5 tons
- Threaded Length: 2 inch
- Eye Inside Diameter: 1.44 inch
- Inch: 3/4"
-
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 3 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 5 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.037 tons
- Threaded Length: 3 inch
- Shank Length: 5 inch
- Eye Inside Diameter: 0.5 inch
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Peco Fasteners, Inc.
Description: TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Petersen Products Co.
Description: By-Pass 10" Non-threaded* Country of Origin USA Dia. Deflated 11.13" (283mm) Dia. Max 12.52" (318mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel
-
Supplier: Petersen Products Co.
Description: By-Pass 15" Non-threaded* Country of Origin USA Dia. Deflated 16.13" (410mm) Dia. Max 18.74" (476mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel
-
Supplier: Petersen Products Co.
Description: By-Pass 20" Non-threaded* Country of Origin USA Dia. Deflated 21.13" (537mm) Dia. Max 24.98" (634mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel
-
Supplier: Petersen Products Co.
Description: By-Pass 12" Non-threaded* Country of Origin USA Dia. Deflated 13.13" (334mm) Dia. Max 15.56" (395mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel
-
Supplier: TelephoneStuff.com
Description: provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured
- Application: Security / Paging
Find Suppliers by Category Top
Featured Products Top
-
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
typically act as a hook, facilitating easy attachment and detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. J-bolts. These J-shaped bolts typically act as a hook, facilitating easy attachment and detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures. CARRIAGE (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
manner possible to get the right parts to you within your specified time window. We are your one-stop source for non-standard fasteners cut to length and threaded to your exact application specifications. Our extensive inventory includes blanks in many grades of steel. We carry Hex Cap (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Orientation and strength of cellulose fibers
As Public Relation ~ iparathalter, a brass ring fitted with edge groove that could perpendicularly be displaced held eyes of adjustable adjusting screws and a spring bolt yon two yon in the plane to the Rhntgenstrahl served.
-
Manual bridges
Into the modified basic armature, an eye rod is screwed into the internal thread of the armature Through hanging of the eye rod in a bolt between two anchored steel plates .
-
Manual bridges
Into the modified basic armature, an eye rod is screwed into the internal thread of the armature Through hanging of the eye rod in a bolt between two anchored steel plates .
-
Devices in tool mechanical engineering
The stretching force becomes that are loaded on train on the bolt in the oscillating eye 3 then over double instep iron 2 of the piston … hydraulic swiveling tensioner on the piston rod and the clamping screws 4 on the workpieces…
-
Referaten part
When the Loschvorrichtung e has been driven in working position before the furnace chamber a, the bolt m in the eye c eingefiihrt and the Tiir by means of the screw spindle n is raised something.
-
Manual combustion engine
19 20 21 22 23 24 25 26 Small connection rod eye connection rod sleeve piston pin bore oil bore connection rod … shaft shoulder injecting oil bore screw pipe screw connection rod … thickness front face groove in the front face Grosses…
-
Steel construction. Bases of the calculation and structural training of steel constructions. Of Chr. Petersen
However, it succeeds Petersen to become fair to the wholeness of the object in 18 chapters: material steel (S … 437-496), connecting technique II1: screws and rivet connections (S … 598), connecting technique III: bolt connections with eye lugs (S. 599-620…
Indicates content that may require registration and/or purchase.