-
Supplier: Watts
Description: LCV (Lead, Cysts, VOC) Carbon Block Filter Cartridges are NSF certified for the reduction of lead, cryptosporidium, giardia, and entamoeba, as well as harmful volatile organic chemicals.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Watts
Description: Ideal enhancement for municipal water applications. NSF® certified non-toxic alloy.
- Configuration: Bulk Filter Media
- Features: Water
-
Supplier: Watts
Description: Ideal enhancement for residential water applications. NSF® certified non-toxic alloy.
- Configuration: Bulk Filter Media
- Features: Water
-
-
Supplier: Watts
Description: NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.
- Configuration: Filter Element / Cartridge
- Features: Water
-
Supplier: Smith & Loveless, Inc.
Description: bag and cartridge filters. Not only does the FIBROTEX® IronMan™ System filter iron and manganese, it is also ideal for treating Ground Water Under the Direct Influence of Surface Water (GWUDI), because it also filters cryptosporidium and other microbial pathogens.
-
Supplier: ISC Sales, Inc.
Description: design for superior sealing and security. Thick side walls with heavy-duty ribs to provide greater strength. Cap, sump and top-seated o-rings compress to provide leak proof sealing. NSF Standard 42 certified (FH4200WW14, FH4200BB14, FH4200WW34).ANSI / NSF 42.
- Maximum Pressure: 125 psi
- Maximum Temperature: 125 to 200 F
- Features: Chemicals, Full Flow, Oil, Other, Water
- Additional Features: FDA Compliant
-
Supplier: Watts Premier
Description: particles and materials of high molecular weight are unable to pass through the .2 micron UF membrane, leaving you with only fresh clean water and dissolved minerals to pass through. The Filter-Pure (UF3) is capable of running at low water pressures, does not require a separate
-
Supplier: Pall Water
Description: Pall Water's Prelude™ pretreatment solutions are trusted to protect your membranes, your systems, and your investments. A number of our trusted pretreatment solutions are NSF / ANSI 61 certified for compliance in Drinking Water applications.
-
Supplier: Assured Automation
Description: The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Zurn Industries LLC
Description: Replacement media for the PHIX Cartridge System Features And Benefits Lasts 30 times longer than limestone under normal use Non-toxic material allows easy replacement without special equipment 5 times more efficent than limestone Certified by NSF International
- Configuration: Bulk Filter Media
- Application / Industry: Municipal Water Supply
- Features: Water
-
Supplier: Cole-Parmer
Description: are suitable to 125
F (52 C) • Certified to NSF Standard 42 for materials. Pleated cartridges separate viscous sediments and flat particulates. Use polyester cartridges for water filtration and polypropylene cartridges with harsher chemicals. Plastisol end caps. - Features: Other
-
Supplier: Dupont Water Solutions
Description: tested and certified by NSF International under NSF/ANSI Standard 61 and under Standard 419 for Public Drinking Water Equipment (PDWE) for safe use in drinking water applications.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 40.9 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Dupont Water Solutions
Description: particulates. DOW IntegraFlux SFD-2860XP Modules have been tested and certified by NSF International under NSF/ANSI Standard 61 and under Standard 419 for Public Drinking Water Equipment (PDWE) for safe use in drinking water applications.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: Watts Premier
Description: (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes
-
Supplier: Watts Premier
Description: Faucet that lets you know when it is time to replace the filters in your system. This 4 stage reverse osmosis system is NSF tested and certified against ANSI/ NSF Standards 53 and 58. The WP-4V RO System begins with stage 1, a five micron Sediment filter that traps
-
Supplier: Watts Premier
Description: faucet. The end result? Crystal clear, high quality, and great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: Multi-Stage water filtration Easy to Install Specifications: System tested and certified by NSF International
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
hoses. Hose is certified under NSF/ANSI 61: Drinking Water System Components. Virtual Catalog Web Link:https://www.kuriyama.com/catalogs/Oroflex-Aqua-flyer/ Product Specs Web Link (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ASTM D3222 requirements and is certified to NSF/ANSI 61 and NSF/ANSI 372 standards for drinking water components. The article also compares PVDF with PVC, CPVC, FEP, and PFA, providing guidance for engineers evaluating material options based on chemical compatibility, purity requirements (read more)
Browse Plastic Tubing Datasheets for Pexco -
passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Compatibility is Key: The media must be chemically compatible with the fluid or gas being filtered and withstand operating temperatures. Common Pleated Media: Polyester (PET): Good general-purpose, wide chemical compatibility (water, many (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Key Considerations for Choosing Filter Housing Accessories 1. Understand the Application Requirements Fluid Type: Determine if the fluid is water, oil, chemicals, and identify any specific properties (e.g., corrosive, high viscosity). Flow Rate: Assess the required flow rate to (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
dielectric filters to the IR between 2 and 5 microns. They are manufactured with an advanced, plasma enhanced PVD process using durable, hard metal-oxide, and durable semiconductor front surface thin films. The films have excellent environmental stability. The OH (water) band at 2.7 microns shows (read more)
Browse Datasheets for Alluxa, Inc. -
for maximum structural integrity. The sensor is coated with a NSF certified 3M fusion-bonded epoxy coating for operational longevity. The FPI Mag meter's compact insertion design fits in confined spaces with limited access and offers total accessibility. The flow meter can be removed in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pipe diameter for increased sensitivity and is now packaged in a heavy-duty 316 stainless steel sensor body for maximum structural integrity. The sensor is coated with a NSF certified 3M fusion-bonded epoxy coating for operational longevity. The FPI Mag meter's compact insertion design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Newsline
…filters were subjected to rigorous testing and evalu- ation before earning certification to NSF/ANSI 42 and consumers can be assured that they can trust the claims they see on the packaging of an NSF - certified water bottle filter ,” says Rick Andrew…
-
Management is changing at NSF International
Prior to her leadership role at HARC, Culotta worked with NSF for 14 years establishing NSF 's certification program for drinking water filters and treatment technologies as a leading international program.
-
States > Maine > State > Regulations > 10 - Department of Health and Human Services > 10-144 - Department of Health and Human Services - General > [144 CofMR 2...
(B) A water filter shall be certified to meet NSF /ANSI Standard 61 (Revised 2012).
-
NSF Certifies First Pour-Through Filtration Device To New Lead Reduction Protocol
Ann Arbor, MI — NSF International has announced that Zero Technologies, LLC has obtained NSF Certification for its pour-through water filtration pitchers.
-
NSF Certifies First Lead Reduction Filtration Device -- Environmental Protection
Zero Technologies, LLC has obtained NSF Certification for its pour-through water filtration pitchers, according to NSF International.
-
H.B. Fuller Adhesives Earn NSF Certification
…Fuller Company (NYSE: FUL), a leading global adhesives provider, has received notification from NSF International that two of its potting compounds (FE7811 Epoxy and UR2187 Polyurethane) for hollow fiber water filtration have been tested and certified by NSF to NSF/ANSI Standard 61…
-
H.B. Fuller Adhesives Earn NSF Certification
…Fuller Company (NYSE: FUL), a leading global adhesives provider, has received notification from NSF International that two of its potting compounds (FE7811 Epoxy and UR2187 Polyurethane) for hollow fiber water filtration have been tested and certified by NSF to NSF/ANSI Standard 61…
-
Zero Tech Earns New NSF Lead Filtration Certification
NSF 's Drinking Water Treatment Program tests and certifies filters used to reduce contaminants, such as lead, from drinking water.
-
CR4 - Thread: Water Filter Cartridge End Cap Installation
You should be looking to NSF for certification of any filters dealing with drinking water .
-
NSF International Certifies Zeotech Zeobrite Xtreme
Only company to have filtration media certified by NSF for use in drinking water and recreational water applications .
Indicates content that may require registration and/or purchase.