Products/Services for NTSC IP Video Converters
-
Scan and Video Converters - (76 companies)...for scan and video converters are defined according to type and format. There are many choices for type. These include RGB, HDTV, NTSC and PAL as well as SECAM, RS170, and CCIR. Variants such as 3.58/4.43 NTSC are also available. Output formats for scan...Input Signal: TypeResolutionVideo Output: Type -
Video Servers - (158 companies)...and wireless. Communications protocols that video servers can employ include TCP/IP, HTTP, PPP, RTP, VDP, RSVP, and RTSP. TCP/IP stands for Transmission Control Protocol / Internet Protocol. HTTP stands for HyperText Transfer Protocol. PPP stands... -
Video Cards - (186 companies)Video cards are used to regulate the data displayed on computer monitors. They can also display information on liquid crystal displays (LCDs), high definition television (HDTV), and projectors. Video cards are differentiated by how they use... -
Analog-to-Digital Converters - (230 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital... -
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras... -
I/Q Modulators and I/Q Demodulators - (91 companies)...be expressed in terms of return loss (dB). Connectors. I/Q modulators and I/Q demodulators use several types of connectors. Bayonet Neil-Concelman (BNC) connectors are used in video and RF applications to 2 GHz. Threaded Neil-Concelman (TNC) connectors...
-
IP Cores - (108 companies)Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...
-
Video Cameras - (1655 companies)Wikimedia. Digital Television Systems. The Advanced Television Systems Committee (ATSC) developed a high-standard transmission signal to relay terrestrial digital video. This provides a resolution enhancement six times better than NTSC, though...
-
Electrical Connectors - (3301 companies)...level * IC package or package-to-board level * PC board-to-board level Connector Types Audio and Video Connectors Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection...
-
Video Cables - (488 companies)...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video...
Product News
-
POSITAL B.V.
Ethernet/IP Encoders We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing errors. Available in two variants, the IP54 version ensures easy access and protection against dust and water splashes, while the IP67 version offers maximum protection in harsh environments... (read more)Browse Rotary Encoders Datasheets for POSITAL B.V. -
iba America LLC
Acquisition of EtherNet/IP communication Transparency in Industrial Ethernet Networks: iba Introduces New Module ibaM-EIP-S-1G. With the new fieldbus module ibaM-EIP-S-1G, iba AG extends its modular measurement system ibaMAQS with a powerful solution for the passive acquisition of EtherNet/IP communication in industrial networks. Click to learn more (read more)Browse I/O Modules and Instruments Datasheets for iba America LLC -
iba America LLC
Video Recording System ibaCapture and event-triggered recording. Integration of HMI images and images from ibaVision as virtual cameras. Protected storage areas for important sequences. Capturing from of up to 64 cameras (analog, IP, GigE or virtual) and online visualization. View and analyze video sequences and measurement data with ibaAnalyzer. Live image display as replacement for a CCTV system. Event-triggered switching of display-layouts (Scenario Player). See everything. ibaCapture can be used to capture and record video from cameras... (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Volktek Corporation
SPE Media Converter The IMC-553 Unmanaged Industrial SPE Media Converter -- a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75 C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity... (read more)Browse Network Media Converters Datasheets for Volktek Corporation -
POSITAL B.V.
Improved POSITAL Ethernet/IP Encoders We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing errors. Available in two variants, the IP54 version ensures easy access and protection against dust and water splashes, while the IP67 version offers maximum protection in harsh environments... (read more)Browse Rotary Encoders Datasheets for POSITAL B.V. -
Festo Corporation
Bus Node... EtherNet/IP Communications Festo Corporation - CPX-FB36, which is the next generation replacement for the Festo CPX-FB32 communication node, is ideal for production and process automation environments requiring diagnostics from the operational and master controller level on down to the field level. The CPX-FB36 offers state-of-the-art connection to EtherNet/IP networks. Faster throughput and response with 1ms RPI. Increased uptime with DLR support (Device Level Ring). Integrated EtherNet switch reduces costs... (read more)Browse Valve Positioners Datasheets for Festo Corporation -
Nexperia B.V.
Video: Nexperia maximizes SMPS efficiency The choice of the right recovery rectifier helps engineers to optimize the efficiency of their power designs. Watch this demo video that shows how Nexperia's 200 V high-end hyperfast PNE series can make the difference in switch-mode power supplies by demonstrating the diodes ' performance in a DC-DC-converter. Learn more: https://www.nexperia.com/products/diodes (read more)Browse Diodes Datasheets for Nexperia B.V. -
Bodine Electric Company
Video: Gearmotors in Wet & Dirty Environments Watch this video to learn about motor IP ratings and which IP rating is best for each application. (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Rolec Enclosures Inc.
IP 69K Sealing - If Your Equipment Is Jet Washed ROLEC has launched IP 69K versions of three of its most popular diecast aluminum enclosures for electronics equipment: aluCASE, aluDISC and aluCLIC. The move has been prompted by increased demand from companies designing and manufacturing equipment for food processing, pharmaceutical and agricultural applications. Equipment used in food, pharma and farming must be able to withstand frequent washing down using high pressure, high temperature cleaners. ROLEC 's aluCASE, aluDISC and aluCLIC metal... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Rolec Enclosures Inc.
IP 69K When Electronics Are Going To be Jet Washed ROLEC 's aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC 's premier 'go anywhere ' industrial electronic enclosure. It can be mounted on walls, machines and bulkheads. The enclosures can be installed 'lid closed ' to safeguard the electronics and seal - ideal for challenging environments. All the screws are hidden beneath clip-on trims, protecting them from... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
-
Computer Aided Surgery
Window of surgical navigation system is converted to NTSC video signal from VGA with scan converter and is input into the IP video server.
-
Design and performance of a high-sensitivity high-resolution thermal video system
… Cooling System Stirling Cycle Cooler lntegrated with Detector (Warranty: 2000 Hrs Operating) A/D Converter 12 Bits Display 6'' LCD Monitor Installed ip the Processor Color bar … … Real Time Subtraction) Output Video Signal - RGB Analog Signal (4 Wires) - NTSC /PAL Video Signal External …
-
FiberVista: An FTTH or FTTC system delivering broadband data and CATV services
… HP—homes passed IC—integrated circuit IETF—Internet Engineering Task Force InP—indium phosphide IP —Internet protocol ITU—International Telecommunication … … service operator MZ—Mach-Zehnder NTSC —National Television Standard Code … … interference OEC—optical-to-electrical converter OMD—optical modulation depth ONU—optical … … access TS—targeted services VOD— video on demand VSB—vestigial sideband …
-
Mobile Multimedia Broadcasting Standards
… pair spectra, 616 Designated receiver, 317–318 Deterministic signals, 540 π/4 Differential-quadrature phase shift keying (π/4 D-QPSK), 303–305 Digital audio broadcasting (DAB), 77, 134 Digital Audio Broadcasting– IP System, 282 Digital audio … … hardware, 391 Digital down converter (DDC), 66–67 Digital filtering … … QPSK, 302–303 QAM hierarchical modulation, 310 square QAM, 306–309 start QAM, 309–310 VSB, 310–312 Digital modulations, 61 Digital radio broadcasting digital television, 83–87 Eureka 147 DAB system, 78–83 NTSC Analog Television, 91–98 Digital … … converter (DUC), 61 Digital Video Broadcast Handheld, 223 broadcast …
-
Digital Blocks Expands Video Signal & Image Processing IP Core Family
Digital Blocks DB1800 Video Sync Separator IP Core extracts timing information from a standard NTSC /PAL/SECAM composite sync video signal, extracting horizontal sync, vertical sync, chroma burst / back porch, and field 1 (odd) or field 2 (even) detection. DB1810 - Color Space Converter .
-
The IP/MPLS over ASON/GMPLS test bed of the IST project LION
The DVTS decoder receives the transmitted signal and extracts IEEE 1394 data stream from IP packets. The IEEE 1394 signal is con- verted to standard NTSC video by a media converter .
-
An FPGA-based solution for testing legacy video displays
It consists of three high-speed, 10-bit, video D/A converters (channels) with complementary outputs and a standard TTL input interface [4]. … ADV7123 is compatible with a wide variety of high- resolution color graphics systems including, NTSC (RS- 170A). RGB data, synchronization and blanking control from the VGA IP core interface to the ADV7123 and are …
-
Sarnoff Silicon IP For VSB/QAM Demodulation Lets TV Sets Receive Cable or Broadcast Digital/HDTV
… capabilities are added to smaller, less expensive TV sets and manufacturers begin making converters for older analog … … or larger made for North America along with all TV appliances, such as video recorders, must include … In a few years analog broadcasting will cease, too, and 300 million NTSC television receivers will no … “Our demodulator IP solves both problems.
-
Field-Trial Evaluation of Cross-Layer Effect Caused by All-Optical Wavelength Converters on IP Network Applications
At the Unicamp Optical Communications Lab (OCL), a video server, VS, with a Gigabit Ethernet card (GEC) followed by a media converter (MC) performed a video streaming of a 3.0-h-long … … 480 and transmission of 29.97 frames/s ( NTSC ). The UDP packets were further encapsulated in IP packets, before being transmitted by the GEC.
-
An efficient JPEG2000 encoder implemented on a platform FPGA
… 32-bit RISC processor (MicroBlaze(TM)) which can utilizes IBM Power PC(TM) peripheral busses and IP . The real-time video input to the FPGA is supported with a PAL/ NTSC video decoder. This device utilizes 10-bit A/D converters for broadcast quality digitalization.
Indicates content that may require registration and/or purchase.