-
Supplier: U.S. Plastic Corporation
Description: Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® GS Polyamide PA66, is a Molybdenum Disulphide (MoS2) filled nylon that offers outstanding strength and rigidity, and a lower coefficient of linear thermal expansion than other nylon products. Due to these characteristics, Nylatron® GS PA66
- Overall Thickness: 0.062 to 2 inch
- Overall Width / O.D.: 24 to 144 inch
- Overall Length: 24 to 144 inch
- Tensile Strength (Break): 12,500 psi
-
Supplier: Total Plastics, Inc.
Description: Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit and clearances, and have less tendency to seize as
- Overall Width: 12 to 24 inch
- Overall Length: 24 to 48 inch
- Overall Width / O.D.: 12 to 24 inch
- Features: Film / Sheet, Other
-
-
Supplier: Total Plastics, Inc.
Description: Natural Available Sizes Length: 10’ O.D. I.D. 1/2” 3/8” 5/8” 3/8” 3/4” 1/2” 7/8” 3/8” 7/8” 5/8” 1” 1/2” 1” 3/4” 1-1/4” 3/4” 1-1/4” 1” 1-1/2” 1” 1-1/2” 1-1/4” 1-3/4” 1-1/4” 1-3/4” 1-1/2” 2” 1-1/2”
- Overall Width / O.D.: 0.5 to 2 inch
- Form / Shape: Hollow / Tubular Stock
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Boston Gear
Description: the trademarks for equivalent Acetal resins, which are produced by DuPont and Celanese, respectively, and which possess high moisture resistance characteristics. Nylatron® GS, which is a trademark for molybdenum disulfide-filled nylon produced by the Polymer Corp, and which
- Bushing Type: Sleeve
Polyamide and Nylon Resins
(57 Companies)
Synthetic Fibers and Fabrics
(485 Companies)
Sheaves
(145 Companies)
Metric Gears
(76 Companies)
Locknuts
(189 Companies)