-
Supplier: Air Logic
Description: The Multiple Barbed fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 to 0.19 inch
- Fitting Type: Adapter, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Threaded, Tube Fitting
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Connection Type: Barbed
- Features: English
-
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Connection Type: Barbed
- Fitting Type: Elbow
- Features: English
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 2 inch
- Connection Type: Barbed
- Fitting Type: Elbow
- Features: English
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 inch
- Fitting Type: Adapter, Cross / 4-Way, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.0625 inch
- Connection Type: Barbed
- Features: English, Tube Fitting
- Fitting Type: Pneumatic Fitting, Union
-
Supplier: Air Logic
Description: The Multiple Barbed Fittings are precision molded of nylon or polypropylene. (Check Chemical Compatability of Polysulfone.)
- English Size: 0.125 inch
- Fitting Type: Adapter, Elbow, Pneumatic Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: IDEX Health & Science
Description: Our Barbed Unions have been engineered to effectively join two pieces of soft-walled tubing together. This type of connector is typically the connector of choice for joining two peristaltic tubes with similar inner diameters together. Our unions are manufactured from either
- Connection Type: Barbed
- Fitting Type: Union
-
Supplier: IDEX Health & Science
Description: Our Barbed Reducing Unions have been engineered to effectively join together one piece of soft-walled tubing to a second piece of differently sized soft-walled tubing. This type of connector is typically the connector of choice for joining two peristaltic tubes with different inner
- Connection Type: Barbed
- Fitting Type: Union
-
Supplier: Qosina Corp.
Description: Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T
- English Size: 0.1875 inch
- Metric Size: 4.76 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane,
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Oil-Rite Corp.
Description: PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane,
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Radwell International
Description: MINI BARB ELBOW FITTING, FOR SOFT FITTING NYLON/POLYURETHANE TUBE. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
- Fitting Type: Elbow
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting for 1/8"" OD copper, stainless steel, nylon, or polyethylene tubing, with built-in hose barb. Max Pressure Rating: 100 psig, when barbed end is used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally
- Connection Type: Barbed, Compression Fitting, Ferrule
- Material: Brass/Bronze
- Features: English
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.15625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Nordson Medical
Description: Neonatal NIBP, slip Fit Micro plug, 3/32", white Nylon
- English Size: 0.0938 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, blue Nylon
- English Size: 0.0938 inch
- Fitting Type: Adapter, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Features: English, Tube Fitting
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.125 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Union
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Tee
-
Supplier: TAKK Industries, Inc.
Description: fitted to sheet feeding decks. Simply cut into the air line and insert the nozzle close to the discharge end of the line. Constructed of durable stainless steel and nylon components, with PVC barbed fittings. 10 ft. cable is standard. Designed for use with TAKK's standard 6000
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Custom Thermoelectric
Description: from two 30x30mm TECs at the same time. Measures: 1.25 x 1.25 x 0.50 inches Inlet and Outlet on the same side. Usable flat area of 1.25 x 1.25 inches (31.7 x 31.7 mm) per side Inlet & outlet tapped 1/8" NPT: Comes with 2 pieces Nylon barbed tube fittings for 1/4" ID
- Primary Material: Copper
Find Suppliers by Category Top
Featured Products Top
-
-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic and metal tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon, Teflon, Copper, and others. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
The Mars Gravity Biosatellite as an innovative partial gravity research platform
The manifold features two threaded 0.6 cm holes, into each of which was mounted a nylon barbed tube fitting suitable for interfacing with polyurethane tubing of similar type to that used in the high pressure system.
-
Design and experimental testing of the OctArm soft robot manipulator
The actuators connect to endplates via nylon barbed tube fittings and low profile clamps.
-
CR4 - Thread: EMP Resistant Vehicles
Previous in Forum: Nylon Tubing and Barbed Fittings .
-
CR4 - Thread: Sourcing Wheel Motors
Next in Forum: Nylon Tubing and Barbed Fittings .
-
Gypsum scale formation on a heated copper plate under natural convection conditions and produced water remediation technologies review
The valve is a wye-shaped three-port chrome-plated brass ball valve, and the bypass network is made up of PVC/polyurethane hoses, durable nylon multi- barbed tube fitting adapters, thick-wall dark gray PVC threaded pipe fittings, durable nylon multi-barbed…
-
Development of a low-cost, rapid-cycle hot embossing system for microscale parts
The tubing and fittings that bring water through the heat sink are not shown, but the tubing is clear PVC (3/8" ID, 1/2" OD) with standard barbed 3/8" nylon tubing fittings into 1/4" pipe threads in the heat sink.
-
PP Miniature Check Valve 1 8 hose barb Viton diaphragm from Cole-Parmer
Only the nylon body valve has barbed tube fittings .
-
The contribution of trees to ecosystem methane emissions in a temperate forested wetland
Both ends of the silicon tube were fitted with a barbed nylon reduction fit- ting to which a length of gas-impermeable polyurethane tub- ing (3 mm diameter) was attached and extended to the ground surface.
-
Impact of electrode separator on performance of a zinc/alkaline/manganese dioxide packed-bed electrode flow battery
…used for separation material section), HDPE separation couplings to maintain electrical isolation between the anode, cathode, and separation material sections, and a stainless steel piston (that slides into top electrode tube ) top fitted with a nylon hose barb to facilitate electrolyte entry/…
-
Design and properties of a rate-dependent ‘dynamic ligament’ containing shear thickening fluid
…were constructed using soft Viton (Shore A60) tubing with 6.36 mm ID and 7.94 mm OD, cut to a length of 152 mm; two hollow nylon single barb plug fit- tings (for ¼-in soft tubing , McMaster Carr #5116K113); and…
Indicates content that may require registration and/or purchase.