-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain),
- Bore: 0.125 to 0.75 inch
- Outside Diameter: 0.1875 to 2 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.1875 to 2 inch
-
Supplier: Caster City, Inc.
Description: Stainless Thrust Washer High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30
-
Supplier: Boston Gear
Description: steel balls are retained in a nylon cage to minimize friction losses, increase efficiency, and promote durability, while hardened and ground thrust washers are designed to reduce noise. And you can order all of our thrust bearings via Boston Gear's Guaranteed Same Day
- Bore Size: 0.5 inch
- Outside Diameter: 0.875 inch
- Bore: 0.5 inch
- Static Axial / Thrust Load: 58 to 250 lbs
-
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 2 inch
- Outside Diameter: 3 inch
- Overall Width: 0.63 inch
- Static Axial / Thrust Load: 800 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 728 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 798 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 1 inch
- Outside Diameter: 1.625 inch
- Overall Width: 0.44 inch
- Static Axial / Thrust Load: 459 to 66 lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THRUST BEARING, PART ID NO: 20106, 0.5 IN ID, 0.249 IN STACK HEIGHT, CARBON STEEL WASHER, NYLON 6/6 CAGE, BALL QTY. PER: 8, RETAINER COLOR: BLUE, WASHER MATERIAL: CR 1075. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Thrust Bearing
-
Supplier: MCA - Advanced Materials Division
Description: environments and at low speeds, making it a favored solution for slide pads, thrust washers, and trunnion bearings. Furthermore, Nylatron® GSM Blue PA6 components also excel as bearing and wear parts in a wide range of automated equipment applications.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 10,000 psi
-
Supplier: Albion Casters and Wheels
Description: welded to yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle comes complete with lock nut for straight roller and ball bearings. Axle is solid for Delrin and Oilex bearings Wheel Seals - Nylon seal retaining/thrust washers Lubrication:
- Load Capacity: 140 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.1875 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 4.25 to 9.5 inch
Find Suppliers by Category Top
More Information Top
-
Insight Weekly – 4th May 2015
The Permalube RPL is designed using nylon thrust washers to eliminate metal contact points.
-
Kenworth offers Meritor’s front steer axle family on Class 7 and Class 8 trucks
The Permalube RPL is designed using nylon thrust washers to eliminate metal contact points.
-
LIFE EXTENSIONS CAN NOW BE GEARED TO NEW EQUIPMENT
It involves installing a new engine‐cradle support bracket, and replacing four universal joint assemblies with units that have improved nylon thrust washers .
-
AFTERMARKET DRIVELINE | Today's Trucking
Reliability is said to be enhanced because the u-joint's needle-bearing package with contoured ends minimizes axial (side) loading, and the glass-reinforced nylon thrust washer prevents metal-to-metal contact.
-
US ARMY PUSHES AHEAD WITH $1.4B TRUCK PROGRAMME
Corrective actions include the installation of a new engine‐cradle support‐bracket to control powerpack bending and the replacement of four universal‐joint assemblies with new units containing improved‐life nylon thrust ‐ washers .
-
US TRUCK DRIVELINE FAULTS SOLVED
The second action is replacement of four universal‐joint assemblies with new units containing improved‐life nylon thrust ‐ washers .
-
About Mazda Titan (new car introduction)
Also adopts the thrust washer made of nylon and the allophone occurrence is being prevented to thrust load of shackle part.
-
UNITED STATES ‐ US ARMY BEGINS TRUCK RETROFIT
…iron engine flywheel housing with increased wall thickness for greater strength; a larger diameter driveshaft tube to reduce dynamic deflection; a full round versus strap attachment yoke for increased retention force; and nylon versus steel U‐joint thrust washers for increased fatigue life.
-
ESDU 67033 A - General guide to the choice of thrust bearing type.
TYPES OF BEARING CONSIDERED The bearings considered have been divided into the following broad groups: (i) Rubbing bearings – in this case the two bearing surfaces rub together, e.g. unlubricated thrust washers made from materials based on nylon , PTFE and carbon.
-
ESDU 67033 - GENERAL GUIDE TO THE CHOICE OF THRUST BEARING TYPE
TYPES OF BEARING CONSIDERED The bearings considered have been divided into the following broad groups: (i) Rubbing bearings – in this case the two bearing surfaces rub together, e.g. unlubricated thrust washers made from materials based on nylon , PTFE and carbon.
Indicates content that may require registration and/or purchase.