-
Supplier: Industrial Combustion, LLC
Description: M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 1,400,000 to 10,500,000
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid heaters utilizing a
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Nutec Bickley, Inc.
Description: velocity and exit gas temperature. High burner jet velocity is important for promoting temperature uniformity in ceramic kilns by entraining high amounts of kiln gasses into the burner jet stream and circulating them throughout the kiln before they are exhausted.
-
-
Supplier: Thermal Fluid Systems, Inc.
Description: Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: be provided inside. Furnace tubes made of absorbent materials can be used as kiln support members, cable conduits, temperature measurements, or burner holes for natural gas and oil fired kilns. Our SiC furnace tubes are widely used in high temperature environments such as
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: HiTemp Technology Corporation
Description: Rotary Kiln Systems that will operate at 12 to 100 tons per day. All system components are factory-built and tested. By using a 309 stainless steel liner and ceramic fiber insulation, we can shop assemble the largest systems without exceeding the weight and size restrictions of standard
- Temperature Range: 1,400 to 2,200 F
- Capacity: 128 to 1,152 cubic feet
- Burn Rate: 25 to 4,000 lbs/hr
- Features: Air Filtration, Biomass / Organic Materials, Direct Flame, Logging / Recorder Options, Medical Waste, Rotary
Find Suppliers by Category Top
More Information Top
-
CERAMIC ABSTRACTS
Apparatus for the intermittent and adjustable feeding of fuel oil burners for brick kilns .
-
CERAMIC ABSTRACTS
Oil burner for lime kilns .
-
CERAMIC ABSTRACTS
Z., 15 [6] 326-27 (1963).-E. describes briefly the conversion of coal-fired stoneware kilns to oil firing (Swirlamiser burners ).
-
Abstracters
-The review covers oil and gas burners for ceramic kilns , generators for hot gases, air, and steam, hot oil circulators, and economically advantageous simultaneous generation of electrical power and steam heat.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49385/villagewaysfacto00sava.pdf?sequence=1
He has substituted oil burners for coal in heating the kilns .
-
CERAMIC ABSTRACTS
-The method applied with success in the firing of two Hoffmann kilns consists in spraying oil through a burner (without air) at intervals of 5 to 20 sec.
-
Crystallizing power of faience glazes and their behavior on firing
The behavior of the glazes during glost firing was studied in experimental scove kilns 6f the Institute, equipped with oil burners and wood fire-boxes.
-
Global Risk-Based Management of Chemical Additives I
All these products may be released into the atmosphere when the oil is used as primary or supplemental fuel in industrial steam boilers, domestic oil burners , utility steam boilers, rotary cement kilns , or waste disposal incinerators.
-
NEW METHOD OF DIRECT FIRING GLAZED CERAMIC BODIES
The same oil burner as previously employed is used on the new kilns .
-
The History and Future Challenges of Calcined Petroleum Coke Production and Use in Aluminum Smelting
Most kilns have a natural gas- or oil -fired burner at the discharge end that is used to heat the kiln from a cold start.
Indicates content that may require registration and/or purchase.