Products/Services for Oil Field Pump Jacks
-
Pumpjacks - (18 companies)Pumpjacks are over-ground mechanical drives that convert the rotary motion of a motor to a reciprocating piston of a pump shaft in an oil well. They consist of a number of mechanical parts which are described in the image below. Image...
-
Hand Pumps and Foot Pumps - (292 companies)...and lighter in weight, it may be preferable to keep the pail, drum or barrel stationary due to the properties of the fluid and the pumping environment. Hand pumps and foot pumps are portable and field operable where electric drives may not be available... -
Electrical Connectors - (3303 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical... -
Drilling Rigs - (145 companies)Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create... -
Lifting Jacks - (390 companies)These are simple hydraulic lever jacks that use a mechanical advantage of high pressure small diameter piston, or the master, pumping fluid into a large diameter piston 's chamber or the slave cylinder. The two are mounted next to each other on the base... -
Pallet Jacks - (318 companies)Corrosion resistant. Pallet jacks that are stainless steel or galvanized have an enriched structure to maintain functionality in corrosive environments. These jacks may have grease fittings and a specialized hydraulic pump. Image credit: Forklift America...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Oil Skimmers - (108 companies)The other type is used to recover or capture oil in a usable state. Typically, this second type of skimmer is used to clean up oil spills in factories, refineries, and bodies of water. Applications for oil skimmers include in-plant pumps, tanks...
-
Level Sensors - (1154 companies)...dependable. Image Credit: Babbitt Inc. Float level sensors can be used to determine the interface level in oil-water separation systems, in multi-parameter sensor systems. Optical sensor. Image Credit: Gems. Optical sensors use visible, infrared...
-
Phone Jacks and Plugs - (255 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
Product News
-
Modern Linear Incorporated
Linear Motion System for Oil Field Applications In a demanding industry like oil production machinery has to be extremely durable and rugged. Modern Linear worked with a customer on upgrading one of their machines. They chose the Double Track Linear Guide with 1018 steel carriage plate and track spacer. The steel material of the double edge hardened track and 52100 steel rollers, combined with the steel carriage plate and spacer made for an extremely durable linear guide assembly. How can we help you address the challenges in your systems... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Dickow Pump Company, Inc.
Applications of Hot Oil Sealless Pumps Hot Oil Circulation Pumps with Magnetic Coupling. Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
What Are Hot Oil Sealless Pumps? Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil Sealless Pumps?. Hot oil sealless pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Rogers Machinery Company, Inc.
Hot-Oil Pumps in Industrial Fryers Case Study: Industrial Equipment Manufacturer Utilizes Viking Pumps in Commercial French Fry Systems. What do French fries, Viking pumps, and a small volcanic landmark in Oregon have in common? They 're all vital to one Oregon-based industrial frying equipment manufacturer. GEM Equipment in Mt. Angel, Oregon, manufactures industrial French frying processors with the help of Viking pumps that help to power an $18 billion global French fry market. Modern French fry processing plants use giant... (read more)Browse Gear Pumps Datasheets for Rogers Machinery Company, Inc. -
Dickow Pump Company, Inc.
Pumps designed for hot oil applications Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications: The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
ABB Measurement & Analytics
I/O series for digital demands of oil & gas fields extension means that site configuration requirements can be met whatever the size of the oil or gas field. The need for physical on-site presence is reduced due to the remote control and monitoring of I/O points and serial devices, putting safety first and reducing costs. As well as extending ABB 's RMC capabilities, the XIO is compatible with a wide range of controllers across the market, emphasizing ABB 's commitment to open architecture across all areas of industrial automation. Equipment can... (read more)Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
Agilent Technologies - Vacuum Products
Scroll Pumps: Oil-free, Contaminant-free Operation Scroll pumps' oil-free, dry operation prevents contamination in cryogenic processes. These pumps also offer high compression ratios and stable operation under changing mass flow, making them flexible for different applications that use cryogenics. Access this brochure to learn more: https://www.agilent.com/cs/library/brochures/br-idp-dry-scroll-pump-family-5991-7583EN-agilent.pdf (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Rogers Machinery Company, Inc.
KRVP Oil-Lubricated Vacuum Pump for Manufacturing A cabinet manufacturer in Washington state was experiencing performance issues with an existing vacuum pump. Unscheduled downtime, unresponsive service support, and poor parts availability all negatively impacted their production efficiency. After seeing the performance of the KRV air compressor, combined with the level of customer service Rogers provides, they contacted our Centralia, Washington branch to upgrade their vacuum pump. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
Dickow Pump Company, Inc.
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Circulation Pumps with Magnetic Coupling. Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Busch Vacuum Solutions
Versatile Oil-Lubricated Rotary Vane Pumps R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr. Pumping speed 60 Hz: 2.8 - 1060 ACFM. Oil-lubricated R 5 rotary vane vacuum pumps are the industry standard due to their robustness and operational reliability. Over 2.5 million of these vacuum pumps are used worldwide every day in tough industrial applications. Safe and cost-effective. Rotary vane technology has been continuously developed and optimized by Busch over decades... (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions
-
Subject Index
Wertz, H., + , IAS 99 2372-2379 vol.4 oil field pump jack motor drives, fault diagnosis studies.
-
Subject Index
Civanelli, C., ATCON 01 10-21 oil - field pump jack motor drive systs., degrad. diagnostics.
-
Using power measurements to diagnose degradations in motor drivepower systems: a case study of oilfield pump jacks
The study focuses on oil - field pump jacks and includes basic analysis, computer simulation, full-scale laboratory emulation, and measurements in the oil fields.
-
Renewable Energy for Water Pumping Applications In Rural Villages; Period of Performance: April 1, 2001--September 1, 2001
A report by the University of Calgary, Canada, shows that a direct drive-type wind pump (similar to an oil - field jack pump ) can start pumping at 50% lower rotor torque (or 30% less wind speed) relative to a system with no…
-
Blackhawk Supplies Pump For Australian Offshore Gas Platform; Key Component In Innovative ‘Flawless Startup’ Package
Blackhawk's Neptune builds on the century-old reliability of an oil - field pump jack , refined with next-generation technology, to produce pneumatic or electric top-head motors that drive a caisson piston from the surface deck â safely and cleanly away from…
-
Matlab/Simulink-Based Simulation of Line-start PMSM Used in Pump Jacks
Abstract-Since permanent magnet synchronous motors(PMSM) have the advantages of high efficiency and high power factor in comparison with induction motors, much energy would be saved if PMSMs are adopted in pump jacks in oil fields .
-
Study on the performance sensitivity to ambient temperature for permanent magnet synchronous motor used in pump jack
Abstroc-Since permanent magnet synchronous motors (PMSM) have the advantages of high efficiency and high power factor in comparison with indu ction motors, much energy would be saved if PMSMs are adopted in pump jacks in oil fields .
-
Study on the performance sensitivity to ambient temperature for permanent magnet synchronous motor used in pump jack
Since permanent magnet synchronous motors (PMSM) have the advantages of high efficiency and high power factor in comparison with induction motors, much energy would be saved if PMSMs are adopted in pump jacks in oil fields .
-
The effect of dispersibility of permanent magnetic materials on performances of line start permanent magnet synchronous motors
Now the driving motors for pump jacks in oil fields are three-phase induction motors.
-
Mitigation of Harmonic Distortions in Oilfield Electrical Distribution Systems
Abstract Variable frequency drives (VFD) are increasingly being used in oil fields to operate pump jacks .
Indicates content that may require registration and/or purchase.