-
Supplier: Mile-X Equipment, Inc.
Description: TSI TC-6 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! *** Shown With Optional Stand *** Our most economical filter crusher, the TC-6
-
Supplier: Mile-X Equipment, Inc.
Description: TSI TC-15 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! The workhorse of oil filter crushers with 38,000 lbs of crushing
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 350 Heavy Duty Locomotive and Industrial Oil Filter Crusher The Model P-350 is the largest of our production-run oil filter crushers. It is built to specifically address the needs of railroad customers
-
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 300 High Capacity Truck, Heavy Equipment, Industrial Oil Filter Crusher The Model P-300 is the largest of our vertically oriented crushers. It is built to accommodate large, industrial oil filters up to
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
Supplier: Pentair Oil & Gas Separations
Description: The major innovation in COMPAX is its elegant simplicity. It consists of two parts: the COMPAX coreless filter and the reusable core. The reusable COMPAX core is semi-permanently installed into the existing filter vessel without the need for special tools. After installation of the
- Maximum Pressure: 75 to 150 psi
- Type: Cartridge
- Features: Filter Element / Cartridge
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down
- Technology: Coalescing
-
Supplier: ASME Standards and Certification
Description: ramps, mobile vehicle lifts and jacks, vehicle transport lifts, vehicle moving dollies, component dollies and jacks, shop cranes, engine stands, shop presses, oil filter crushers, strut spring compressors, oil and antifreeze handlers, portable hydraulic power kits, and
-
Supplier: ASME
Description: ramps, mobile vehicle lifts and jacks, vehicle transport lifts, vehicle moving dollies, component dollies and jacks, shop cranes, engine stands, shop presses, oil filter crushers, strut spring compressors, oil and antifreeze handlers, portable hydraulic power kits, and
-
Supplier: DeWAL
Description: 0.100″ APPLICATION INFORMATION DW 232P films are ideal for use in venting of gasses while holding liquids, for the process of separating oil and water, gasketing, and filters for heat/chemical resistance.
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
- Media: Air, Coolant / Refrigerant, Discharge / Exhaust, Gases (LPG, elemental, etc.), Oil / Fuel, Solids / Particulate, Steam, Water
- Features: Anti-static, Flame Resistant, Other, Reinforced
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Schneider Electric, Automation & Control
Description: a motor is anticipated. Open to all communication protocols, TeSys T can efficiently replace all existing relays. Applications Industrial installations such as: Oil & gas Mining and mineral Water treatment Metallurgy Pulp & paper Pharmaceutical Integration in intelligent Motor Control centre
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: 0.4 to 8 amps
- Supply Voltage (DC): 5 to 15 volts
- Operating Temperature: -20 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
OTC Oil Filter Crusher,25 Ton - Oil Filter Crusher - 1EAW9|1896 - Grainger Industrial Supply
• Oil Filter Crusher .
-
Sell Why essential oil Filter Crushers Are a superb Idea
Home > Selling Leads > Manufacturing & Processing Machinery > Mining Machinery > Sell Why essential oil Filter Crushers Are a superb Idea .
-
The U.S. Department of Energy pollution prevention program: Applications for small business
The oil filter crusher exerts 18,100kg (40,000 pounds) of force on the filter which providesover 98-percentrecovery of waste oil for recycling.
-
OTC Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Oil Filter Crusher , 25 TonOil Filter Crusher,25 Ton .
-
Grainger.com
• Oil Filter Crusher , 25 TonOil Filter Crusher,25 Ton .
-
Shopping In Mechanics Tools - Big Bruin
• Uni Filter Uniram Oil Filter Crusher , Model UFC850A .
-
Shopping In Bits & Accessories - Big Bruin
• Gray Oil Can Crushers Gray Heavy Duty QuickPacÃ?î Spin-On Oil Filter Crushers QP-50 .
-
Shopping In Mechanics Tools - Big Bruin
• Uni Filter Uniram Oil Filter Crusher , Model UFC850A .
-
Pollution prevention opportunity assessment for Sandia
National Laboratories/New Mexico's fleet services department.
Oil Filter Crusher Oil Filter Spinner250 gallon Waste Oil .
-
REGULATORY IMPACTS ON DESIGN AND RETROFIT OF BUS MAINTENANCE FACILITIES
Oil filter crusher .
Indicates content that may require registration and/or purchase.