Products/Services for Open Flash Economizers
-
Economizers - (49 companies)...these economizers require a feedwater pump at both the feed inlet and outlet. Deaerators, a type of open feedwater heater, are designed to remove non-condensable gases from the boiler feedwater. Closed feedwater heaters are shell and tube heat exchangers that do... -
Open Channel Flow Meters - (50 companies)Open channel flow meters measure fluid flow through open channels. Open channel flow measurement is difficult because of non-uniform channel dimensions and variations in velocities across the channel. Some open channel flow sensors measure... -
Flashing (weatherproofing) - (40 companies)Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls. Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof...
-
Boilers (industrial) - (596 companies)...the end of the grate. Thermic fluid heaters can also be used in boilers. These devices use petroleum-based fluids as the heat transfer medium, providing consistent temperature control in the system. Because condensate drain and flash steam... -
FLASH Memory Chips - (276 companies)FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data. Image Credit: Newark / element14 | Digi-Key Corporation... -
Flash Memory Cards - (510 companies)Flash memory cards provide electrically erasable, programmable, read-only memory (EEPROM) that can be erased and reprogrammed in blocks instead of one byte at a time. Image Credit: Advantech Co., Ltd. | Digi-Key Corporation | Wintec Industries, Inc...
-
Chillers (industrial) - (545 companies)...horsepower. Closed Loop or Open Loop: Closed loop industrial chillers recirculate a clean coolant at a constant temperature and pressure to increase the stability and reproducibility of water-cooled machines and instruments. Open loop industrial chiller...
-
Cores and Tubes - (41 companies)...provide open-end tubes and cores. Metal cores and tubes are more durable than paper or plastic cores and tubes. Materials of construction vary, but most are made of continuous metallic strips that are selected for durability and plasticity. Product...
-
Water Heaters - (410 companies)...to heat re-circulated streams of water, for direct immersion in an open tank or vessel, or to operate as a booster heater to increase the fluid stream temperature at or near its point of use. The selection of water heaters should be done on the basis...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Product News
-
Harbory Filtration
Flash Open Multi Bag Filter Housing Introduction of Flash Open Multi-Bag Filter Housings: Flash Open Mechanism:Equipped with a quick-open closure system (lever-assisted lid) for swift access to the filter bags.Reduces operational downtime during filter bag replacement or maintenance. Multi-Bag Configuration:Houses multiple filter bags in a single unit, increasing filtration capacity.Accommodates varying bag sizes (02 03 sizes) based on application requirements. Robust Construction:Typically made from materials like stainless steel (SS304, SS316... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
RS Components, Ltd.
OR Flash for Code Storage Cypress offers the industry 's highest performance, most secure, low-pin-count Serial NOR Flash Memory. Their broad selection folio makes it easy to find the ideal solution for your embedded system. The industry standard Quad SPI (Serial Peripheral Interface) interface is simple to use and is supported by virtually all modern chipsets. Cypress offers the widest range of AEC-Q100-qualified Serial NOR Flash Memory with support for temperatures up to +125 C. (read more)Browse Embedded Programming Software Datasheets for RS Components, Ltd. -
Win Source Electronics
M150 Flash Memory for Embedded Systems As electronic devices continue to demand higher storage performance and faster data access, flash memory plays an increasingly important role in system design. The M150 flash memory is designed to deliver reliable storage performance while supporting the speed requirements of modern electronic applications. Built on NAND flash technology, the M150 provides fast read and write performance, enabling efficient data transfer, rapid application loading, and improved system responsiveness. Its... (read more)Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ellsworth Adhesives
Replace Stick Pins and Screws in a Flash Picking the right adhesive can help you meet environmental health and safety goals, but avoiding performance trade-offs means you need to make a calculated spec. For fiberglass, fabrics, felts, cardboard, and more, 3M TM Fastbond TM Pressure Sensitive Adhesive 1049 offers repositionable, quick bonds in a low-VOC formula. The manufacturing process contains non-flammable solvents that meet CARB, SCAQMD, and OTC regulations to simplify cross-state inventories and reduce workplace fumes. From the... (read more) -
Automationdirect.com
Open Core Control Transformers AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer... (read more) -
New Yorker Electronics Co., Inc.
Open Frame Motors Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die-cast aluminum housing, and 500mm wire leads for easy installation. A full set of accessories is available, including galvanized steel mounting brackets, steel grilles for impellers up to 250mm, and aluminum... (read more) -
Waukesha Bearings
Innovation Lab Officially Opens Dover Precision Components, an integrated provider of performance-critical solutions for rotating and reciprocating machinery, today announced its Innovation Lab is officially open. Since the construction of the nearly 12,000-square-foot building was completed, the lab team has focused on the installation and commissioning of key test rigs for its fluid film bearings and compression products. The Innovation Lab has four independent test bays to allow work on multiple rigs at once with dedicated... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Parker Sporlan Division
GAS COOLER/FLASH GAS BYPASS VALVES The GC series are applicable as gas cooler / condenser holdback valves, but can also be applied as flash tank pressure regulating valves (flash gas bypass). The FGB -60 and -70 are specifically designed to extend the capacity range of the GC family when applied as flash gas bypass valves. All GC and FGB valves have 2500 steps of resolution, feature synthetic seat discs to ensure tight shutoff, and carry the same electronic controller requirements (read more) -
BARTEC
Flash Point Process Analyzer FPA-4 To remain competitive, today 's refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly. The flash point temperature is defined as the lowest temperature at which application of an ignition source causes the vapor of specimen of the sample to ignite under specified conditions of test. (read more)Browse Oil Sensors and Analyzers Datasheets for BARTEC -
Win Source Electronics
eMMC Flash Storage for Mobile, Automotive & IoT . Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error correction. Key Points. Compact: controller and memory in one chip, saving board space without cutting capacity. Reliable: integrated wear leveling and error correction for consistent performance. Versatile: a balance of performance... (read more)Browse Flash Memory Cards Datasheets for Win Source Electronics
-
Handbook of Chlor-Alkali Technology
In an open economizer , liquid simply flashes down to the pressure of a lower stage of compression.
Indicates content that may require registration and/or purchase.