Products/Services for Optical Multichannel Analyzer (OMA)

  • Optical Spectrum Analyzers-Image
    Optical Spectrum Analyzers - (67 companies)
    Optical Spectrum Analyzers (OSA) Information. Optical spectrum analyzers (OSA) can divide a lightwave signal into its constituent wavelengths. This means that it is possible to see the spectral profile of the signal over a certain wavelength range...
    Form Factor
    Cable Type
    Connector Type
  • Spectrum Analyzers and Signal Analyzers-Image
    Spectrum Analyzers and Signal Analyzers - (298 companies)
    Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...
  • Laser Beam Analyzers-Image
    Laser Beam Analyzers - (37 companies)
    ...components, as well as any environmental conditions that may be affecting the laser beam. A laser beam analyzer can come with analog or digital camera systems and software for analyzing the images. Laser beam analyzers include optical spectrum analyzers...
  • Particle Analyzers-Image
    Particle Analyzers - (231 companies)
    Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle...
  • Audio Analyzers-Image
    Audio Analyzers - (46 companies)
    Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate...
  •  
    Logic Analyzers - (84 companies)
    Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
  •  
    Texture Analyzers - (40 companies)
    Texture analyzers evaluate the cohesiveness, spreadibility, fracturability, tackiness, gumminess, firmness, pliability, consistency and other texture characteristics of foods, rubber, foams, coatings, grease, asphalt and other materials. They differ...
  •  
    Total Organic Carbon (TOC) Analyzers - (63 companies)
    Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample. How to Select Total Organic Carbon (TOC) Analyzers. Image Credit: GE Analytical Instruments, Shimadzu Scientific Instruments, Teledyne...
  •  
    Network and Protocol Analyzers - (137 companies)
    Network analyzers and protocol analyzers are test equipment used to troubleshoot and analyze network problems. Network and protocol analyzers are test equipment used to troubleshoot and analyze network problems. Network analyzers monitor the traffic...
  •  
    Bus Analyzers and Bus Exercisers - (21 companies)
    Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire