Signal Quality Analyzer-R MP1900A BERT
Featured Product from Anritsu Company
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment.
Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing these high-speed interfaces. This high-performance Bit Error Rate Tester (BERT) boasts a modular design with 8 slots. These slots can be equipped with various modules like Pulse Pattern Generators (PPGs), Error Detectors (EDs), and Jitter/Noise Generators. This modularity allows users to tailor the MP1900A to their specific measurement needs, ensuring comprehensive signal integrity analysis of ever-faster devices.
Beyond excelling in physical layer measurements for high-speed network interfaces, the MP1900A is a true all-in-one solution. It seamlessly supports measurements for various interfaces like PCI Express buses, further enhancing its versatility.
The MP1900A caters to a wide range of target applications, including:
High-speed data interfaces: 100 GbE, 200 GbE, 400 GbE, and even 800 GbE
Communication equipment interconnects: CEI-25G/28G/56G/112G
Other high-performance interfaces: InfiniBand EDR/HDR, Fibre Channel, PCI Express Gen 1 to 6, Thunderbolt 1 to 3, USB3.2/4 Type C, SAS-3/-4, DP1.4
Optical modules
Serializer/Deserializer (SERDES) interfaces
Active Optical Cables (AOCs)
In conclusion, the Anritsu MP1900A Signal Quality Analyzer-R series is a powerful tool for engineers and technicians working on developing and testing cutting-edge data transmission technologies. Its high performance, modular design, and extensive application support make it a valuable asset for ensuring signal integrity in next-generation data centers and communication equipment.