-
Supplier: Accuratus Corporation
Description: found throughout solar cell manufacturing in both crystalline and thin film segments of the business. Some of the applications include: Preheating of solar cells prior to sputtering or diffusion Drying Firing of metallized layers Deposition of antireflection coatings Rapid thermal
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings, precision
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 88 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 64 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 220 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
Supplier: Edmund Optics Inc.
Description: Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Solar and Condensing Applications Precision Parabolic Reflectors Also Available Precision Ellipsoidal Reflectors are ideal for simplifying system design and integration. By having two focal
- Diameter/Width: 150.00000000000003 mm
- Features: Other Mirror Material
- Mirror Shape: Round
-
Supplier: Newport MKS
Description: performance. For more information about these solar simulator standards, please see our "Solar Simulator Standards — Definitions & Comparisons" technical note. Designed to meet the current demands of PV Researchers, the LCS-100 Series is the next generation of our 96000 low cost
- Lamp / Output Power: 100 watts
-
Supplier: Newport MKS
Description: The 94011A-ES solar simulator is intended for the researcher who needs to closely simulate the sun’s spectrum, but does not require a large field of illumination. The 94011A-ES uses a 100 W ozone free xenon lamp to produce a 1.5 inch x 1.5 inch (38 mm x 38 mm) collimated beam. The 94011A-ES
- Lamp / Output Power: 100 watts
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The LS100 and LS500 are light sources developed by Instrument Systems to use with optical fibers specifically. Both of these light sources make sure that there is efficient coupling even into multimode fibers. Different versions cover the entire spectral range from UV to IR. All models have
- Lamp Power: 20 to 30 watts
- Features: Halogen Lamps, Reflector
-
Supplier: SPIE
Description: and compound prismatic and reflective optical components are emerging in the fields of metrology, polarization control, projection systems, illumination, and display lighting, among others. State-of-the-art multilayer optical coatings have enabled novel prism and reflector
-
Supplier: Filmetrics, Inc.
Description: especially useful for solar and OLED applications. Thickness and refractive index measurement modules come standard on F10-RTA models. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software BK-7 reference material Al2O3 reference material Si reference material
- Range: 0.0000001181103 to 0.005905515 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Deposition Sciences, Inc.
Description: RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower processing temperatures • More complete reaction of oxides and nitrides • No rollers touch the front side of
- Industry Served: Aerospace, Automotive, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Glass, Metal, Precious Metals
- Functions & Features: Antireflective, Dielectric, Protective, Reflective
- Services: Material Selection / Design Assistance, Mirror Finishing
-
Supplier: Deposition Sciences, Inc.
Description: RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower processing temperatures • More complete reaction of oxides and nitrides • No rollers touch the front side of
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Features: North America, Other, Specialty / Other
- Coating Capabilities: Thin Film Coating
-
Supplier: Deposition Sciences, Inc.
Description: RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower processing temperatures • More complete reaction of oxides and nitrides • No rollers touch the front side of
- Industry: Aerospace, Automotive, Government, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Metal, Precious Metals
- Functional / Performance: Antireflective, Dielectric, Protective, Reflective
- Capabilities: Chemical Vapor Deposition (CVD)
Find Suppliers by Category Top
Featured Products Top
-
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
ALLUXA DEVELOPS INNOVATIVE 15-BAND OPTICAL FILTERS FOR ETSI ASTRONOMY PROJECT The company’s unique multi-band optical filter design is (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
shapes. Because of their versatility, optical filters are used in a multitude of applications. Fluorescence microscopy, astronomy, solar imaging, remote sensing, Raman spectroscopy, and telecommunications are just a few disciplines that rely on optical filters as a key component of their systems (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
cure or high temperature preconditioning cure prior to bakeout. Types of tested products include micro satellites, optical instruments, solar panels, reflectors, electronic devices, and other space flight hardware found in space shuttles, satellites and spacecraft. Thermal vacuum (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
. Types of tested products include micro satellites, optical instruments, solar panels, reflectors, electronic devices, and other space flight hardware found in space shuttles, satellites and spacecraft. Our thermal vacuum chambers range in size from 16 to 66 cubic feet and contain thermally (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
instruments, solar panels, reflectors, electronic devices, and other components used in spacecraft, satellites, and space shuttles. Our thermal vacuum testing services are vital for the development of space flight hardware, external fuel tank insulation, composite materials, and radiation damage (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc.
More Information Top
-
Journal of Spacecraft and Rockets > Photovoltaic electric power system concepts for solar probes.
= solar absorptivity of optical solar reflectors dQ .
-
Space Antenna Handbook Complete Document
… Antenna Multi-functional Satellite Augmentation System Meteosat Second Generation Mobile Satellite System Microwave Sounding Unit Meteosat Third Generation Multiple Target Indicator Noise figure Optical Beam Forming Networks On-Board digital Processor Orthomode Transducer Output NETwork Optical Solar Reflector Phase Array Antenna Power …
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
The common feature to the high-temperature and high-intensity solar arrays that have operated thus far is the replacement of a significant fraction of the solar cells by optical solar reflectors (OSRs).
-
Fundamentals of Contamination Control
Optical Solar Reflector .
-
Surface engineering for thermal control of spacecraft
Keywords: Aluminium alloys, Electrochemical finishing, Magnesium alloys, Magnesium–lithium alloys, Multilayer insulation, Optical solar reflector , Spacecraft thermal control, Thermal control surfaces .
-
Thermophysics and Temperature Control of Spacecraft and Entry Vehicles > Exploratory Trapped-Particle and Trapped-Particle-Plus-Ultraviolet Effects on the Opti...
The 1x2 cm. rectangular test samples for optical evaluation were cut from large coated panels, with the excep- tion of the Optical Solar Reflector coatings, which were individually prepared.
-
AIAA Journal > Effects of electron bombardment on the optical properties of spacecraft temperature control coatings.
… Lithafrax Commercial Li/Al/SiO4 in a silicate binder LMSC/Dow Corning thermatrol paint Ti02 (mtile) pigmented silicone binder LMSC thermatrol tape Ti02 pigmented silicone pre-cured tape with a pressure- sensitive silicone adhesive LMSC synthetic Li/Al/SiO4 LMSC synthetic Zr02 -SiO2 LMSC optical solar reflector .
-
2013 Index IEEE Transactions on Plasma Science Vol. 41
Total Elec- tron Emission Yield of Solar Cell Coverglass and Optical Solar Reflector ; .
Indicates content that may require registration and/or purchase.