-
Supplier: Security Camera Warehouse
Description: Sony SCP55W-1010 Product Specifications Signal System: NTSC / PAL Image Sensor: 1/4" SONY EX-View HAD CCD Resolution: 550 TV Lines Picture Elements: NTSC: 768(H) x 494 (V) / PAL: 752(H) x 582(V) Lens: 3.4mm ~ 122.4mm, F1.6~F4.5 Zoom: 432X, 36x Optical, 12x Digital Picture Elements:
- Camera Function: Video
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
- Features: AC Current Input, Current Loop Converter, DC Current Input, DC Voltage Input, Other
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Operating Temperature: -13 to 158 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage input signals, provide isolation, and output
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
- Features: AC Current Input, Current Loop Converter, DC Current Input, DC Voltage Input, Other
Find Suppliers by Category Top
Featured Products Top
-
1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are uniquely coded for additional tamper resistance. The new Comepi safety switches start at $140.00 and come with a one-year warranty. Learn (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
AutomationDirect has added more safety switch solutions from IDEM that are designed to provide dependable personnel protection, guard monitoring, and machine access control across manufacturing, packaging, automation, and processing applications. New non-contact RFID safety switches offer tamper (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
AutomationDirect has proudly entered the industrial vision market with the addition of the Datalogic Smart Vision sensor. This sensor is an intelligent self-contained system that can capture an object’s image as it passes by and make decisions based on the details of that image (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com
More Information Top
-
DOE New Technology: Sharing New Frontiers, April 1, 1993--September 30, 1993
Integrated optical tamper sensor with planar waveguide.
-
Active fiber optic technologies used as tamper-indicating devices
lnovonics- Optical TamperSensor The C-209 Optical Tamper Sensor (OTS) by Inovonics is a sensor manufactured for a single customer who requires a high-security, tamper-resistant unit.
-
Applied Cryptography and Network Security
A different approach is given in reference [10]: the authors suggest to include small optical tamper sensors within each standard cell.
-
Security evaluation at design time against optical fault injection attacks
Security may be further improved by including small optical tamper sensors within each standard cell [25].
-
Indoors data communications using airborne ultrasound
The tag has a microcontroller, an ultrasound transducer which is used both for reception and transmission, a movement sensor and an optional optical tampering sensor .
-
Chiral multichromic single crystals for optical devices
(LDRD 99406).
Further, the thermal and atmospheric stability of these defect states is not known, which may have applications as optical atmospheric tamper sensors , temperature history sensors, or radiation scintillator materials.
-
Optical-based smart structures for tamper-indicating applications
The proposed smart container will provide the ability to monitor in real-time, either during transportor storage, the presence of the container contents and provide additional container tamper indication through optical fiber sensors in the lid.
-
Recommendations to the NRC on acceptable standard format and content for the Fundamental Nuclear Material Control (FNMC) Plan required for low-enriched uranium...
Potential containment and surveillance techniques include radiation measurement and surveillance instrumentation such as personnel and vehicle portal monitors, package monitors, perimeter barrier sensor systems, optical surveillance instrumentation, and tamper -indicating seals.
-
IEEE Standard Criteria for Security Systems for Nuclear Power Generating Stations - Redline
Other tamper sensors , such as penetration sensors/ continuity grids and optical sensors/light level shall be considered where enhanced security is required.
Indicates content that may require registration and/or purchase.