-
Supplier: Broadcom Inc.
Description: conventional phototransistor coupler by reducing the base-collector capacitance. These optocouplers are available in an 8-pin DIP and in an industry standard SO-8 package. The following is a cross reference table listing the 8-pin DIP part number and the electrically equivalent
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: 0 to 70 C
- Input: DC
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sharp Microelectronics Category: Isolators Optoisolators Transistor, Photovoltaic Output Optoisolators Product Status: Obsolete Package: Tube Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Current
- Isolation Voltage: 5,000 volts
- Rise Time: 4 µs
- Features: Other
- Output: Phototransistor
-
Supplier: Win Source Electronics
Description: TS117L Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SMD Alternative Parts (Cross-Reference): TS117LS; Introduction Date: February 20, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
- Operating Temperature: -40 to 85 C
- Features: Other
- Mounting Option: Surface Mount
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 741663-SFH628A-3X001 Family Name: SFH628A Manufacturer Homepage: www.vishay.com Reference case: DIP-4 Reference Date Code: 2017+ Alternative Parts (Cross-Reference): ISP620-1X; ISP620-1XG; ISP626-1X; Introduction Date: March
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 712596-TLP185(Y-TPLSE(T Family Name: TLP185 Manufacturer Homepage: www.semicon.toshiba.co.jp/eng Reference case: SOP4 Reference Date Code: 16+ Alternative Parts (Cross-Reference): IS181A; IS181GB;
Find Suppliers by Category Top
More Information Top
-
Design and development of low cost thermoluminescence measurement system using PIC16F877 microcontroller
A semiconductor temperature sensor AD590 is used to simulate a reference junction Figure 3 shows the solid-state power controller board, which is built with IC555 timer, optocoupler (MOC3040), Triac (BD136) and other components, which is used to control the power of .... A transformed AC voltage is fed to two zero crossing detectors (U1A & U1B) whose outputs are…
-
Dubbel
…normal voltage C 1 normal voltage hypothesis C 5 norm-environment temperature M 100 norm apertures W 19 norm nozzles W 19 norms, foreign Z 13 -, sources of supply Z 13 -, internal F … of the line of transverse force C 9 Nullung … storing method Y 9 optoelectronic components I 15 optoelectronic displacement sensors W 12 optocouplers I 15 I…
-
Understanding and Using the Controller Area Network Communication Protocol
…however, the propagation delay is significant and the line resistance and the wire cross sections are key … between bus length and bit rate when the delays of the controller, the optocoupler , and the transceiver .... Some reference (not mandatory) value pairs for bus length and transmission speed are shown in Table 1…
-
International Energy Conversion Engineering Conference (IECEC) > The RBSP Spacecraft Power System Design and Development
It is designed to accommodate up to 1500 V of common-mode using optocouplers to cross the ground boundary. .... One side is referenced to PGS local ground and the other side .
-
A high performance amplitude/phase modulated digital-to-synchro switching power converters using ADMC401 DSP
Tlie square baw can be ohtaiiied by ineasuriiig the zero- crossings of the reference sinusoidnl Signnsl. .... Although several isolation methods can k used, the proposed method is to use a simple opto- coupler for zero-crossingdetector for cost consideration.Fig.
-
Electronics for engineers and natural scientists
The regulator is 100 mAs loadable with transverse currents up to IS Ä. .... It contains a reference -voltage source (URef) and an operational amplifier with connected Darlington-transistor and is .... Thereto, RV is switched the diode of an optocoupler to series to the resistance.
-
Influence of the gate drive techniques on the conducted EMI behavior of a power converter
…gate drive I (transformer + transformer), the spectrums of the gate drive I1 (transformer + optocoupler ) and gate drive .... Reference point - earth ground: Both gate drives with switching power supplies (I and 11) are characterized with spectrums, in which the switching frequencies cross the norms limit line.
-
Development of an isolated flyback converter employing boundary-mode operation and magnetic flux sensing feedback
Historically isolated feedback power supplies mainly used opto-couplers to cross the isolation boundary. .... The opto-coupler is operated in linear mode using an amplifier with a voltage reference . .... In figure 3-1 below is a typical circuit implementation of a power supply feedback connection using an opto- coupler .
-
Laboratory x-ray CCD camera electronics: a test bed for the Swift X-Ray Telescope
Since the buffer input ground is internally tied to the low rail, a high-speed optocoupler needs to shift the input TTL signal to the proper ground reference for each driver. .... These are discrete resistors, not a resistor pack, in order to reduce cross -talk caused by inductive…
Indicates content that may require registration and/or purchase.