-
Supplier: Radwell International
Description: HOSE ADAPTER, HYDRAULIC, SAE ORB, FLARE, 1-1/16 INCH MALE THREAD, 9/16 INCH MALE FLARE, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter, Hose Fitting
- Features: Hydraulic Fitting
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: ORB Adapter Series Available Include: 3218, 3239, 3249, 3269, 3459, 3469, 5315, 5316, 5365, 5515, 5516, 5715, 5716, 7237, 7238, 9315, 9316, 9365, 9515 and 9950
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Hose Fitting
- Features: English, Hydraulic Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Features: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Pipe Fitting, Reducer
- Connection Type: Threaded
-
-
Supplier: Radwell International
Description: 3/8" TUBE OD X 9/16-18 UN/UNF STEEL COMPRESSION TUBE STRAIGHT THREAD CONNECTOR O-RING FACE SEAL/SAE-ORB ENDS, 9,200 MAX PSI, 3/4" HEX. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6425 - FEMALE ORB x FEMALE ORB
- Fitting Type: Adapter, Hose Fitting
- Features: English, Hydraulic Fitting, Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6464 - MALE ORB x MALE ORB
- English Size: 2.5 inch
- Fitting Type: Adapter, Hose Fitting
- Features: English, Hydraulic Fitting, Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6410 - MALE ORB x FEMALE ORB
- Fitting Type: Adapter, Hose Fitting
- Features: English, Hydraulic Fitting, Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 3474 - MALE ADJUSTABLE ORB x MALE ORB
- Fitting Type: Adapter, Hose Fitting
- Features: English, Hydraulic Fitting, Stainless Steel
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Features: Carbon & Alloy Steel, English, Flange, Metric, Stainless Steel
- Fitting Type: Pipe Fitting, Reducer
-
Supplier: Princess Auto Limited
Description: #10 ORB Steel Hose Barb
- English Size: 0.75 inch
- Features: Barbed, English, Hydraulic Fitting
- Fitting Type: Hose Fitting
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: #8 ORB Steel Hose Barb
- English Size: 0.5 inch
- Features: Barbed, English, Hydraulic Fitting
- Fitting Type: Hose Fitting
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: #8 ORB Plug
- Features: English
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: #10 ORB Plug
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Working Pressure: Up to 10,000 PSI (690 bar) (depending on tube and fitting size) 4:1 safety factor Fittings may differ from picture
- English Size: 0.25 to 1.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: JIC male x ORB male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Features: Carbon & Alloy Steel, Flange, Stainless Steel
- Fitting Type: Pipe Fitting, Reducer
- Connection Type: Threaded
Find Suppliers by Category Top
More Information Top
-
Sell Nuts
We could produce hydraulic fittings and hose fittings series with JIC series, BSP/metric Series, ORFS series, NPTF series, NPSM series, flange series, ORB series,mading to SAE J514, SAE, J1453, DIN2353, BSI 5200 standards.
-
90 Degree Elbow Hydraulic Hose Adapters and Plugs - Hydraulic Hoses - Grainger Industrial Supply
Working Pressure (PSI), Fitting Size (NPSM), Male SAE Size (in.) and Length (In.). .... Hydraulic Hose Adapter, Male ORB to Female NPSM, 90 Degree Elbow, Male JIC Size (in.) â, Female JIC Size (In.) â, Female SAE Size (in.) â, Male ORS Size (in.) â, Steel,...
-
Site characterization data from the Area 5 science boreholes, Nevada Test Site, Nye County, Nevada
Following saturated hydraulic conductivity measurements, core samples were subjected to moisture-retention measurements. .... Moisture-retention data were fitted to the van Genuchten (1978, 1980) parameterization of the water-retention curve .... * e = e, + (e, -e,) [I + (-- orb ) .
-
Numerical simulation of gas flow through unsaturated fractured rock at Yucca Mountain, Nevada
¢ is pressure head, and ce, /_, and X are curve fit . .... above and the hydraulic conductivity expression of Mualem (1978). .... 0t - OrB .
-
Hydraulic Hose Adapters and Plugs - Hydraulic Hoses - Grainger Industrial Supply
Hydraulic Hose Adapter, Male ORB to Female NPT, Straight, Steel, Trivalent Chromium Zinc and Standards SAE/JIC; Varies by Max. .... Working Pressure (PSI), Fitting Size (NPSM), Male SAE Size (in.) and Length (In.) .
-
Microfacies of Carbonate Rocks
These zones fit depth-related environments in which oxygen values remain rather constant. .... Oxygen-restricted biofacies ( ORB ) and inferred paleo-oxygenation levels can be derived from the num- ber of … of diverse and highly-diverse benthic faunas and trace fossils, and evidence of hydraulic activity (e.g…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4602/ClintImel2008.pdf?sequence=1
suction lines, lines that are used to transmit hydraulic fluid to a pump. .... connections to components such as pumps and valves are o-ring boss connections ( ORB ). .... These are used in the same application as the JIC fittings , but are more .
-
Ranking sources of uncertainty in flood damage modelling: a case study on the cost‐benefit analysis of a flood mitigation project in the O rb D elta, F rance
The Orb River flows southward. .... were deduced (Table 1) from the discharge–frequency Gumbel curve (Q-f), which was fitted on the AMFS .... The 1D, step-backwater hydraulic ISIS flow model (unsteady flow) was then used to propagate the hydrographs…
-
Calculation and visual displaying of the water chemistry conditions in return cooling systems at thermal power stations
The soft ware used for monitoring, control, and indication of the hydraulic and water chemistry operating conditions .... ion can be prevented by replenishing the content of CO2 des orbed in the cooling tower to … of equipment repairs using chemical washing methods or by means of drawbar tubes fitted with roller cutters…
-
Quantifying hydrological and tidal influences on groundwater discharges into coastal waters
orbed 226 Ra was then assumed to be transported into the sea by a fitted SGD rate, SGDE, in the equation: SGW-Ra = CGW-Ra  SGDE. .... 2003] from constant sea level to tidal conditions, in order to quantify the hydraulic possibility of tides…
Indicates content that may require registration and/or purchase.