-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating
- Maximum Discharge Flow: 0.1452946286 to 0.198129039 GPM
- Maximum Discharge Pressure: 116.03016 to 203.05278 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: Clark Solutions
Description: Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
- Maximum Discharge Flow: 0.044000000000000004 GPM
- Maximum Discharge Pressure: 14.5 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: Clark Solutions
Description: Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM.
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Maximum Discharge Pressure: 5.8 psi
- Horsepower: 0.0067011019245141 HP
- Power Source: AC Powered, DC Powered
-
-
Supplier: HAWE North America Inc.
Description: These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and
- Inside Diameter: 0.1875 to 7 inch
- Outside Diameter: 0.25 to 7.1875 inch
- Length: 0.1875 to 4.75 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
Find Suppliers by Category Top
Featured Products Top
-
FLUID POWER INDUSTRY A world-leading diversified manufacturer of motion and control technologies and systems was looking for a reliable, durable bearing for their medium-pressure axial piston pump and turned to GGB for a customized solution. The customer, a provider of precision (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
A Schwingkolben‐Gasumlaufpumpe
The drive mechanism of which concerns it an oscillating piston pump no mechanical compound herausfuhrende of the gas space requires, Abb. 1.
-
Non-adiabatic pumping in an oscillating-piston model
Fig. 1: (Color on-line) An oscillating piston pump is integrated into a ring.
-
Start-up of procedural installations
… conduits, instead Deionat, pulling of screws on hot apparatus or tube flanges, e.g. because of to large temperature gradient by the approaching, cracks on pipe or branches on tubular conduits or pulse lines through vibrations ( piston pump ), violence fraction on turbine …
-
Engineering of procedural installations
… e.g. because of long suit moments or to large temperature gradient by the approaching, the "flow" of nichtgekapselten POLYTETRAFLUOROETHYLENE sealings without core, cracks on pipe or branches on tubular conduits or pulse lines through vibrations ( piston pump ), violence fraction on turbine …
-
The world of pumps: ACHEMA 2012
The large systems for large oscillating piston pumps have proved themselves.
-
The Machines of Leonardo da Vinci and Franz Reuleaux
Other non rotary or wheel-type water lifting devices of antiquity include the chain of buckets and the Archimedes screw pump and the oscillating piston pump .
-
Thermal cleavage of raw oil
The drive mechanism of which concerns it an oscillating piston pump no mechanical compound herausfuhrende of the gas space requires, Abb. 1.
-
Practical Electronics for Inventors, Third Edition > Theory
The analogy uses an oscillating piston pump that moves up and down by means of a cam mechanism, driven by a hand crank.
-
The world of pumps: Achema‐Report 2009
gear pumps and oscillating piston pumps pump like rotary valve pumps.
-
Convective mixing mechanisms in high frequency intermittent jet ventilation
The heads are injected from a well-mixed reservoir by an oscillating piston pump .
Indicates content that may require registration and/or purchase.