Products/Services for Osmium Ball Bearings
-
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings are able to provide high performance and long lifetime in order to transfer the load from the balls to the inner races. The balls have...Bearing TypeSpecial Material / Plating OptionsSpecial Application -
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics... -
Ball Screw Support Bearings - (72 companies)Ball screw support bearings are designed for use in ball or lead screw applications. Ball screw support bearings are specially designed for use in ball screw or lead screw applications. Most ball screw support bearings are angular contact bearings... -
Radial Ball Bearings - (377 companies)Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently... -
Ball Screws - (239 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion... -
Refractory and Reactive Metals - (184 companies)Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
-
Miniature Bearings and Instrument Bearings - (158 companies)Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8...
-
Ball Transfer Units (BTU) - (83 companies)Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup. Ball transfer units (BTU) are ball transfer table components that consist of a large...
-
Ball Valves - (2118 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Ball Bearings for Instrumentation SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for medical, scientific, and pharmaceutical... (read more)Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Isotech, Inc.
Crossed-Roller Bearings vs. Ball Bearings IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY. Crossed Roller Bearings vs. Ball Bearings. When referring to linear bearings, we generally think of devices that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become more demanding and requiring greater precision, however, reliance another... (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Fairlane Products, Inc.
Rollers and Guide Wheels with Ball Bearings Rollers and Guide Wheels with Ball Bearings. Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here 's a quick guide to the main types of bearing rollers and covers in stock now, ready to ship. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
ABEC 3 Ball Bearings Suitable for Low Friction Stock Drive Products / Sterling Instrument offers a comprehensive selection of bearings, meeting a wide variety of requirements. Stock components include: Ball Bearings and Precision and Ultraprecision Ball Bearings. Extended Inner Ring Ball Bearings. Self-Clinching Ball Bearings. Flange Mounted and Pillow Flange Mounted Ball Bearings. Linear Bearings and Shafting. Ultraprecision Sintered Bronze Bearings. Nonmetallic Sleeve Bearings. Spherical Bearings. Thrust Bearings. Needle Roller Bearings... (read more)Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Duvelco Limited
High-Quality Plastic Ball Bearings for Semicon It is said that 'bearings make the world go around '; indeed, many moving parts exist in highly automated semiconductor fabs. This article will look at desired properties and how a material, Ducoya by Duvelco, can help in some circumstances. For other bearing and wear applications, see the relevant section of the Duvelco website for your application need, whether industrial, aerospace, or automotive. Rolling element bearings offer a wide range of functionality and can be the best choice... (read more)Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Rockford Ball Screw
The RBS ball screw assembly their unique design needs, creating custom ball screw assemblies that are fully optimized for the customer's specific application, and ensuring reliable performance in any environment. For highly corrosive environments, RBS can provide ball screw assemblies made from Incoloy, Inconel, MP35N and Stainless Steel to ensure corrosion resistance to wellbore fluids. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry... (read more) -
Rockford Ball Screw
Custom Ball Screw Solutions and achieving full production release. We can also do reverse engineering of existing linear motion systems to help speed the design cycle, minimize development costs and achieve the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Waukesha Bearings
Fluid Film Bearings vs. Rolling Element Bearings Relative Motion. A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races). In a fluid film bearing, the relative motion between the two surfaces is a sliding motion on a shear of film (the lubricant). There is no contact of the surfaces except during start-up or shutdown. Keep Reading (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
DieQua Corporation
The Advantages of Sealed Bearings The Advantages of Sealed Bearings. Sealed bearings are preferred over the unsealed alternative, but why is that? Why should sealed bearings be considered over unsealed bearings? What are the benefits of sealed ball bearings?. Worry-free Lubrication. No Contact. Self-Contained. Worry-Free Lubrication. Unsealed ball bearings require lubrication regularly. If lubrication is not completed regularly, you are faced with the issue of failure. Sealed bearings however, do not need lubrication... (read more) -
Accurate Bushing Company, Inc.
Bearings for Axial and Radial Loads Ready to boost performance?. Smith Bearing (R) products deliver the strength and precision the automotive industry depends on -- keeping critical systems running efficiently mile after mile. Driving innovation from the inside out. FYR: Flange Yoke Type. FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load... (read more)Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc.
-
The behaviour of metallic contacts at low voltages in adverse environments
Spherical indenters either of a hard platinum- osmium -iridium alloy or of a hard steel ( ball bearings ) were used.
-
Extreme conditions of rolling friction
In conclusion, we may note another material created for rolling friction, not in bearings but in the … In writing, there is rolling friction between the ball and the paper. Cast alloys based on precious metals ( osmium , iridium) or cast stellite (up to 60% Co, 28% Cr …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'osmeridae'),(94076,'osmerus'),(94077,'osmerus eperlanus'),(94078,'osmerus mordax'),(94079,'osmiridium'),(94080,' osmium '),(94081,'osmoreceptor' … … 95672,'pancreatic vein'),(95673,'pancreatin'),(95674,'pancreatitis'),(95675,'pancytopenia'),(95676,'panda'),(95677,'panda bear '),(95678,'panda … … 96628,'passbook'),(96629,'passbook savings account'),(96630,'passe'),(96631,'passe-partout'),(96632,'passed ball '),(96633,'passee' …
-
A circular polarizer for the region of windowless VUV radiation
To increase the precision of the drive, tension springs are used and all shafts are held by tWO ball bearings in a special mounting. … constants of other metals show that retarders with mirrors with platinum, iridium or osmium coating may give …
-
Towards helical coordination polymers: Molecular wires in chiral coats
The third generation bridging ligand incorporating a ball - bearing ferrwenyl spacer. Several key processes in ruthenium(I1) (and osmium (I1)) chemistry may be distinguished.
-
Meter and instrument jewels and pivots
… the wear at the con- tact point on the lowerjewel is still capable of affecting the wear at other loads, and, in both lubricated and dry bearings, of producing "flats" on the ball , a condition that would … … of this type of bearing . The best material tested was osmium -rhodium; this gave good results in the dry as well as …
-
Discussion on ¿Meter and instrument jewels and pivots¿ before the Measurements Section, 4th May, 1945
… the wear at the con- tact point on the lowerjewel is still capable of affecting the wear at other loads, and, in both lubricated and dry bearings, of producing "flats" on the ball , a condition that would … … of this type of bearing . The best material tested was osmium -rhodium; this gave good results in the dry as well as …
-
Meter and instrument jewels and pivots
After obtaining the true phenomena of the ball a comparison was made with that of the pivot-type bearing . The best material tested was osmium -rhodium; this gave good results in the dry as well as …
-
Over the occurrence of Myelin in cells and its relationship to the fatty metamorphosis
They the image of the sogenannteu KSrnchen presented vSllig, ball . … the mikrochemisehen Reactionen, animal Fgrbung with Sudan and Scharlaeh, the Fghigkeit, itself with osmium ~ ure to … … 6 have made it wahrscheinlieh very much that it sees by the finds yon fat in the heart-Museulatur nieht about a degeneration within the old meaning, a formation yon acts fat fat of the fatty bearings of the KSrpers of the …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… oxidizing_agent_N|5 fluorite_N|1 cryolite_N|1 fluorapatite_N|1 germanite_N|1 argyrodite_N|1 nugget_N|2 aqua_regia_N|1 zirconium_N|3 extractable_J|1 diatomic_J|3 sphalerite_N|2 tracer_N|2 osmium _N|2 rust_V|2 californium_N|1 … … stunt_flier_N|1 parachute_jumper_N|1 caddie_N|1 compulsorily_R|1 beat_J|8 bring_down_V|2 disastrously_R|1 intercept_N|1 gunfight_N|1 brave_J|1 rodeo_N|1 get_the_better_of_V|2 base_on_ balls _N|2 back_down_V|1 bravely_R|1 … … spangle_N|2 shell_stitch_N|1 double_stitch_N|1 single_stitch_N|1 lacework_N|2 gaudily_R|1 redo_V|1 decorate_N|1 materialistically_R|1 silhouette_N|2 indelible_J|2 distemper_N|1 heraldic_ bearing _N|1 ornamentally_R|1 doodle_N|1 …
Indicates content that may require registration and/or purchase.