-
Supplier: Advance Security Products
Description: Wireless IP Camera with Infrared Ready for Indoor or Outdoor Use Wireless or wired IP color infrared camera solution for outdoor use. The high quality video image is transmitted with 30fps speed on the LAN/WAN by using MJPEG hardware compression technology
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4"
- Horizontal Resolution: 420 lines
- Width / Diameter: 2.56 inch
- Height: 2.755907 inch
- Length: 6.0629954 inch
-
Supplier: TRENDnet Inc.
Description: 3 Megapixel max. resolution Night vision up to 50 meters (164 ft.) EXIR provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology Outdoor IP66 weather rating Digital WDR optimizes high contrast lighting environments Free pro-grade management
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
-
Supplier: TRENDnet Inc.
Description: 4 MP resolution at 30 fps Auto-focus / optical zoom Night vision up to 30 m (100 ft.) Outdoor IP66 weather rating Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email alerts Digital Wide Dynamic Range image balancing ONVIF and IPv6 support
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: Security Camera Warehouse
Description: Resitance IP 65 Focus Model Manual Video Output 1 Vp-p, 75ohm Control Mode Manual, Focus Backlight Compensation Auto Gain Control Auto Operating Temperature -10°c ~ +50°c Power Consumption DC12V EGAEIR48V Sentinel Camera 5-50mm Outdoor Super IR Camera Additional
- Camera Function: Video
-
Supplier: TRENDnet Inc.
Description: 1.3 Megapixel HD resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email alerts Digital Wide Dynamic Range image balancing ONVIF and IPv6 support
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: TRENDnet Inc.
Description: 1.3 Megapixel HD resolution (960p) Connect to a WiFi N or PoE network Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Program motion detection recording and email alerts MicroSD card slot (up to 64 GB) Digital Wide Dynamic Range image balancing ONVIF and IPv6 support
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: D-Link Systems, Inc.
Description: The DCS-7010L HD Mini Bullet Outdoor Camera is a cloud-enabled IP Surveillance outdoor camera that lets you monitor an area 24 hours a day. A durable weatherproof housing and a powerful IR LED illuminator make it ideal for day and night outdoor
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Operating Temperature: -13 to 122 F
-
Supplier: Critical Imaging, LLC
Description: IP controllability, heated optics, 100mm lens
- Spectral Range: 3 to 5 microns
- Maximum Frame Rate: 60 frames per second
- Horizontal: 320 lines
- Vertical: 240 lines
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: IC Realtime, LLC
Description: This is ICR's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6513 Full HD WDR Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 3 megapixel progressive scan CMOS sensor with a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL790 - Black case EL790W - White case EL790IR - IR with black case EL790IRW - IR with white case The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the
- Horizontal Resolution: 600 lines
- Width / Diameter: 5.51 inch
- Height: 4.3700811 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: SFCable.com
Description: 35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.
- Horizontal Resolution: 480 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: SFCable.com
Description: 1/3¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 42 IR Day & Night Weatherproof Color Camera. 1/3" Hi-Res. Super HAD CCD. 42 IR LED. 3.3mm~12.0mm Aspherical Vari-Focal Lens. F1.5 with IR Coding V Made by DAIWON. IR Distance up to 130ft / 40m. Selectable IR projecting distance design (Hi/Mid/Low). 0.3 Lux @
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
- Physical: Outdoor Rated
-
Supplier: IC Realtime, LLC
Description: The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something
- Horizontal Resolution: 480 lines
- Width / Diameter: 5.87 inch
- Height: 9.5669343 inch
- Operating Temperature: -22 to 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TURRET CAMERA, 720 P, IR TURBO HD, OUTDOOR, LOW LIGHT, 3.6MM, DAY/NIGHT, OSD MENU, 3D DNR SMART IR, IP66, 12VDC, EXIR TECHNOLOGY, 65 FEET IR RANGE, HD-TVI STANDARD. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: AXIS Communications, Inc.
Description: applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org) Outdoor-proof IP66-rated protection Easy to install Day and night function 360° pan with Auto-flip Outdoor-ready pan/tilt/zoom camera AXIS 215
- Camera Function: Video
-
Supplier: Vzense Technology
Description: Industrial ToF depth camera Aviation Plugs, IP67 rating Ethernet and RS485 Interface Support POE+/DC as power supply KEY FEATURES IR and depth output simultaneouslyVzense ToF products can output 12 bit depth images and black-and-white images at the same time. The two images are
-
Supplier: Zhejiang Dahua Technology Co., Ltd.
Description: Lux. The camera supports H.265 and H.264 triple-stream encoding and delivers 1080P resolution at 30fps, ensuring detailed and smooth video capture. The device is equipped with IR LEDs that provide night vision capabilities up to 40 meters, making it suitable for 24/7 surveillance. One
- Applications: Security & Biometrics
-
Supplier: ValueTronics International, Inc.
Description: element focal plane array (FPA) uncooled microbolometer Accuracy: ±2% or ±2ºC whichever is greater Accuracy (from -10 to 0 C): +/- 3ºC Repeatability: ±1% or ±1ºC whichever is greater NETD: ≤0.2 degrees C at 30 degrees C Temperature indication resolution: 0.1 ºC Optical/IR Spectral range:
Find Suppliers by Category Top
Featured Products Top
-
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Outdoor security camera systems – IP65 protection for all-weather operation Rotating surveillance platforms – Continuous monitoring with high-bandwidth data Fiber Optic Rotary Joint (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cameras, control equipment, and indoor/outdoor cooling applications where dirt, dust and high humidity conditions exist. Click Here For More Information. (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
emergency vehicles, military and mobile units, medical systems, field and ground support equipment, marine products, security cameras, control equipment, and indoor/outdoor cooling applications where dirt, dust and high humidity conditions exist. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
enclosures with good ingress protection. OKW’s outdoor wall-mount enclosures include SOLID-BOX (IP 66, IP 67, IK 08) – which can be installed ‘lid closed’ to protect the electronics and seal – and ROBUST-BOX (IP 66), which offers a wide range of sizes by (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
. Moreover, the infrared camera boasts features such as automatic spot finding, direct analog output (0/4-20mA), and compatibility with industrial fieldbus systems such as Ethernet/IP, Modbus TCP/IP, RS485, or Profinet, making it the ultimate solution for original equipment manufacturer (OEM) use. The Xi (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
SPOT MM to monitor the tapping temperature via the 4-20mA output of the pyrometer. The SPOT MM also incorporates an internal visual camera to aid (read more)
Browse Infrared Thermometers Datasheets for LAND -
reliably within a temperature range of -40°C to +65°C and humidity below 70% RH. Protection rating is IP51, making it suitable for indoor industrial and light outdoor applications. Mechanical Smoothness: (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
power budget of 360W and 240W in its existing versions for applications with high power demands. PoE++ 60W designed for outdoor security & traffic monitoring applications with 270° dome-type surveillance cameras, and PoE++ 90W designed for home lighting, broadband, and security applications (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
waterproof ir ip camera - offers from waterproof ir ip camera manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 720P Wireless Camera, Outdoor IP Camera , Ir -cut IP Camera, P2P IP Camera ] .
-
Cctv Camera Housing Manufacturers in CCTV Camera (Page 2), Cctv Camera Housing Suppliers & Exporters in CCTV Camera Directory
Onvif NVR WiFi HD IP Camera 720p PTZ Video Surveillance CCTV Outdoor Wireless IP Cameras IR Cut Wate .
-
ir ip camera - offers from ir ip camera manufacturers, suppliers, exporters & wholesalers
5MP Outdoor Waterproof IR IP Camera .
-
ip camera - offers from ip camera manufacturers, suppliers, exporters & wholesalers
5MP Outdoor Waterproof IR IP Camera .
-
outdoor camera - offers from outdoor camera manufacturers, suppliers, exporters & wholesalers
5MP Outdoor Waterproof IR IP Camera .
-
hd ir waterproof camera - offers from hd ir waterproof camera manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Outdoor IP Camera, 1080P Outdoor IP Camera , Bullet IR ip camera, Day/Night IP camera ] .
-
Sell DANNOVO 2.0Mega Pixels H.264 100M WIFI IR IP Camera (DN-H09-MPC-WS)
Our company's main products are Network IP Cameras (MJPEG CMOS IP Cameras,H.264 CCD IP Cameras: Indoor Pan/Tilt IR Wireless SD Two-audio IP Cameras , Outdoor Waterproof IR WIFI IP Cameras, Mega Pixels IP Cameras, and Wi-Fi IR High Speed…
-
ir speed outdoor camera - offers from ir speed outdoor camera manufacturers, suppliers, exporters & wholesalers
GOING tech HD 1080P ir speed dome IP camera Outdoor full hd 1080P 2mp ir speed dome ptz ip camera with wiper Model: ...
-
ir ip ptz - offers from ir ip ptz manufacturers, suppliers, exporters & wholesalers
GOING tech HD 1080P ir speed dome IP camera Outdoor full hd 1080P 2mp ir speed dome ptz ip camera with wiper Model: ...
-
ptz ir ip dome - offers from ptz ir ip dome manufacturers, suppliers, exporters & wholesalers
GOING tech HD 1080P ir speed dome IP camera Outdoor full hd 1080P 2mp ir speed dome ptz ip camera with wiper Model: ...
Indicates content that may require registration and/or purchase.