-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, INTERLOCK AND BRAKE OVERSPEED, RESISTIVE NETWORK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engines. Fuel Filters Dual secondary fuel filters provide an extra measure of assurance against engine and fuel system damage caused by fuel contaminants. Engine Power Management Engine power management delivers full-rated net power. Electronic Overspeed Protection Electronic overspeed
- Type: Motor Grader
-
Supplier: Electric Generators Direct
Description: Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts •Easily monitor oil pressure, coolant temp and battery volts •Engine overspeed & overcrank, low fuel and
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
-
Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully Integrated Solution
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: application plans for costumer to choose from, including translational mechanism frequency conversion, full frequency conversion and common DC bus. It is widely applied in the stepless speed regulation of hoist, pitching, amplitude variation, bridge, trolley, slewing and grab. Features Brake
- Maximum Output Voltage: 400 volts
- Supply Voltage (AC): 400 volts
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: component life. The low engine speeds reduce engine wear and sound levels. Electronic Overspeed Protection Electronic overspeed protection helps prevent engine and transmission damage from premature downshifting and grade-induced overspeeding. Power Shift Transmission Caterpillar
- Type: Motor Grader
-
Description: of Power 4.4 Deadman Control Switch 4.5 Line Speed Indicator 4.6 Braking System 4.7 Limit Switches 4.8 Location and Arrangement 4.9 Diameter of Drum 4.10 Minimum Rope Turns on Drum 4.11 Stability 4.12 Electrical System Protection 4.13 Grounding 4.14 Overspeed 5. Operation of Hoist 5.1
-
Description: Speeds for Speed Governors 48 20.3 Sealing and Painting of Speed Governors 49 20.4 Speed Governor Overspeed and Car-Safety-Mechanism Switches 49 20.5 Governor Ropes and Tripping Mechanisms 50 20.6 Design of Governor Rope-Grip Jaws for Type B and C Safeties 50 20.7 Design of Speed Governor
Find Suppliers by Category Top
Featured Products Top
-
while decreasing load bounce Gearbox-mounted speed sensor protects against overspeed and speed deviation Quick Stop feature allows hoist to stop within 3” at high speeds Increased duty cycles External brake resistor allows for maximum (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
acceleration can reduce mechanical stress, water hammer, belt shock, and peak starting current compared with direct-on-line motor starting. The drive also supports DC-injection braking for bringing a motor to a standstill. Actual braking performance depends (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Real-Time Object Uniform Design Methodology with UML
The cabin is supported on the tracks with castors; two to four of them have each a centrifugal overspeed safety brake ( Overspeed Brake ) that will be acti- vated if the speed reaches 15% over the rated speed.
-
Federal Register > Friday, August 30, 1996 > [61 FR 46026] Safety Standards for Scaffolds Used in the Construction Industry
… factors that can reduce the effective ‡strength of a rope: (1) A termination rating of 80% of the wire rope design strength; (2) time-use of the rope; (3) energy applied to the system when the overspeed brake is actuated; and (4 …
-
Design and development of a long-travel positioning actuator and tandem constant force actuator safety system for the Hobby Eberly Telescope wide-field upgrade
The non-drive side shaft of the hoist drum is coupled to a centrifugal overspeed brake from Detroit Hoist.
-
Countries > Canada > Northwest Territories > Regulations > Mine Health and Safety Act > [CANADA NWT Reg minehealthandsafety] R-125-1995 - Mine Health and Safet...
(b) an automatic overspeed brake capable of bringing the conveyance to a safe stop from a predetermined overspeed under any rated load condition.
-
Siemens programmable variable speed DC drives applied to wet and dry expansion engines
Overspeed Brake trip.
-
Protocol Volume 18 Issue 1 Winter 2013
For those interested in manual counterweight rigging systems but looking for protection against runaway arbors, J. R. Clancy offered the SureStop Block, a head block with an overspeed brake built in.
-
Track Design Handbook for Light Rail Transit, Second Edition
Ideally, signal speed should be just a little faster than the speed at which an experienced operator would normally operate the vehicle so that the automatic overspeed braking system is not deployed unnecessarily.
-
Lighting&Sound America Volume 8 Issue 7 July 2011
For additional safety, we added air caliper brakes or dual overspeed brakes on each hoist, and electronic load cells for each of the 81 lifting lines.” .
-
Countries > Canada > Province of Manitoba > Regulations > The Workplace Safety and Health Act > [CANADA Man Reg 1994-228] Regulation 228/1994 - Operation of Mi...
(b) an automatic overspeed brake to safely decelerate and hold the climber in the event of the climber travelling at a speed in excess of a predetermined rate; .
Indicates content that may require registration and/or purchase.