-
Supplier: ABB Measurement & Analytics
Description: conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol:
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Reliable, Accurate Corrosion Monitoring The DCC1000e is a degassed cation conductivity system that provides ASTM D4519-compliant conductivity measurements for cycle chemistry monitoring. It ensures water purity with precise detection of corrosive contaminants. Faster Plant Start-up
- Conductivity Range: 0.02 to 5,000 MicroSiemens/cm
- Electrode Accuracy: 3 (+/- % FS)
- Operating Temperature: 41 to 122 F
- Operating Pressure: 4.351131 to 58.01508 psi
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART® version 7 and FOUNDATION® fieldbus
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 212 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: ABB Measurement & Analytics
Description: The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced
- Electrical Output: Analog Voltage Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Measures ORP / Redox, Measures pH
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 212 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 140 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated Liquid Earth
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: OMEGA Engineering, Inc.
Description: Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resistivity: Input directly from OMEGA conductivity/
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Emerson Automation Solutions – Rosemount
Description: STEAM STERILIZABLE and AUTOCLAVABLE DISSOLVED OXYGEN, pH, & CONDUCTIVITY SENSOR: Allows For Fixed or Retractable Mounting Configurations Measures Accurately after many 130°C (266°F) SIP Applications Requires Minimal Servicing Installs Easily with Quick Cable-to-Sensor Disconnections
- pH Range: 2 to 12 ph
- Operating Temperature: 14 to 284 F
- Operating Pressure Range: 0 to 87 psi
- Electrode Configuration: Combination
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on
- pH Range: 7.5 to 11.5 pH
- Accuracy: -1 to 1 ±pH
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by differential
- pH Range: 7.5 to 11.5 pH
- Accuracy: -1 to 1 ±pH
- Process Media Temperature: 122 F
- Operating Temperature: 122 F
-
Supplier: SWAN Analytical USA, INC.
Description: Two channel electronic transmitter & controller for wall mounting. Features For simultaneous conductivity measurements before (specific / total conductivity) and after a cation exchanger (acid / cationic conductivity). Measuring range: 0.055µS/cm to 30 mS. Calculation of
- pH Range: 7.5 to 11.5 pH
- Accuracy: 0.01 ±pH
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Description: treatment process. It will monitor and control based on Conductivity, pH and ORP sensor inputs as well as measurement inputs from other devices such as corrosion, chlorine dioxide, level, temperature, and pressure. WebMasterONE is on-duty 24 hours a day, 365 days a year, keeping onsite
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Automatic sensor cleaning system A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Features: Other
-
Supplier: Analytical Technology, Inc.
Description: Residual Chlorine, pH, ORP, Conductivity, Temperature, Turbidity, Dissolved Oxygen, Particle Counter, Fluoride, Inlet Pressure, and Sample Flowrate
Find Suppliers by Category Top
More Information Top
-
http://search.abb.com/library/download.aspx?documentid=ib/food/beverage-en&languagecode=en&documentpartid=&action=launch
Flowmeters Temperature sensors & transmitters Pressure sensors & transmitters Conductivity pH sensors & transmitters Controllers Recorders Actuators Level sensors Positioners Signal converters .
-
New products
Designed primarily to accept signals from pH and conductivity transmit- ters , the Model RTB trend recorder can accept either 0-5 VDC or 4-20 maDe signals.
-
Publications
Designed primarily to accept signals from pH and conductivity transmit- ters , the Model RTB trend recorder can accept either 0-5 VDC or 4-20 maDe signals.
-
pH and conductivity transmitter | Design Product News
pH and conductivity transmitter .
-
Seawater Reverse Osmosis Plant small
Advanced control with flow, pressure, pH and conductivity transmitters for data monitoring, normalisation and SCADA.
-
Seawater Reverse Osmosis Plant large
Advanced control with flow, pressure, pH and conductivity transmitters for data monitoring, normalisation and SCADA.
-
Brackish Water Reverse Osmosis - Lenntech
Advanced control with flow, pressure, pH and conductivity transmitters for data monitoring, normalisation and SCADA.
-
Brackish Water Reverse Osmosis - Lenntech
Advanced control with flow, pressure, pH and conductivity transmitters for data monitoring, normalisation and SCADA.
-
Xcellerex Launches Intelligent Single-Use Mixing Systems for Single-Use
The instrument panel can be equipped with pH and conductivity transmitters , weight measurement, temperature monitoring, temperature control, and onboard pumps to support automated titration applications such as pH adjustment and viral inactivation.
-
Can the growth–differentiation balance hypothesis be tested rigorously?
Consequently, a fairly complex apparatus is necessary to monitor and control the experiment (e.g. growth unit with heating and cooling source, circulation pump, sensors, filters, valves, nozzles, pH transmitter , conductivity transmitter, burettes for nutrient solutions, and computer).
Indicates content that may require registration and/or purchase.