-
Supplier: ABB Measurement & Analytics
Description: ABB's Endura family of 24 VDC analytical transmitters are designed for the requirements of industrial customers and are used in measurement and control applications within a broad range of applications including chemical, pulp & paper, mining and petroleum refining. The APA592
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Process Media Temperature: -4 to 392 F
-
Description: 4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- ORP Range: 0 to 1,000 millivolts
- Mounting Options: In-Line (Insertion)
-
Supplier: Hach
Description: LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose platinum or gold ORP electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt Bridge
- Body Material: Epoxy or Polymer, Glass
- Mounting Options: In-Line (Insertion)
- Reference Solution Options: Refillable
- Features: Submersible / Water Resistant
-
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: required. Available in smart digital configurations for use with intelligent pH/ORP digital transmitters. Detailed information about this smart digital type configuration option can be found in the separate 3TX-HiQ digital pH/ORP measurement product webpage.
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: feature 1 inch (MNPT) front and rear facing connections for insertion, submersion, or flow-through pH and ORP applications. Both models are combination sensors (pH, reference, and temperature within sensor body) and measure pH or ORP (Oxidation/Reduction Potential)
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Advanced Sensor Technologies, Inc.
Description: configurations for use with intelligent pH/ORP digital transmitters. Detailed information about this smart digital type configuration option can be found in the separate 3TX-HiQ digital pH/ORP measurement product webpage. Convenient HOT-TAP 316SS sensor holder
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: ABB Measurement & Analytics
Description: conductivity, 4-electrode conductivity, toroidal conductivity, pION (custom user programmable), EZLink Digital (pH/ORP) Input pH/ORP/pION sensor types – pH: Glass, Antimony (Sb) – ORP: (Redox): Platinum (Pt), Gold (Au) – pION: Custom user-programmable
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol:
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Newark, An Avnet Company
Description: pH Equipment: pH/ORP Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: program to set up pH or ORP calibration. The PHCN-961/962 is a basic pH or ORP controller, it includes a NEMA 4X (IP65) enclosure, digital display, two separate set points for high and low alarms, adjust dead bands, three 1 amp SSR. Accepts one pH or ORP
- Number of Control Outputs: 3 outputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Newark, An Avnet Company
Description: pH Equipment: pH/ORP Transmitter
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART® version 7 and FOUNDATION® fieldbus
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Operating Temperature: -4 to 149 F
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: ABB Measurement & Analytics
Description: The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced
- Electrical Output: Analog Voltage Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Measures ORP / Redox, Measures pH
-
Supplier: OMEGA Engineering, Inc.
Description: Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resistivity: Input directly from OMEGA conductivity/
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter/controller for panel insertion. Measuring and control transmitter for panel installation in a Noryl® resin enclosure (IP 54). Dimensions: 96 x 96 x 120 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as
- pH Range: 0 to 14 pH
- ORP / Redox Range: -500 to 1,500 millivolts
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter/controller for wall mounting. Measuring and control transmitter for field installation in aluminum box (IP 66). Dimensions: 180 x 140 x 70 mm. Connections: 2 signal outputs for measured values or continuous control, 2 relays as limit switches or as controllers, 1
- pH Range: 0 to 14 pH
- ORP / Redox Range: -500 to 1,500 millivolts
- Accuracy: -1 to 1 millivolts
- Control Relays: 2
-
Supplier: SWAN Analytical USA, INC.
Description: on-line compensation of pH when measuring free chlorine.No reagents, no consumables.Factory tested and calibrated. Provides immediate results. Options:pH or ORP(Redox) electrode with cable (order seperately)Communication interface for transmitter
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: 14 to 122 F
-
Supplier: SWAN Analytical USA, INC.
Description: Monitor for continuous measurement of pH or redox (ORP) in high purity water, steam and condensate. Complete system mounted on stainless steel panel: Transmitter AMI pH-Redox in a rugged aluminum enclosure (IP 66). Measuring range: 1 to 13 pH respectively -500 to
- pH Range: 1 to 13 pH
- Control Relays: 2
- Process Media Temperature: -13 to 149 F
- Operating Temperature: 14 to 122 F
-
Description: treatment process. It will monitor and control based on Conductivity, pH and ORP sensor inputs as well as measurement inputs from other devices such as corrosion, chlorine dioxide, level, temperature, and pressure. WebMasterONE is on-duty 24 hours a day, 365 days a year, keeping onsite
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: Hach
Description: The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Mettler-Toledo Technologies GmbH
Description: cleaning agent and provide excellent cleaning performance. Parameters pH / ORP / DO / CO2 / Cond / Trb Sensor Type Analog or ISM Housings Stainless steel with corrosion-resistant coating Dimensions (DxHxW) 80 mm x 220 mm x 260 mm Protection IP65 Approvals and Certificates CE Features
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Features: Other
-
Supplier: OTEK Corporation
Description: options are available on the TLD:(See Ordering Information). You can have it as a:1. 4-20mA input loop powered. (Powerless™)2. V/mADC Signal powered. (Powerless™)3. Externally powered for V, mA DC & True RMS, TC, RTD,S-G, %RH, pH ORP, Hz, etc.The Grades Are: Nuclear (10CFR50B),
- Number of Digits: 3.5
- Width: 96.012 mm
- Height: 96.012 mm
- Depth: 76.2 mm
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Analytical Technology, Inc.
Description: Residual Chlorine, pH, ORP, Conductivity, Temperature, Turbidity, Dissolved Oxygen, Particle Counter, Fluoride, Inlet Pressure, and Sample Flowrate
Find Suppliers by Category Top
More Information Top
-
pH ORP Control from Cole-Parmer
Eutech Instruments pH 500 2-Wire pH / ORP Transmitter with Display .
-
EXA pH Series Technical Information (.pdf)
2-Wire pH / ORP Transmitter .
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
B.1.10 6081-P pH and ORP Transmitter .
-
wastewater - offers from wastewater manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : PH controller, Redox Transmitter, ph Transmitter , ORP Controller ] .
-
Process Equipment Instrumentation from Cole-Parmer
Eutech Instruments pH 500 2-Wire pH / ORP Transmitter with Display .
-
CO2 Capture by Absorption with Potassium Carbonate
The pH of the absorber inlet and outlet solvent streams were continuously measured with Rosemount 389VP pH/ORP sensors and Rosemount 5081-P pH / ORP transmitters .
-
Emerson Adds Industry’s First Wireless Ph/Orp Transmitter To Smart Wireless Plant Solutions
Emerson Adds Industry's First Wireless Ph / Orp Transmitter To Smart Wireless Plant Solutions .
-
Danfoss Intros New pH/ORP Transmitters
Danfoss Intros New pH / ORP Transmitters .
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
Experience and understanding are required to correctly install and maintain analytical devices, such as a pH / ORP transmitter .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3557/chen_eric.pdf?sequence=6
5081-P pH / ORP Transmitter .
Indicates content that may require registration and/or purchase.