-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over video codecs. The unit offers NTSC/PAL
-
Supplier: Visual Sound, Inc.
Description: directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to
-
Supplier: Quarktwin Technology Ltd.
Description: Video Encoder IC RGB to NTSC/PAL 100-MQFP (20x14)
- Features: Other, RoHS Compliant
- Package Type: QFP
- Device Type: Sample Rate Converter
-
-
Supplier: DigiKey
Description: Video Encoder IC RGB to NTSC/PAL 16-SOIC
- Function: Decoders
- Features: Other
- Package Type: SOIC
-
Supplier: Visual Sound, Inc.
Description: Folsom Research, Inc. SmartVIEW computer-to-video down converter has been designed to provide broadcast quality output images at an affordable price. SmartVIEW is ideal for converting computer for broadcast images for recording, video-conferencing, or viewing an image on an
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The C2N-MMS-SC is an optional internal scan converter card for the C2N-MMS Video/RGB switcher. Adding the scan converter card enables down-conversion of RGB input signals to NTSC/PAL composite or S-Video so that the scan
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909648-AD725ARZ-RL Features: Video Encoder IC RGB to NTSC/PAL 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC
- Features: Other
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC Product overview: AD725AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
:: New Materials Zone ::
It also includes discrete analog- to -digital converters for capturing component RGB in NTSC / PAL video formats.
-
Polymer OLED microdisplay technology: pixel design in context
Then a digital color space converter function could be included to convert the YCbCr color difference color space format inherent in NTSC / PAL to the RGB color space most commonly used in active matrix pixel formats.
-
A vector DSP for digital media processors
Video DACs: Three 10-bit digital- to -analog converters are built in, permitting the direct drive of NTSC or PAL video signals, or the direct drive of RGB signals for LCDs and monitors.
-
Handbook of Visual Display Technology
…Bit Per Pixel; BW, Bandwidth; CRT, - Cathode Ray Tube; DAC, Digital- to -Analog Converter ; DP, Displayport; DVD, Digital … Mobile Industry Processor Interface; NTSC , National Television Systems Committee (US); PAL , Phase Alternating Line (Analog … Quarter Video Graphics Array; RGB , Red, green, blue; RS…
-
Design and performance of a high-sensitivity high-resolution thermal video system
…System Stirling Cycle Cooler lntegrated with Detector (Warranty: 2000 Hrs Operating) A/D Converter 12 Bits Display 6'' … Emissivity Supplementary 0.1 to 1.0 (0.01 … Subtraction) Output Video Signal - RGB Analog Signal (4 Wires) - NTSC / PAL Video Signal External 1/F…
-
Data Manual
The TVP5146 decoder supports the analog- to -digital (A/D) conversion of component RGB and YPbPr signals, as well as the A/D conversion and decoding of NTSC , PAL , and SECAM composite and S-video into component YCbCr. .... This decoder includes four 10-bit 30-MSPS A/D converters (ADCs).
-
High-speed DSP applied to a multimedia chip set
The output is a completely reconstructed PAL or NTSC analog video waveform. .... Four 10-bit digital- to -analog converters (DAC5) are used to generate either Y, C, and two composite video analog outputs or composite and RGB video analog outputs (to support the European SCART connector).
-
Ypbpr - Ypbpr Manufacturers, Suppliers
1080p HDMI YPBPR Converter supports NTSC / 480i or PAL / 576i Analog composite Video Description: This kind of HDMI to AV Converter converts digital HDMI signal into analog composite video signal and R/L audio... .... [ Related Keywords : rgb to ypbpr converter, hdmi to ypbpr converter, vga to ypbpr ] .
-
Low-cost universal stereoscopic virtual reality interfaces
It will accept NTSC or PAL in composite or YC(SVHS,Hi8mm) mode and will give 720x486 and 768x576 respectively with 16 million colors. .... Model 4 will permit NTSC composite, YC, RGB or VGA(with a VGA to NTSC or YC converter ) input, and will also do over/under or side by side compression and/or decompression of stereo pairs in real time from a pair of video…
-
CR4 - Thread: Wireless receiving systems
If you want to transmit TV, video signal ( NTSC / PAL etc), you got the answer already. .... If your LCD is a computer monitor with take RGB /DVI signal, you'll need a converter to change TV to RGB/DVI.
Indicates content that may require registration and/or purchase.