-
Supplier: Renesas Electronics Corporation
Description: amplifier and analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM) and synchronization circuitry. The Y/C separation is done with high
- Number of Channels: 1 #
-
Supplier: Renesas Electronics Corporation
Description: output format. It consists of an analog fron-end with input source selection, variable gain amplifier, analog-to-digital converters, a Y/C separation circuit, a multistandard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M,
- Function: Decoders
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43 and SECAM) and synchronization circuitry. Y/C separation is done with a high quality adaptive 4H comb filter for reduced cross color and cross luminance. The advanced synchronization
- Function: Decoders
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 122573-TW9903-MBS Packaging: Tray Type: NTSC/PAL/SECAM Video Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP Analog Supply Voltage: 3.15 V to 3.45 V
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909648-AD725ARZ-RL Features: Video Encoder IC RGB to NTSC/PAL 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC
- Features: Other
- Package Type: SOIC
-
IC Interfaces - Interface - Interface - Encoders, Decoders, Converters - AK8858VQ -- 199006-AK8858VQSupplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199006-AK8858VQ Packaging: Tray Type: Video Decoder Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 1.7 V to 2 V
- Features: Other
- Package Type: QFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 118002-BH7240AKV-E2 Packaging: Reel - TR Type: Signal Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-VQFP (7x7) Analog Supply Voltage: 4.5 V
- Features: Other
- Package Type: QFP
-
Video Processor ICs - 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs -- TW2964-LA2-CRSupplier: Renesas Electronics Corporation
Description: analog-to-digital converters, Y/C separation circuit, multi-standard color decoder (PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC 4.43) and synchronization circuitry. The Y/C separation is done with high quality adaptive 4H
- Number of Channels: 4 #
-
Supplier: ValueTronics International, Inc.
Description: analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: 150 MHz frequency bandwidth and a maximum of 8 full-range input channels 250 MS/s channel-by-channel A/D converters, providing a maximum sampling rate of
- Bandwidth: 150 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Optoma Technology, Inc.
Description: ensure that text and charts are easy to read. Green by Design As an Optoma ProJect Green™ projector, the TW610ST has been designed and manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to
-
Supplier: Optoma Technology, Inc.
Description: charts are easy to read. Green by Design As an Optoma ProJect Green™ projector, the TX610ST has been designed and manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to regular standby mode. Are
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
hysteretic step-down (buck) converter. The EV kit is a step-down voltage regulator circuit using the MAX77505 that is capable of a 2.5 V to 16 V input, 3 A of continuous load, and an adjustable output voltage between 0.8 V to 5.5 V using an RSEL resistor between the SEL pin and GND. (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
TPS-HCLS105S05 Power Converter - High-Performance DC-DC Converter in TPS-HCLS1 Series The TPS-HCLS105S05 power converter is a high-reliability member of the TPS-HCLS1 Series DC-DC Converter, designed to meet the demanding requirements of various industrial and automotive applications. It (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
low ripple noise (<2% Vp-p), comprehensive protections (over current, over voltage, short circuit, over temperature), and a compact Class II case measuring 155×64×35mm. With 300,000 hours MTBF at 25°C, this power supply unit ensures long-term reliability for critical medical and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Architecture trends of MPEG decoders for set-top box
The bitstream decompression section also contained the interface circuits to the TV such as the NTSC / PAL video encoder, RF modulator, and the digital to analog converters for both audio and video.
-
SAA7144HL
including source selection for two CVBS sources, anti-aliasing filter and Analog- to -Digital Converter (ADC), an automatic clamp and gain control, a Clock Generation Circuit (CGC), a digital multistandard decoder ( PAL , NTSC and SECAM), a Brightness Contrast Saturation (BCS) control circuit…
-
SAA7108AE; SAA7109AE
…processing circuit including source selection, anti-aliasing filter and Analog- to -Digital Converter (ADC), automatic clamp and … control, a Clock Generation Circuit (CGC), and a digital multistandard decoder ( PAL BGHI, PAL M, PAL N, combination PAL N, NTSC M, NTSC-Japan, NTSC…
-
A 0.8 μm CMOS digital signal processor for a video camera
(1) Main ProcessingCircuit (a) De-knee circuit (b) 3-line Color ProcessingCircuit (c) Y ProcessingCircuit (d) NTSC / PAL Encoder (2) SSG (SynchronousSignal … 2ch DAC (Digitalto Analog Converter ) (5) Digital Interfacefor DigitalFeatures … Serial Interfacefor MicroComputer Thanks to this large scale integration…
-
Part 3 Papers Listed by Subject Matter or Category
…Results of Tests on Color Television Systems Introduction to a Panel Discussion of … Color TV Cameras for NTSC and PAL Color Standards The PAL … in Color Television Simplified Circuits for Processing the Chrominance … Color Transcoding Television Standards Converters Employing Sampling Techniques An…
-
Raytheon Radiance
…sources Power input: +19 to +35 V DC at 55 W, regulated to 3% 95/250 V, 47/63-Hz converter supplied Power dissipation: <40 … 170, RGBS (RS-343), NTSC ( PAL Optional), S-Video (Separate … tables Lens control: driver circuits to support motorised zoom…
-
Motorola DVI3120 Set-Top Box
…Video Recording (PVR) $3.09 - Tai Hong Circuit - 4-Layer - FR4 … 0.13um, 2.7 to 3.6V $1 … Semiconductor - TS2596CMRN - DC-DC Converter - Step-Down, Adjustable, 3A … Video Modulator - Multi-standard, PAL /SECAM/ NTSC $0.5 - Flat…
-
Beam quality of high-power broad-area visible diode lasers
The circuit first strips extra- neous information, such as colour, from the NTSC video signal, and then digitizes the analogue intensity signal using an 8-bit flash analogue- to -digital converter . .... The firmware is a set of pro- grammable array logic ( PAL ) chips that control the timing and…
-
Evaluation system for a digital still camera
such as closed circuit televisions or camcorders, the instruments developed with these technologies usually require. .... input signals in standard video format (i.e., NTSC or PAL ), while using high speed analog to digital converter (ADC) to obtain digital data for analysis.
-
A 1440/spl times/1080 pixels 30frames/s motion-JPEG2000 codec for HD movie transmission
The processor also includes a video input I/F, 32b RISC with 64kB cache memory, NTSC / PAL encoder, data converters , etc. so this chip is capable of processing all of the necessary functions required for HD digital cameras, surveillance cameras, and HD .... The 2D-DWT circuits are designed to equip an interface to a watermark generation unit to implement copyright protection.
Indicates content that may require registration and/or purchase.