-
Supplier: Radwell International
Description: FILTER ELEMENT, PARFIT PALL, PPC COALESCER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: REPLACEMENT FOR PALL/PNEUMATIC PRODUCTS PCC060AF, FILTER, PNEUMATIC FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: PALL CORPORATION, T18632111000, FILTER. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
-
Supplier: Waters Corporation
Description: A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration apparatus
- Pore Size: 0.2 to 1 µm
- Hold Up Volume: 14 to 100 cc
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber, Nylon, Polyethersulfone (PES), Polytetrafluoroethelene (PTFE), Polyvinylidene Fluoride (PVDF)
-
Supplier: Pall Water
Description: Profile Coreless filter elements combine Pall proven Profile depth filter technology with a design that eliminates the core to provide a convenient, cost efficient and environmentally-friendly solution for high flow rate applications. The large diameter filter element
-
Supplier: Pall Water
Description: formulation prior to complete scale-up. Features and Benefits Single cartridge housing accepts Pall double open end test filters Robust, all stainless steel construction Accepts Pall test filters with 1-2 in. (2.5 - 5.1cm) nominal length Inlet, outlet and vent ports
-
Supplier: Pall Water
Description: Pall Water's Prelude™ pretreatment solutions are trusted to protect your membranes, your systems, and your investments. A number of our trusted pretreatment solutions are NSF / ANSI 61 certified for compliance in Drinking Water applications.
-
Supplier: Cole-Parmer
Description: • Use for air and water pollution official test methods • High loading capacity • Withstands high temperatures up to 500
C • Collection equivalent to Pall Gelman A/E, Whatman 934-AH , and Millipore AP40 filters • Typically used for testing such as TSS, TDS, and VSS - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Use for air and water pollution official test methods • High loading capacity • Withstands high temperatures up to 500
C • Collection equivalent to Pall Gelman A/E, Whatman 934-AH , and Millipore AP40 filters • Typically used for testing such as TSS, TDS, and VSS - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Use for air and water pollution official test methods • High loading capacity • Withstands high temperatures up to 500
C • Collection equivalent to Pall Gelman A/E, Whatman 934-AH , and Millipore AP40 filters • Typically used for testing such as TSS, TDS, and VSS - Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Use for air and water pollution official test methods • High loading capacity • Withstands high temperatures up to 500
C • Collection equivalent to Pall Gelman A/E, Whatman 934-AH , and Millipore AP40 filters • Typically used for testing such as TSS, TDS, and VSS - Filter Type: Filter Paper
Find Suppliers by Category Top
Conduct Research Top
-
QXL Success in Solvent Based Ink (.pdf)
with the Graver QXL series products. Pall filters were considered, but excluded from consideration due to high cost.
-
Sterilizing Filters: Right Flow, Right Size Critical
Operational Excellence & Lean Six Sigma GSK, Pall Speed Microbiological Contamination Detection The Desired State: PAT and the Road to Enlightenment GSK s Pulman: The Manufacturing Era Has Begun Online Course on Pharma Project Management Begins Jan. 23 University of Puerto Rico Tops List
-
Prions Come Under Closer Scrutiny
save manufacturers $3,100 per cycle compared with ion-exchange chromatography columns. So far, Pall's Ultipor VF grade DV20 and DV50 filters have been shown to be effective for removing more than four logs, or over 99.99%, of prion proteins. The European Agency for the Evaluation of Medicinal
-
Offshore Water Treatment Chemicals (.pdf)
The customer was seeking an alternative to the high priced Pall High Flow Ultipleat filters to reduce their ongoing costs. There were instances where small batches of chemicals needed to be filtered which did not utilize the full on-stream life of the High Flow filters. In addition they had some
-
Bioseparations, the Evolution Continues
when augmented by disposable connectors, valves, and piping. Leading filter and chromatography vendors, including Pall Corp. (East Hills, N.Y.), Sartorius (Edgewood, N.Y.), Millipore Corp. (Billerica, Mass.) and Meissner Filtration (Camarillo, Calif.), are moving headlong into disposables whenever
-
Disposable Processing Equipment Update
systems, according to Jerold Martin, a Pall Corp. executive who is on the Alliance s executive board and who chairs its Guidelines Committee. Martin expects that number to increase to 50 by the end of this year. The organization s standards subcommittees are focusing on specific components films
-
Throwing it All Away
for creating almost any type of connection between throwaways and the rest of the process. Kleenpak filter capsules from Pall (East Hills, N.Y.) use proprietary mechanical connections; Wave Biotech sells a sterile tubing welder and a portable tube sealer; Millipore (Billerica, Mass.) has introduced
More Information Top
-
DEVELOPMENT AND UTILIZATION OF TEST FACILITY FOR THE STUDY OF CANDLE FILTER SURFACE REGENERATION
Similar tests were performed on the Pall filter , for a comparative study with the .
-
ASSESSMENT OF THE PCFBC-EXPOSED AND ACCELERATED LIFE-TESTED CANDLE FILTERS
Continuedoperationofthe previously PCFBC-exposed Schumacherand Pall filter elements is recommended to determinethe rate at which oxidationlelongationlcreepoccurswithin the clay bonded siliconcarbidematerials as a function of extendedplant operating time.
-
METAL FILTERS FOR PRESSURIZED FLUID BED COMBUSTION (PFBC) APPLICATIONS
The open porosity throughout the ~1.6 mm, cross-sectioned, sinter bonded FeAl wall was retained during exposure of the Pall filter element sections to 650-840°C (1200-1550°F) simulated PFBC operating conditions (Test Campaign No.1 — No. 5).
-
ASSESSMENT OF PCFBC FIELD-EXPOSED ADVANCED CANDLE FILTERS
As shown in Table 7, and Figures 10 and l 1, the thermal expansion of the PcFBc-exposed Schumacher and Pall filter materials was nearly identical.
-
EFFICACY OF FILTRATION PROCESSES TO OBTAIN WATER CLARITY AT K EAST SPENT NUCLEAR FUEL (SNF) BASIN
Estimated Solids Retained by the 4O-~m PALL Filter .
-
Power Systems Development Facility Gasification Test Run TC07
Therefore, it was decided to clean all of the Pall filter elements that were removed.
-
OPTIMIZATION OF ADVANCED FILTER SYSTEMS
As can be seen in the tables, the potential gap is greatest for the Pall filters , with a difference of up to 0.018 inches in the thermal growth of the inner bracket length and the filter top length.
-
FILTER COMPONENT ASSESSMENT--CERAMIC CANDLES--
Micrograph montage illustrating the thickness of the silica-enriched layer that formed along the outer surface of the silicon carbide grains within the Pall filter matrix after PFBC operation ..........19 23.
-
Assessment of the advanced clay bonded silicon carbide candle filter materials. Topical report, September 1995
Similarly,the high temperaturecreep resistanceof the Schumacherand Pall filter materialsis reviewed.
Indicates content that may require registration and/or purchase.