Products/Services for Parylene Coating Repair
-
Resurfacing, Recoating, and Refinishing Services - (275 companies)...damaged coatings or surfaces to a usable condition. Services involve various methods for washing, cleaning, refinishing, and recoating surfaces. When a damaged or worn part or product needs surface repair, the manufacturer will contact...Refinishing / Surface TreatmentRecoatingWashing / Cleaning -
Industrial Coatings - (1710 companies)...are used to repair and match the original coating where it has been damaged by scratching, corrosion, abrasion, erosion, scuffing, denting, chipping, delaminating, or other processes. Selection Tip: The touch-up coating material should have good adhesion... -
Conformal Coatings - (150 companies)Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants. Types. There are several basic types of conformal coatings. Electrically... -
Architectural Coatings - (556 companies)...coatings resist damage from heat, or are formulated for use in high-temperature environments. Protective - coatings are designed to protect substrates and surfaces. Touch-up - coatings are used to repair and match the original coating where it has...
-
Marine Coatings - (104 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Coating Services - (1608 companies)Coating services apply a thin layer of material onto parts or products provided by a client. These services are used by companies that do not have coating technology and equipment in house. Once a part or finished product is ready for coating...
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial...
-
Painting, Coating, and Finishing System Integrators - (207 companies)Painting, coating and finishing system integrators provide finishing lines, turnkey coating machines and large-scale systems for production finishing operations. Typically, finishing lines are designed to OEM requirements and are installed on site...
-
Wall Coatings - (118 companies)Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
Product News
-
Cygnus Instruments Limited
Pair for Subsea Inspection, Repair & Maintenance and Echo-Echo measuring modes, it fits the bill for accurate measurements through coatings, as specified by Classification Societies - reducing time and costs. With the integration of Live A-Scan, users can achieve advanced verification of measurements through detailed visual analysis at the topside. Combined with a high-performance piezo-composite probe and auto-selection of an optimal measuring mode, this ultrasonic thickness gauging equipment delivers exceptional corrosion/thickness inspection... (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Arnold Magnetic Technologies
Solenoids and conducting solenoid repair SOLENOID COIL REPAIR. Arnold has been manufacturing solenoids and conducting solenoid repair/refurbishing since the 1960 's.? During this time, we have built and refurbished units that have gone into many different applications such as oncology for medical equipment, radar systems for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
NDE Professionals Inc.
FAA Certified Repair Station NDE Professionals, Inc. (NPI) is now an FAA Certified Repair Station for your Nondestructive Testing (NDT) needs. NDE Professionals, Inc. (NPI) is also pleased to announce that we have achieved Nadcap accreditation for the aerospace and prime government industries. This accreditation further signifies NPI 's ongoing commitment to quality. NDE Professionals, Inc. a Non Destructive Testing (NDT) shop, is newly Nadcap accredited. Every part that we process at our facility whether commercial... (read more) -
Arnold Magnetic Technologies
Expert Solenoid Repair And Refurbishment Services Did you know Arnold offers solenoid repair and refurbishment from any manufacturer? Click here to learn more about our evaluation process. (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Arnold Magnetic Technologies -
Sensata Technologies
Pressure & Position Sensors in Repair Vehicles Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies -
MOCAP LLC
Permanent insulation or emergency repairs QUIKFIX Developed for the military, X-TREME TAPE TM is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to deteriorate. Ideal for permanent insulation or quick emergency repairs MOCAP's Silicone X-Treme Tape TM is made from a special silicone material which sticks or bonds only to itself. X-Treme Tape TM has NO ADHESIVE... (read more)Browse Masking Tapes Datasheets for MOCAP LLC -
Compact Automation
Inch Pneumatic Cylinder Repair Made Easy Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Rockford Ball Screw
The advantages to using RBS for ball screw repairs Ball Screw assembly and Bearing support repair services. RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable engineers and technicians that provide the input needed to provide the best and fastest possible repair or rebuild. Our repair service operates under the idea that every product we receive for repair... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw
Fast Ball Screw Repair & Bearing Support RBS Ball Screw assembly and Bearing support repair services. Downtime isn 't just inconvenient, it 's costly. That 's why Rockford Ball Screw is built around fast, expert service and repair. With free evaluations, reverse engineering, and failure mode analysis, their team quickly identifies the issue and delivers the most efficient path forward. Backed by full in-house manufacturing capabilities, repairs can be completed in as little as 24 hours, helping minimize disruption and restore... (read more) -
Rockford Ball Screw
We repair all makes and models of ball screws Ball Screw assembly and Bearing support repair services. RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable engineers and technicians that provide the input needed to provide the best and fastest possible repair or rebuild. Our repair service operates under the idea that every product we receive for repair... (read more)
-
http://dspace.mit.edu/bitstream/handle/1721.1/46095/37880996-MIT.pdf?sequence=2
However, the disadvantages of parylene coatings include the difficulty to remove the coating and the product needing to revisit the vacuum chamber in order to coat the repaired area.
-
Reliability Technology: Principles and Practice of Failure Prevention in Electronic Systems
Its cost and difficulties associated with removal and repair restrict its use in commercial applications. Whilst, on the one hand, Parylene offers advantages over other coating materials (thinnest coating, lowest permeability, good solvent resistance, good moisture resistance), it does, however, have some disadvantages in comparison with the cheaper and easier to apply coatings.
-
Internal Conformal Coatings for Microcircuits
… materials, chemical purity, outgassing characteristics, thermal expansion effects on wire bonds, and hybrid circuit rework and repair . The results of the initial portion of the coating evaluation phase are presented and polyxylylene ( parylene ) is included.
-
C-shield parylene allows major weight saving for EM shielding of microelectronics
These polymers compare favorably in critical performance categories with other coating materials. Parylene can be selectively removed from surfaces such as circuit assemblies to permit repair .
-
Polymeric Confonnal Coatings for Implantable Electronic Devices
Localized repairs are performed by mechanical removal of the coating by scraping or peeling followed by recoating with the same epoxy system. Based on this study, it can be concluded that parylene C is the obvious choice for conformal …
-
Author's Reply2
Localized repairs are performed by mechanical removal of the coating by scraping or peeling followed by recoating with the same epoxy system. Based on this study, it can be concluded that parylene C is the obvious choice for conformal …
-
Comments on "Compression of the ECG by Prediction or Interpolation and Entropy Encoding"
Localized repairs are performed by mechanical removal of the coating by scraping or peeling followed by recoating with the same epoxy system. Based on this study, it can be concluded that parylene C is the obvious choice for conformal …
-
Nanoparticle-based evaluation of blood–brain barrier leakage during the foreign body response
… and Kyriakides T R 2011 Astrocyte-derived thrombospondin-2 is critical for the repair of the blood–brain … 179 860–8 [16] Winslow B D, Christensen M B, Yang W K, Solzbacher F and Tresco P A 2010 A comparison of the tissue response to chronically implanted Parylene -C- coated and uncoated planar silicon microelectrode arrays in rat cortex Biomaterials 31 …
-
In Vivo Validation of Custom-Designed Silicon-Based Microelectrode Arrays for Long-Term Neural Recording and Stimulation
In this study, the tissue responses to our Parylene C- coated , DRIE-based arrays were investigated after implanta- tion for two to five months. All chronic tissue responses were limited to a localized repair process with a glial sheath formed around …
-
The Galileo Probe Atmosphere Structure instrument
Parylene coating I ~ISensor repair 0.1K .
Indicates content that may require registration and/or purchase.