-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum
- Operating Voltage: 120 to 480 volts
- Type: Industrial Loop Demagnetizer
- Form Factor: Stationary
-
Supplier: Industrial Magnetics, Inc.
Description: Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool, pass it
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
Supplier: Abtex Corporation
Description: demagnetizer. In the pictured system, the parts, still in their carriers, are removed, flipped manually, and sent through the system again to deburr the opposite side. A system that deburrs both sides of the parts in a single pass is also available. Mist collection system
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
-
Supplier: Security Engineered Machinery Co., Inc.
Description: noiseless operation! The degaussing process generates ZERO NOISE. The unit is operated by a MANUAL HAND CRANK METHOD with a cycle time of just 10 seconds requiring no electricity or power to operate the unit. The actual degaus cycle time is one second as the drive passes through the magnetic
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
Cleanroom Pass Throughs
(22 Companies)
Degaussers and Demagnetizers
(49 Companies)
Magnetizers
(21 Companies)
Nondestructive Testing (NDT) Supplies and Accessories
(195 Companies)